- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Insert Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Connector Impedance | Data Hold | Display | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Overall Impedance | Package | Power Source | Product Status | RoHS | Shaft Type | Timing Range | Operating Temperature | Series | Termination | Color | Ingress Protection | Style | Current Rating | Output | Output Voltage | Output Type | Voltage | Protections | Reset | Terminal Type | Input | Coil Voltage | 1st Connector | Bearing Type | 2nd Connector | Cord Length | Legend | Backlight | Cord Type | Mode of Operation | Connection Type | Features | Input Voltage | Contacts | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0E01W0008001M Amphenol | 211 |
| - | - | - | - | - | - | - | Male | - | Female | CE | Q-0E01W0 | - | RG-58 | - | - | - | 4 GHz | Dynapar | HA62520000A10 | Amphenol Custom Cable | - | Shafted | 50 Ohms | Bag | - | Active | Yes | Single Ended | - | 0 to 70 Degrees C | - | End Mount Connector | Black | - | BNC to N-Type | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | BNC Plug, Right Angle | - | N-Type Jack | - | - | - | - | - | - | Shielded | 5~26 VDC | - | IP66 | Not Included | 39.4 (1.0m) 3.3 | ||
![]() Q-2502J000H.25M Amphenol | 2921 |
| - | Surface | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | CE, CSA, UL | Q-2502J0 | - | RG-142 | - | - | - | 11 GHz | SSAC | HRDM42A2-SSAC | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | 10 | - | - | 0.250 in Flat Blade | Copper | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | 120 VAC | N-Type Jack | - | N-Type Plug | - | - | - | - | On Delay | - | Shielded | - | SPDT | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-0J05C0005012i Amphenol | 211 |
| - | - | - | - | - | - | - | Male | - | Female | - | Q-0J05C0 | - | RG-316 | - | - | - | 3 GHz | Connectors | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | BNC to Fakra | - | - | - | - | - | - | - | - | - | - | BNC Plug | - | Fakra Jack, Right Angle | - | - | - | - | - | - | Shielded | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-22013000R0.5M Amphenol | 2857 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-220130 | - | RG-316 DB | - | - | - | 6 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | - | MCX Jack | - | N-Type Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-2502G000H018i Amphenol | 2077 |
| - | - | Cast Iron | Cast Steel;Black Oxide | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2502G0 | - | RG-142 | - | - | - | 11 GHz | Sealmaster | MSPD-47-CXU | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | N-Type Jack | Two Bolt Pillow Block | N-Type Plug, Right Angle | - | - | - | - | - | - | Shielded | - | - | - | - | 18.00 (457.20mm) | ||
![]() Q-0300P0005006i Amphenol | 278 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | CE, CSA, UL | Q-0300P0 | - | RG-316 | - | - | - | 4 GHz | Cutler Hammer, Div of Eaton Corp | PDG43G0800B2NK | Amphenol Custom Cable | Panel | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | BNC to HD-BNC | 800 A | - | - | - | - | - | - | - | - | - | BNC Jack | - | HD-BNC Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 6.000 (152.40mm) | ||
![]() Q-2I0520003036i Amphenol | 278 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-2I0520 | - | RG-174 | - | - | - | 11 GHz | Cooper | LP12514 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Black | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | N-Type Plug | - | TNC Plug | - | - | - | - | - | - | Shielded | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-0D04E0005.75M Amphenol | 211 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CE | Q-0D04E0 | - | RG-316 | - | Yes | Analog, Digital | 4 GHz | AEMC | 5050 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | NiMH Rechargeable | Active | - | - | - | - | - | - | Copper | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | - | TNC Jack | - | - | Yes | - | - | - | Shielded | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-2I03I0003006i Amphenol | 278 |
| - | - | - | - | - | - | - | Male | - | Male | cURus | Q-2I03I0 | - | RG-174 | - | - | - | 4 GHz | Cooper | GFI22A4NN | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | No | - | - | - | - | - | Black | - | SMB to N-Type | 20 A | Wire Leads | - | - | 240 VAC | - | Automatic | - | Wire Leads | - | SMB Jack, Right Angle | - | N-Type Plug | 25 | - | - | SJEOOW | - | - | Shielded | - | - | - | - | 6.000 (152.40mm) | ||
![]() Q-0305A00050.5M Amphenol | 278 |
| - | - | - | - | - | - | - | Female | - | Male | CSA, IEC, UL | Q-0305A0 | - | RG-316 | - | - | - | 3 GHz | ABB | XT4SE4016BFF000XXX | Amphenol Custom Cable | Panel | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | BNC to Fakra | 16 A | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | BNC Jack | - | Fakra Plug | - | - | - | - | - | - | Shielded | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-0J01J0005006i Amphenol | 256 |
| - | - | - | - | - | - | - | Male | - | Female | - | Q-0J01J0 | - | RG-316 | - | - | - | 4 GHz | ABB | 023215907 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | - | BNC Plug | - | MMCX Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 6.000 (152.40mm) | ||
![]() Q-22012000R060i Amphenol | 2506 |
| - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | CE, CSA, IEC, UL | Q-220120 | - | RG-316 DB | - | - | - | 6 GHz | Cutler Hammer, Div of Eaton Co | JGC325033W | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | No | - | - | - | - | - | Copper | - | MCX to N-Type | 325 A | - | - | - | - | Ground Fault | - | - | - | - | MCX Jack | - | N-Type Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-2I0440005018i Amphenol | 2148 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-2I0440 | - | RG-316 | - | - | - | 11 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | SMP to N-Type | - | - | - | - | - | - | - | - | - | - | SMP Plug | - | N-Type Plug | - | - | - | - | - | - | Shielded | - | - | - | - | 18.00 (457.20mm) | ||
![]() Q-2G03V000H084i Amphenol | In Stock | - | - | - | - | - | - | - | - | Female | - | Male | - | Q-2G03V0 | - | RG-142 | - | - | - | 4 GHz | Altech | MT6/H-B | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | - | N-Type Plug, Right Angle | - | B | - | - | - | - | Shielded | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-0902Y0008024i Amphenol | 253 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-0902Y0 | - | RG-58 | - | - | - | 4 GHz | Custom Servo Motors | MPM1901FRMM-AM-CSM | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Black | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Jack | - | SMA Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 24.00 (609.60mm) | ||
![]() Q-2C01I0003009i Amphenol | 2097 |
| - | - | - | 52100 Steel;Black Oxide | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2C01I0 | - | RG-174 | - | - | - | 6 GHz | Sealmaster | 2-14C | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Black | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | MMCX Jack | Insert | N-Type Plug, Right Angle | - | - | - | - | - | - | Shielded | - | - | - | - | 9.000 (228.60mm) | ||
![]() Q-0J03B0003.75M Amphenol | 255 |
| - | - | - | - | - | - | - | Male | - | Male | - | Q-0J03B0 | - | RG-174 | - | - | - | 4 GHz | Cutler Hammer, Div of Eaton Co | CPX15064AARA | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Black | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Plug | - | SMA Plug | - | - | - | - | - | - | Shielded | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-0E02Y0008036i Amphenol | 253 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0E02Y0 | 50 Ohms | RG-58 | 50 Ohms | - | - | 1 GHz | Schneider | 114084 | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Black | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | - | SMA Jack | - | - | - | - | - | Threaded | Shielded | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-2001I0005003i Amphenol | 256 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-2001I0 | - | RG-316 | - | - | - | 6 GHz | Miscellaneous | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | MMCX Jack | - | N-Type Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 3.000 (76.20mm) | ||
![]() Q-2005E00050.5M Amphenol | 253 |
| - | - | - | - | - | - | - | Female | - | Female | - | Q-2005E0 | - | RG-316 | - | - | - | 3 GHz | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | Copper | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | N-Type Jack | - | Fakra Jack | - | - | - | - | - | - | Shielded | - | - | - | - | 19.69 (500.00mm) |