- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Thermal Resistance of Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | CCT(K) | Connector Impedance | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Memory Types | Mfr | Overall Impedance | Package | Primary Material | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Note | Memory Size | Load Capacitance | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Current - Test | Access Time | Memory Format | Memory Interface | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Write Cycle Time - Word, Page | Current - Max | Includes | 1st Connector | 2nd Connector | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Absolute Pull Range (APR) | Features | Memory Organization | Height Seated (Max) | Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0D00J0005003i Amphenol | 197 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Male | - | Male | SG-8101 | - | RG-316 | - | - | - | - | - | 4 GHz | - | EPSON | 50 Ohms | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | Copper | - | - | - | - | 1.8V ~ 3.3V | - | - | - | BNC to BNC | 27.000625 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | BNC Plug | - | - | - | Shielded | - | 0.051 (1.30mm) | 3.000 (76.20mm) | - | - | ||
![]() Q-2A02K000M003M Amphenol | 2164 |
| - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | Male | - | Male | RN73H2E | - | LMR 240 | - | - | - | - | - | 6 GHz | - | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 31.2 kOhms | - | Metal Film | Black | 0.25W, 1/4W | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | N-Type Plug | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | 118.1 (3.0m) 9.8 | - | AEC-Q200 | ||
![]() Q-0B03V000H0.5M Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | Q-0B03V0 | - | RG-142 | - | - | - | - | - | 4 GHz | - | Glenair | 50 Ohms | Retail Package | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | Shielded | - | - | 19.69 (500.00mm) | - | - | ||
![]() Q-1V035000R024i Amphenol | 2562 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-1V0350 | - | RG-316 DB | - | - | - | - | - | 11 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | Shielded | - | - | 24.00 (609.60mm) | - | - | ||
![]() Q-2M03N000R003M Amphenol | 2916 |
| - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Male | - | Male | Q-2M03N0 | - | RG-316 DB | - | - | Gold | Copper Alloy | - | 4 GHz | - | Glenair | 50 Ohms | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Olive Drab | - | Threaded | - | - | - | A | - | - | SMB to N-Type | - | - | - | Olive Drab Cadmium | 19-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Jack | N-Type Plug | - | - | - | Ground | - | - | 118.1 (3.0m) 9.8 | - | - | ||
![]() Q-1Z01P0001003i Amphenol | 247 |
| - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1Z01P0 | - | RG-178 | - | - | - | - | - | 6 GHz | - | Infineon Technologies | 50 Ohms | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | - | - | - | Shielded | - | - | 3.000 (76.20mm) | - | - | ||
![]() Q-0701D000R036i Amphenol | 2393 |
| - | Surface Mount | 32-SOIC (0.400, 10.16mm Width) | - | - | - | 32-TSOP II | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | CY7C1019 | - | RG-316 DB | - | - | - | - | - | 2 GHz | Volatile | Infineon Technologies | 50 Ohms | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | SRAM - Asynchronous | 3V ~ 3.6V | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | - | - | - | - | 10 ns | SRAM | Parallel | - | - | 10ns | - | - | BNC Jack | MCX Plug | - | - | - | Shielded | 128K x 8 | - | 36.00 (914.40mm) | - | - | ||
![]() Q-0L01S0008006i Amphenol | 2634 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | D38999/24JG | - | RG-58 | - | - | - | - | 12 | 4 GHz | - | Amphenol Aerospace Operations | 50 Ohms | Bulk | - | Active | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 11 | - | Black | - | Threaded | Crimp | - | - | D | Shielded | Environment Resistant | BNC to N-Type | - | - | - | Cadmium | 21-11 | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack, Right Angle | - | - | - | - | - | - | 6.000 (152.40mm) | - | - | ||
![]() Q-0201G0001.75M Amphenol | 228 |
| - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-0201G0 | - | RG-178 | - | - | - | - | - | 4 GHz | - | Cypress Semiconductor Corp | 50 Ohms | Bulk | - | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | MMCX Jack | - | - | - | Shielded | - | - | 29.53 (750.00mm) | - | - | ||
![]() Q-0J01I0003048i Amphenol | 2388 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J01I0 | - | RG-174 | - | - | - | - | - | 4 GHz | - | Suntsu Electronics, Inc. | 50 Ohms | Bulk | - | Active | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to MMCX | 28.63636 MHz | ±50ppm | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | 9pF | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | BNC Plug | MMCX Jack | - | - | - | Shielded | - | 0.031 (0.80mm) | 48.0 (1.2m) 4.0 | - | - | ||
![]() Q-0D05E0003002M Amphenol | 197 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0D05E0 | - | RG-174 | - | - | - | - | - | 3 GHz | - | Suntsu Electronics, Inc. | 50 Ohms | Bulk | - | Active | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to Fakra | 18.432 MHz | ±20ppm | - | - | - | - | - | - | - | 70 Ohms | - | - | - | - | 8pF | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | Fakra Jack | - | - | - | Shielded | - | 0.031 (0.80mm) | 78.7 (2.0m) 6.6 | - | - | ||
![]() Q-0402V0005018i Amphenol | 247 |
| - | Surface Mount | 2-SMD, J-Lead | - | - | - | SMD | - | 125°C/W | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-0402V0 | 50 Ohms | RG-316 | 3000K | 50 Ohms | - | - | - | 4 GHz | - | OSRAM Opto (ams OSRAM) | 50 Ohms | Tape & Reel (TR) | - | Obsolete | - | DURIS® E 3 | 0.118 L x 0.055 W (3.00mm x 1.40mm) | - | - | - | - | - | - | - | - | - | White, Warm | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | 110° | - | - | 20mA | - | - | - | 131 lm/W | 80 | - | 30mA | - | BNC Jack | SMA Jack | 8lm (7lm ~ 9lm) | - | - | Shielded | - | 0.051 (1.30mm) | 18.00 (457.20mm) | - | - | ||
![]() Q-0303L0005108i Amphenol | 197 |
| - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-0303L0 | - | RG-316 | - | - | - | - | - | 4 GHz | - | EDAC Inc. | 50 Ohms | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Jack | - | - | - | Shielded | - | - | 108.0 (2.7m) 9.0 | - | - | ||
![]() Q-2005H0005001M Amphenol | 247 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-2005H0 | - | RG-316 | - | - | - | - | - | 6 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Jack | - | - | - | Shielded | - | - | 39.4 (1.0m) 3.3 | - | - | ||
![]() Q-040520005003i Amphenol | 226 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | RN731J | - | RG-316 | - | - | - | - | - | 4 GHz | - | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Obsolete | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 62 kOhms | - | Thin Film | Copper | 0.063W, 1/16W | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Plug | - | - | - | Moisture Resistant | - | 0.022 (0.55mm) | 3.000 (76.20mm) | - | - | ||
![]() Q-2C0440003024i Amphenol | 2577 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2C0440 | - | RG-174 | - | - | - | - | - | 11 GHz | - | Knowles Syfer | 50 Ohms | Tape & Reel (TR) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | SMP to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMP Plug | N-Type Plug, Right Angle | - | - | - | Shielded | - | - | 24.00 (609.60mm) | - | - | ||
![]() Q-0K03O000R002M Amphenol | 2791 |
| - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0K03O0 | - | RG-316 DB | - | - | Gold | Copper Alloy | - | 4 GHz | - | Glenair | 50 Ohms | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | Threaded | - | - | - | F | - | - | BNC to SMB | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMB Jack | - | - | - | Shielded | - | - | 78.7 (2.0m) 6.6 | - | - | ||
![]() Q-0L02N0008048i Amphenol | 226 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0L02N0 | - | RG-58 | - | - | - | - | - | 4 GHz | - | PEI-Genesis | 50 Ohms | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Plug | - | - | - | Shielded | - | - | 48.0 (1.2m) 4.0 | - | - | ||
![]() Q-0F02G000H024i Amphenol | 2437 |
| - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0F02G0 | - | RG-142 | - | - | - | - | - | 4 GHz | - | Reliance North America | 50 Ohms | Tape & Box (TB) | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | Shielded | - | - | 24.00 (609.60mm) | - | - | ||
![]() Q-0J03S0003001M Amphenol | 197 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | Male | - | Male | RS73G1ERT | - | RG-174 | - | - | - | - | - | 4 GHz | - | KOA Speer Electronics, Inc. | 50 Ohms | Tape & Reel (TR) | - | Active | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 3.24 kOhms | - | Thick Film | Black | 0.125W, 1/8W | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMB Plug, Right Angle | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | 39.4 (1.0m) 3.3 | - | AEC-Q200 |