- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Supplier Device Package | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Ingress Protection | Style | Frequency | Function | Failure Rate | Interface | Lead Style | 1st Connector | 2nd Connector | Coating, Housing Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-27027000M024i Amphenol | 2156 |
| - | Axial, Box | Flanges | - | - | - | - | Female | - | Female | Q-270270 | LMR 240 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | 12.1 Ohms | Wirewound | Black | - | 20W | - | - | N-Type to N-Type | - | - | R (0.01%) | - | Solder Lugs | N-Type Jack | N-Type Jack | Aluminum | - | - | - | - | Military, Moisture Resistant | 0.561 (14.25mm) | 24.00 (609.60mm) | ||
![]() Q-0L02R0008024i Amphenol | 2260 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0L02R0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | Spectre™ | - | - | Obsolete | - | - | - | - | Black | General Purpose | - | 10 V ~ 30 V | - | BNC to SMA | 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | - | I²C, USB | - | BNC Plug | SMA Jack, Right Angle | - | 19dBm | -85dBm | -- | CDMA, GSM, LTE | -- | - | 24.00 (609.60mm) | ||
![]() Q-1U05C0005003i Amphenol | 204 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1U05C0 | RG-316 | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±1% | Active | 2 | ±200ppm/°C | 34.8 kOhms | Metal Oxide Film | Copper | - | 1W | - | - | N-Type to Fakra | - | - | -- | - | - | N-Type Jack | Fakra Jack, Right Angle | - | - | - | - | - | Flame Proof, Safety | -- | 3.000 (76.20mm) | ||
![]() Q-0E04I0008036i Amphenol | 271 |
| - | Axial | - | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0E04I0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 90.1 kOhms | Metal Film | Black | - | 0.125W, 1/8W | - | - | BNC to TNC | - | - | -- | - | - | BNC Plug, Right Angle | TNC Jack | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 36.00 (914.40mm) | ||
![]() Q-22012000R084i Amphenol | 2259 |
| - | Axial | - | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-220120 | RG-316 DB | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | 499 kOhms | Metal Film | Copper | - | 0.25W, 1/4W | - | - | MCX to N-Type | - | - | -- | - | - | MCX Jack | N-Type Jack | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-2C05A0003108i Amphenol | 271 |
| - | Axial | - | Axial | - | - | - | Male | - | Male | Q-2C05A0 | RG-174 | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | 88.7 Ohms | Metal Film | Black | - | 0.25W, 1/4W | - | - | N-Type to Fakra | - | - | S (0.001%) | - | - | N-Type Plug, Right Angle | Fakra Plug | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 108.0 (2.7m) 9.0 | ||
![]() Q-1V03O000R003M Amphenol | 2174 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Female | Q-1V03O0 | RG-316 DB | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | 8.87 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | SMB to N-Type | - | - | -- | - | - | SMB Jack | N-Type Jack | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 118.1 (3.0m) 9.8 | ||
![]() Q-0304G0005084i Amphenol | 271 |
| - | Axial | - | Axial | - | - | - | Female | - | Female | Q-0304G0 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 250°C | Tape & Reel (TR) | RS | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | 470 Ohms | Wirewound | Copper | - | 3W | - | - | BNC to TNC | - | - | -- | - | - | BNC Jack | TNC Jack | - | - | - | - | - | Moisture Resistant | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-040440005012i Amphenol | 271 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-040440 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 104 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | BNC to SMP | - | - | -- | - | - | BNC Jack | SMP Plug | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 12.00 (304.80mm) | ||
![]() Q-1U01F0005060i Amphenol | 271 |
| - | Axial | - | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U01F0 | RG-316 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 56.2 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | MCX to N-Type | - | - | M (1%) | - | - | MCX Plug | N-Type Jack | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 60.0 (1.5m) 5.0 | ||
![]() Q-0I01M0001024i Amphenol | 271 |
| - | Axial | - | Axial | - | - | - | Male | - | Male | Q-0I01M0 | RG-178 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±25ppm/°C | 8.87 kOhms | Metal Film | Copper | - | 0.25W, 1/4W | - | - | BNC to MMCX | - | - | -- | - | - | BNC Plug | MMCX Plug, Right Angle | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 24.00 (609.60mm) | ||
![]() Q-0703T000R018i Amphenol | 2958 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0703T0 | RG-316 DB | 2 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 39.2 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | BNC to SMB | - | - | -- | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 18.00 (457.20mm) | ||
![]() Q-2C01J0003002M Amphenol | 271 |
| - | Axial | - | Axial | - | - | - | Female | - | Male | Q-2C01J0 | RG-174 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±5% | Active | 2 | ±100ppm/°C | 2 MOhms | Metal Oxide Film | Black | - | 1W | - | - | MMCX to N-Type | - | - | -- | - | - | MMCX Jack | N-Type Plug, Right Angle | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | -- | 78.7 (2.0m) 6.6 | ||
![]() Q-1U05H0005108i Amphenol | 2775 |
| - | Axial | - | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U05H0 | RG-316 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 27.4 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | HD-BNC to N-Type | - | - | S (0.001%) | - | - | HD-BNC Plug | N-Type Jack | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 108.0 (2.7m) 9.0 | ||
![]() Q-1Z01H0001.25M Amphenol | 2390 |
| - | Axial | - | Axial | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1Z01H0 | RG-178 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 681 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | MMCX to N-Type | - | - | S (0.001%) | - | - | MMCX Jack | N-Type Jack | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 98.4 (2.5m) 8.2 | ||
![]() Q-0404E0005084i Amphenol | 271 |
| - | Axial | - | Axial | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-0404E0 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | 36.5 Ohms | Metal Film | Copper | - | 0.25W, 1/4W | - | - | BNC to TNC | - | - | -- | - | - | BNC Jack | TNC Jack | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 84.0 (2.1m) 7.0 | ||
![]() Q-2D01K000R1.5M Amphenol | 2748 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2D01K0 | RG-316 DB | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | 5.17 kOhms | Metal Film | Copper | - | 0.125W, 1/8W | - | - | MMCX to N-Type | - | - | -- | - | - | MMCX Jack | N-Type Plug, Right Angle | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 59.1 (1.5m) 4.9 | ||
![]() Q-0D01T00051.5M Amphenol | 204 |
| - | Axial | - | Axial | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0D01T0 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | 2 | ±100ppm/°C | 2.43 MOhms | Metal Oxide Film | Copper | - | 1.2W | - | - | BNC to N-Type | - | - | -- | - | - | BNC Plug, Right Angle | N-Type Jack | - | - | - | - | - | Flame Proof, High Voltage, Safety | -- | 59.1 (1.5m) 4.9 | ||
![]() Q-2M03N000R001M Amphenol | 2042 |
| - | Axial | - | Axial | - | - | - | Male | - | Male | Q-2M03N0 | RG-316 DB | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 1.78 kOhms | Metal Film | Copper | - | 1W | - | - | SMB to N-Type | - | - | R (0.01%) | - | - | SMB Jack | N-Type Plug | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 39.4 (1.0m) 3.3 | ||
![]() Q-0402C00050.5M Amphenol | 271 |
| - | Axial | - | Axial | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0402C0 | RG-316 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | 35.7 kOhms | Metal Film | Copper | - | 0.1W, 1/10W | - | - | BNC to N-Type | - | - | R (0.01%) | - | - | BNC Jack | N-Type Plug, Right Angle | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 19.69 (500.00mm) |