- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Ingress Protection | Style | Number of Outputs | Output Voltage | Output Type | Polarity | Output Current | Accuracy | Min Input Voltage | Max Input Voltage | Dropout Voltage | 1st Connector | 2nd Connector | Features | Height | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2002I0003084i Amphenol | 234 |
| - | - | - | - | - | - | Female | - | Male | Q-2002I0 | RG-174 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug | Shielded | - | 84.0 (2.1m) 7.0 | - | ||
![]() Q-2H02H0001001M Amphenol | 234 |
| - | Surface Mount | 5 | - | - | - | Male | - | Male | Q-2H02H0 | RG-178 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | 85 °C | -40 °C | - | Copper | - | - | 420 mW | - | N-Type to N-Type | 1 | 2.5 V | Fixed | Positive | 400 mA | 1 % | 2 V | 6.5 V | 160 mV | N-Type Plug | N-Type Plug | Shielded | - | 39.4 (1.0m) 3.3 | No | ||
![]() Q-2L0500013072i Amphenol | 234 |
| - | - | - | - | - | - | Male | - | Male | Q-2L0500 | LMR 400 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | N-Type Plug | TNC Plug, Right Angle | Shielded | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-2103Z000R0.5M Amphenol | 2083 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-2103Z0 | RG-316 DB | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Plug | N-Type Jack | Shielded | - | 19.69 (500.00mm) | - | ||
![]() Q-040680003018i Amphenol | 229 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-040680 | RG-174 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | RP-SMA to BNC | - | - | - | - | - | - | - | - | - | RP-SMA Plug | BNC Jack | Shielded | - | 18.00 (457.20mm) | - | ||
![]() Q-2C01I0005036i Amphenol | 2568 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2C01I0 | RG-316 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Plug, Right Angle | Shielded | - | 36.00 (914.40mm) | - | ||
![]() Q-2001N0005048i Amphenol | 165 |
| - | - | - | - | - | - | Male | - | Female | Q-2001N0 | RG-316 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | MMCX Plug, Right Angle | N-Type Jack | Shielded | - | 48.0 (1.2m) 4.0 | - | ||
![]() Q-0A056000H036i Amphenol | 234 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0A0560 | RG-142 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Plug | Shielded | - | 36.00 (914.40mm) | - | ||
![]() Q-0I02H0001072i Amphenol | 165 |
| - | - | - | - | - | - | Male | - | Male | Q-0I02H0 | RG-178 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 150 V | - | - | - | 0.5 % | 50 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | Copper | - | 250 mW | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Plug | Shielded | 650 µm | 72.0 (1.8m) 6.0 | - | ||
![]() Q-1Z03J0001072i Amphenol | 2163 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1Z03J0 | RG-178 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Jack | N-Type Jack | Shielded | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-1W03U0008084i Amphenol | 165 |
| - | - | - | - | - | - | Female | - | Female | Q-1W03U0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Jack | Shielded | - | 84.0 (2.1m) 7.0 | - | ||
![]() Q-1U0710003003M Amphenol | 165 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U0710 | RG-174 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | RP-SMA Jack | N-Type Jack | Shielded | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-1S03U00080.5M Amphenol | 2671 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1S03U0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | Female | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Jack, Right Angle | Shielded | - | 19.69 (500.00mm) | - | ||
![]() Q-0301Q0003018i Amphenol | 234 |
| - | - | - | - | - | - | Female | - | Male | Q-0301Q0 | RG-174 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | BNC Jack | MMCX Plug | Shielded | - | 18.00 (457.20mm) | - | ||
![]() Q-020020001108i Amphenol | 165 |
| - | - | - | - | - | - | Female | - | Female | Q-020020 | RG-178 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | BNC Jack | BNC Jack | Shielded | - | 108.0 (2.7m) 9.0 | - | ||
![]() Q-1W04I0008018i Amphenol | 261 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1W04I0 | RG-58 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | Shielded | - | 18.00 (457.20mm) | - | ||
![]() Q-2203O000R024i Amphenol | 2914 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Male | Bulkhead - Front Side Nut | Female | Q-2203O0 | RG-316 DB | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Jack | N-Type Jack | Shielded | - | 24.00 (609.60mm) | - | ||
![]() Q-1X03X0008002M Amphenol | 2418 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1X03X0 | RG-58 | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | SMB Plug | N-Type Jack | Shielded | - | 78.7 (2.0m) 6.6 | - | ||
![]() Q-2201R000R084i Amphenol | 2440 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-2201R0 | RG-316 DB | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | Shielded | - | 84.0 (2.1m) 7.0 | - | ||
![]() Q-2604R000M.75M Amphenol | 2513 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-2604R0 | LMR 240 | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | Shielded | - | 29.53 (750.00mm) | - |