- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Data Converters | Frequency-Max | Mfr | Number of I/Os | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Failure Rate | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | 1st Connector | 2nd Connector | EEPROM Size | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0H016000S012i Amphenol | 2767 |
| - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | Male | - | Male | Q-0H0160 | RG-179 | - | - | - | 4 GHz | Stackpole Electronics Inc | - | 75 Ohms | Bulk | - | Active | - | -55°C ~ 155°C | RMEF | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 2 kOhms | - | Thick Film | Copper | - | 1W | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Plug, Right Angle | - | Automotive AEC-Q200 | 0.026 (0.65mm) | 12.00 (304.80mm) | - | - | AEC-Q200 | ||
![]() Q-0J01I0003006i Amphenol | 2513 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0J01I0 | RG-174 | - | - | - | 4 GHz | PEI-Genesis | - | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | MMCX Jack | - | Shielded | - | 6.000 (152.40mm) | - | - | - | ||
![]() Q-0J03I0003108i Amphenol | 225 |
| - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | Male | - | Female | FRCIR | RG-174 | Silver | - | - | 4 GHz | ITT Cannon, LLC | - | 50 Ohms | Bulk | Metal | Active | 500VAC, 700VDC | -40°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 37 | - | Olive Drab | - | - | Bayonet Lock | 13A | N (Normal) | - | - | BNC to SMB | - | - | Olive Drab Cadmium | 28-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMB Jack, Right Angle | - | Cable Clamp, Flame Retardant | - | 108.0 (2.7m) 9.0 | - | - | - | ||
![]() Q-0701V000R084i Amphenol | 2335 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-0701V0 | RG-316 DB | - | - | - | 2 GHz | Panduit Corp | - | 50 Ohms | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | ||
![]() Q-1T03H0005.75M Amphenol | 225 |
| - | - | 01005 (0402 Metric) | - | - | 1005 | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Male | Bulkhead - Front Side Nut | Female | Q-1T03H0 | RG-316 | - | - | - | 4 GHz | Kamaya Inc. | - | 50 Ohms | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 2.21 kOhms | - | Thick Film | Copper | - | 0.03W, 1/32W | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Jack, Right Angle | N-Type Jack | - | - | 0.006 (0.15mm) | 29.53 (750.00mm) | - | - | - | ||
![]() Q-0I04D0001009i Amphenol | 225 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0I04D0 | RG-178 | - | - | - | 4 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | TNC Jack | - | Shielded | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-200200003036i Amphenol | 225 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | Q-200200 | RG-174 | - | - | - | 11 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | Shielded | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-0D02I0005060i Amphenol | 225 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Male | - | Male | Q-0D02I0 | RG-316 | - | - | - | 4 GHz | Suntsu Electronics, Inc. | - | 50 Ohms | Bulk | - | Active | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | Copper | - | - | - | - | - | - | - | BNC to N-Type | 27.12 MHz | ±25ppm | - | - | 80 Ohms | - | - | 12pF | - | - | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | BNC Plug, Right Angle | N-Type Plug | - | Shielded | 0.026 (0.65mm) | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() Q-1U01N0005048i Amphenol | 2834 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U01N0 | RG-316 | - | - | - | 6 GHz | Suntsu Electronics, Inc. | - | 50 Ohms | Bulk | - | Active | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | Copper | - | - | - | - | - | - | - | MMCX to N-Type | 25 MHz | ±50ppm | - | - | 120 Ohms | - | - | 13pF | - | - | Fundamental | - | - | - | ±50ppm | - | - | - | - | - | - | MMCX Plug, Right Angle | N-Type Jack | - | Shielded | 0.020 (0.50mm) | 48.0 (1.2m) 4.0 | - | - | - | ||
![]() Q-2C03S0003024i Amphenol | 257 |
| - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Thermoplastic | Thermoplastic | - | - | - | Female | - | Male | Q-2C03S0 | RG-174 | Gold | Copper Alloy | - | 4 GHz | Conxall/Switchcraft | - | 50 Ohms | Bulk | Plastic | Active | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 12 | - | Black | - | - | Bayonet Lock | Varies by Wire Gauge | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 ~ 0.270 (6.10mm ~ 6.86mm) | SMB Plug, Right Angle | N-Type Plug, Right Angle | - | Backshell, UV Resistant | - | 24.00 (609.60mm) | - | UL94 HB | - | ||
![]() Q-0G00G001A072i Amphenol | 257 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-0G00G0 | RG-59 | - | - | - | 4 GHz | PEI-Genesis | - | 75 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | BNC Plug, Right Angle | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-27067000M001M Amphenol | 225 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Female | - | Female | Q-270670 | LMR 240 | - | - | - | 6 GHz | Suntsu Electronics, Inc. | - | 50 Ohms | Bulk | - | Active | - | -20°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | Black | - | - | - | - | - | - | - | RP-SMA to N-Type | 48 MHz | ±30ppm | - | - | 60 Ohms | - | - | 8pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | RP-SMA Plug | N-Type Jack | - | Shielded | 0.020 (0.50mm) | 39.4 (1.0m) 3.3 | - | - | - | ||
![]() Q-2102M000R036i Amphenol | 2512 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-2102M0 | RG-316 DB | - | - | - | 11 GHz | PEI-Genesis | - | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | N-Type to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug | - | Shielded | - | 36.00 (914.40mm) | - | - | - | ||
![]() Q-030340005084i Amphenol | 225 |
| - | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | - | - | - | - | - | Female | - | Male | MB90428 | RG-316 | - | - | A/D 8x8/10b | 4 GHz | Infineon Technologies | 58 | 50 Ohms | Tray | - | Discontinued at Digi-Key | - | -40°C ~ 105°C (TA) | F²MC-16LX MB90425G (A) | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | External | - | 16MHz | 6K x 8 | - | - | 4.5V ~ 5.5V | F²MC-16LX | - | LCD, LVD, POR, PWM, WDT | Mask ROM | 16-Bit | 128KB (128K x 8) | CANbus, UART/USART | - | BNC Jack | SMA Plug, Right Angle | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | ||
![]() Q-2C0340003012i Amphenol | 225 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | Q-2C0340 | RG-174 | - | - | - | 11 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Plug, Right Angle | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-0L01W0008018i Amphenol | 257 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-0L01W0 | RG-58 | - | - | - | 4 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | Shielded | - | 18.00 (457.20mm) | - | - | - | ||
![]() Q-2I05E0003024i Amphenol | 257 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Female | Q-2I05E0 | RG-174 | - | - | - | 3 GHz | Glenair | - | 50 Ohms | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | Fakra Jack | - | Shielded | - | 24.00 (609.60mm) | - | - | - | ||
![]() Q-080550008036i Amphenol | 225 |
| - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | TVP00RW | RG-58 | Gold | Copper Alloy | - | 4 GHz | Amphenol Aerospace Operations | - | 50 Ohms | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 39 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | B | Shielded | Environment Resistant | BNC to TNC | - | - | Olive Drab Cadmium | 21-39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Plug | - | - | - | 36.00 (914.40mm) | 50.0µin (1.27µm) | - | - | ||
![]() Q-0D01U0003018i Amphenol | 266 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0D01U0 | RG-174 | - | - | - | 4 GHz | KEMET | - | 50 Ohms | Box | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | N-Type Jack | - | Shielded | - | 18.00 (457.20mm) | - | - | - | ||
![]() Q-1T0420005.25M Amphenol | 225 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T0420 | RG-316 | - | - | - | 11 GHz | KEMET | - | 50 Ohms | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | SMP to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMP Plug, Right Angle | N-Type Jack | - | Shielded | - | 9.843 (250.00mm) | - | - | - |