- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | For Use With | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Resistance | Color | Power Rating | Ingress Protection | Terminal Pitch | Style | Resistor Type | Accessory Type | 1st Connector | 2nd Connector | Plug Type | Resistance Tolerance | Features | Kit Contents | Product Length | Product Width | Length | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-0701L000R0.5M Amphenol | 2046 |
| - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-0701L0 | RG-316 DB | - | 2 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 350V | - | - | ± 400ppm/°C | 4.7ohm | Copper | 5W | - | - | BNC to MMCX | Flame Proof | - | BNC Jack | MMCX Jack | - | ± 5% | Shielded | - | 12.5mm | 9mm | 19.69 (500.00mm) | - | ||
![]() Q-1T01F0005108i Amphenol | 255 |
| - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T01F0 | RG-316 | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | AEC-Q200 | 350V | - | - | ± 25ppm/°C | 10kohm | Copper | 1W | - | - | MCX to N-Type | - | - | MCX Plug | N-Type Jack | - | ± 0.1% | Shielded | - | - | - | 108.0 (2.7m) 9.0 | - | ||
![]() Q-0J05H0005012i Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-0J05H0 | RG-316 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 350V | - | - | ± 50ppm/°C | 10kohm | Copper | 20W | - | - | BNC to HD-BNC | High Power | - | BNC Plug | HD-BNC Plug | - | ± 1% | Shielded | - | 10.16mm | 4.6mm | 12.00 (304.80mm) | - | ||
![]() Q-22053000R003M Amphenol | 508 |
| - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-220530 | RG-316 DB | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | ± 200ppm/°C | 2.2ohm | Copper | 2W | - | - | N-Type to TNC | High Surge | - | N-Type Jack | TNC Plug | - | ± 5% | Shielded | - | 9mm | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-0J01F00050.5M Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-0J01F0 | RG-316 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 265V | - | - | ± 50ppm/°C | 0.25ohm | Copper | 15W | - | - | BNC to MCX | High Power | - | BNC Plug | MCX Plug | - | ± 5% | Shielded | - | 21mm | 21mm | 19.69 (500.00mm) | 11mm | ||
![]() Q-0M02G000H009i Amphenol | 222 |
| - | - | - | - | Male | - | Male | Q-0M02G0 | RG-142 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 100V | - | - | ± 25ppm/°C | 1.82kohm | Copper | 100mW | - | - | BNC to N-Type | Precision | - | BNC Plug | N-Type Plug, Right Angle | - | ± 0.1% | Shielded | - | 2.01mm | 1.25mm | 9.000 (228.60mm) | - | ||
![]() Q-2I01Q0005060i Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-2I01Q0 | RG-316 | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | AEC-Q200 | 200V | - | - | ± 100ppm/°C | 0.005ohm | Copper | 500mW | - | - | MMCX to N-Type | General Purpose | - | MMCX Plug | N-Type Plug | - | ± 5% | Shielded | - | 3.2mm | 1.6mm | 60.0 (1.5m) 5.0 | - | ||
![]() Q-2102X000R006i Amphenol | 255 |
| - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2102X0 | RG-316 DB | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 500V | - | - | ± 100ppm/°C | 680ohm | Copper | 1W | - | - | SMA to N-Type | High Temperature | - | SMA Jack | N-Type Jack | - | ± 1% | Shielded | - | 6.5mm | 3.2mm | 6.000 (152.40mm) | - | ||
![]() Q-0500T000S072i Amphenol | 2288 |
| - | - | - | - | Female | - | Male | Q-0500T0 | RG-179 | - | 4 GHz | Amphenol Custom Cable | 75 Ohms | Bag | Active | - | 3kV | - | - | ± 100ppm/°C | 3.3Mohm | Copper | 1W | - | - | BNC to HD-BNC | Sulfur Resistant | - | BNC Jack | HD-BNC Plug, Right Angle | - | ± 1% | Shielded | - | 6.5mm | 3.2mm | 72.0 (1.8m) 6.0 | - | ||
![]() Q-2F01E0008.75M Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-2F01E0 | RG-58 | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | AEC-Q200 | 50V | - | - | ± 200ppm/°C | 330ohm | Black | 250mW | - | 0.8mm | MCX to N-Type | Array | - | MCX Plug | N-Type Plug, Right Angle | - | ± 5% | Shielded | - | 3.2mm | 1.6mm | 29.53 (750.00mm) | 0.5mm | ||
![]() Q-1Z01P0001018i Amphenol | 222 |
| - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1Z01P0 | RG-178 | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | AEC-Q200 | 50V | - | - | ± 25ppm/°C | 24kohm | Copper | 63mW | - | - | MMCX to N-Type | Precision | - | MMCX Plug | N-Type Jack | - | ± 0.1% | Shielded | - | 1.6mm | 0.85mm | 18.00 (457.20mm) | - | ||
![]() Q-1U03L0003060i Amphenol | 2212 |
| - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1U03L0 | RG-174 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 250V | - | - | ± 50ppm/°C | 820ohm | Black | 500mW | - | - | SMB to N-Type | High Reliability | - | SMB Jack | N-Type Jack | - | ± 1% | Shielded | - | 6.2mm | - | 60.0 (1.5m) 5.0 | - | ||
![]() Q-2D03O000R002M Amphenol | 2053 |
| - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | Q-2D03O0 | RG-316 DB | Soldering Guns | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | - | SMB to N-Type | - | - | SMB Jack | N-Type Plug, Right Angle | - | - | Shielded | - | - | - | 78.7 (2.0m) 6.6 | - | ||
![]() Q-290290013003M Amphenol | 2523 |
| - | - | - | - | Female | - | Female | Q-290290 | LMR 400 | Weller WTHA Hot Air Station | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | - | N-Type to N-Type | - | Hot Air Nozzle Adapter | N-Type Jack | N-Type Jack | - | - | Shielded | - | - | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-1U0200003048i Amphenol | 255 |
| - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1U0200 | RG-174 | WELLER WT1 Soldering Station | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | 95W | - | - | N-Type to N-Type | - | - | N-Type Jack | N-Type Jack | EU, UK | - | Shielded | - | - | - | 48.0 (1.2m) 4.0 | - | ||
![]() Q-0D0340005009i Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-0D0340 | RG-316 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | - | BNC to SMA | - | - | BNC Plug, Right Angle | SMA Plug, Right Angle | - | - | Shielded | - | - | - | 9.000 (228.60mm) | - | ||
![]() Q-0N058001A072i Amphenol | 255 |
| - | - | - | - | Male | - | Male | Q-0N0580 | RG-59 | - | 1 GHz | Amphenol Custom Cable | 75 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | - | BNC to TNC | - | - | BNC Plug | TNC Plug | UK | - | Shielded | - | - | - | 72.0 (1.8m) 6.0 | - | ||
![]() Q-010020001.75M Amphenol | 255 |
| - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-010020 | RG-178 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | 100W | - | - | BNC to BNC | - | - | BNC Jack | BNC Jack | EU, UK | - | Shielded | - | - | - | 29.53 (750.00mm) | - | ||
![]() Q-2I05E0003003M Amphenol | 255 |
| - | - | - | - | Male | - | Female | Q-2I05E0 | RG-174 | - | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | - | N-Type to Fakra | - | - | N-Type Plug | Fakra Jack | - | - | Shielded | - | - | - | 118.1 (3.0m) 9.8 | - | ||
![]() Q-0I01B0001003M Amphenol | 2241 |
| - | - | - | - | Male | - | Male | Q-0I01B0 | RG-178 | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | - | BNC to MCX | - | - | BNC Plug | MCX Plug | - | - | Shielded | Bulkhead Housing, Cable Gland, Female Insert, Male Insert, Plug Housing | - | - | 118.1 (3.0m) 9.8 | - |