- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Category | Contact Materials | For Use With | Frequency-Max | Insert Arrangement | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Overall Impedance | Package | Product Status | Supplier Package | Termination Method | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Ingress Protection | Style | Resistor Type | Pin Count | Contact Gender | Housing Color | Interface | Program Memory Size | Data Bus Width | 1st Connector | 2nd Connector | Reverse Voltage | Number of LEDs | Cable Diameter | Resistance Tolerance | Dominant Wavelength | Features | Strain Relief | Product Length | Product Width | Device Core | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-26039000M084i Amphenol | 2232 |
| - | Gold Flash | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-260390 | - | - | LMR 240 | - | - | Beryllium Copper | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | Through Hole | - | 50 Ohms | Bag | Active | DIP | - | - | -40 to 85 °C | - | - | - | - | Black | - | - | - | - | - | SMA to N-Type | - | 18 | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | - | - | Shielded | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1T00P0003018i Amphenol | 194 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1T00P0 | - | - | RG-174 | - | - | - | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | 25.0000 ppm/°C | - | 100 Ohm | Black | - | - | 0.25 W | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | HD-BNC Jack | N-Type Jack | - | - | - | 0.1 | - | Shielded | - | 17.45 | - | - | 18.00 (457.20mm) | ||
![]() Q-1X03600080.5M Amphenol | 2899 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1X0360 | - | - | RG-58 | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | 50.0000 ppm/°C | - | 324 kOhm | Black | - | - | 0.125 W | - | - | SMA to N-Type | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | 0.1 | - | Shielded | - | 7.62 | - | - | 19.69 (500.00mm) | ||
![]() Q-0J04T0003108i Amphenol | 194 |
| - | - | - | - | - | - | Male | - | Male | Q-0J04T0 | - | - | RG-174 | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | 50.0000 ppm/°C | - | 16.4 kOhm | Black | - | - | 0.5 W | - | - | BNC to TNC | Industrial | - | - | - | - | - | - | BNC Plug | TNC Plug, Right Angle | - | - | - | 0.1 | - | Shielded | - | 6.1 | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-1V01V000R.75M Amphenol | 2209 |
| - | - | - | - | - | - | Female | - | Female | Q-1V01V0 | - | - | RG-316 DB | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | 25 ppm/°C | - | 750 Ohm | Copper | - | - | 0.1 W | - | - | N-Type to N-Type | High Reliability | - | - | - | - | - | - | N-Type Jack | N-Type Jack | - | - | - | 1 | - | Shielded | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-1U04G0003018i Amphenol | 194 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1U04G0 | - | - | RG-174 | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | 200 V | - | - | 50.0000 ppm/°C | - | 6.34 | Black | - | - | 0.125 W | - | - | N-Type to TNC | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | 1 | - | Shielded | - | 7.62 mm | - | - | 18.00 (457.20mm) | ||
![]() Q-07022000R048i Amphenol | 2039 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-070220 | - | - | RG-316 DB | - | - | - | - | 2 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | - | 125 mW | - | - | BNC to N-Type | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | - | - | 1 | - | Shielded | - | - | - | - | 48.0 (1.2m) 4.0 | ||
![]() Q-1T03400031.5M Amphenol | 261 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T0340 | - | - | RG-174 | - | - | - | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | 50.0000 ppm/°C | - | 422 kOhm | Black | - | - | 0.5 W | - | - | SMA to N-Type | Industrial | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Jack | - | - | - | 1 | - | Shielded | - | 6.1 | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-2C05A0005012i Amphenol | 261 |
| - | Gold | - | - | - | - | Male | - | Male | Q-2C05A0 | - | Straight | RG-316 | - | - | - | - | 3 GHz | 20-16 | - | - | - | - | - | Amphenol Custom Cable | Cable Mount | - | 50 Ohms | Bag | Active | - | Solder | - | -55 to 125 °C | - | - | - | - | Copper | Plug | - | - | - | - | N-Type to Fakra | - | - | PIN | - | - | - | - | N-Type Plug, Right Angle | Fakra Plug | - | - | - | - | - | Shielded | Yes | 51.81 mm | - | - | 12.00 (304.80mm) | ||
![]() Q-2I01Q0005018i Amphenol | 194 |
| - | - | - | - | - | - | Male | - | Male | Q-2I01Q0 | - | - | RG-316 | - | - | - | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | 0.1 uF | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | MMCX Plug | N-Type Plug | - | - | - | - | - | Shielded | - | 3.2 mm | 3.2 x 2.5 x 0.94 | - | 18.00 (457.20mm) | ||
![]() Q-0D05G0003084i Amphenol | 2171 |
| - | - | - | - | - | - | Male | - | Male | Q-0D05G0 | - | - | RG-174 | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | BNC to HD-BNC | - | - | - | - | CAN/I2C/SCI/SPI | 768 KB | 32 Bit | BNC Plug, Right Angle | HD-BNC Plug, Right Angle | - | - | - | - | - | Shielded | - | - | - | e200 | 84.0 (2.1m) 7.0 | ||
![]() Q-1U04G0005048i Amphenol | 2974 |
| - | Gold | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | Q-1U04G0 | LCP (Liquid Crystal Polymer) | Straight | RG-316 | - | - | Phosphor Bronze | - | 11 GHz | - | - | - | - | - | - | Amphenol Custom Cable | Surface Mount | - | 50 Ohms | Bag | Active | - | Solder | - | -65 to 105 °C | - | - | - | - | Copper | Header | - | - | 1.2700 mm | - | N-Type to TNC | - | - | - | Black | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | - | Shielded | - | - | - | - | 48.0 (1.2m) 4.0 | ||
![]() Q-0I02U0001009i Amphenol | 261 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0I02U0 | - | - | RG-178 | - | Standard LED | - | - | 4 GHz | - | 29 mcd | GaAsP | 3x3x4.25 mm | Circular | 30 mA | Amphenol Custom Cable | Through Hole | Top Mount | 50 Ohms | Bag | Active | T-1 | - | - | -55 to 100 °C | - | - | Uni-Color | - | Red | - | - | - | - | - | BNC to SMA | - | 2 | - | - | - | - | - | BNC Plug | SMA Jack | 5 V | 1 | - | - | 623 nm | Shielded | - | - | - | - | 9.000 (228.60mm) | ||
![]() Q-1U00Q0003108i Amphenol | 2598 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | Q-1U00Q0 | - | - | RG-174 | - | - | - | - | 6 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | 3.3 pF | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | HD-BNC Jack | N-Type Jack | - | - | - | - | - | Shielded | - | 2.01 mm | 2.01 x 1.25 x 0.94 | - | 108.0 (2.7m) 9.0 | ||
![]() Q-040110003108i Amphenol | 261 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-040110 | - | - | RG-174 | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | -65 to 150 °C | - | - | - | - | Black/White | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | BNC Jack | MCX Jack | - | - | 0.81 mm | - | - | Shielded | - | - | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-090090008024i Amphenol | 261 |
| - | - | - | - | - | - | Female | - | Female | Q-090090 | - | - | RG-58 | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | BNC Jack | BNC Jack | - | - | - | - | - | Shielded | - | - | 3.2 x 2.5 x 0.94 | - | 24.00 (609.60mm) | ||
![]() Q-0500O000S003i Amphenol | 194 |
| - | - | Cross-Linked Polyvinylidene Fluoride | - | - | - | Female | - | Male | Q-0500O0 | - | - | RG-179 | - | - | - | Cables | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 75 Ohms | Bag | Active | - | - | - | -55 to 175 °C | - | - | Solder Sleeve | - | Transparent Blue | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | BNC Jack | BNC Plug | - | - | - | - | - | Shielded | - | - | - | - | 3.000 (76.20mm) | ||
![]() Q-1W05F0008036i Amphenol | 194 |
| - | - | - | - | - | - | Female | - | Female | Q-1W05F0 | - | - | RG-58 | - | - | - | - | 3 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | 50 V | - | - | 10.0000 ppm/°C | - | 29.4 kOhm | Black | - | - | 0.0625 W | - | - | N-Type to Fakra | High Precision/High Stability | - | - | - | - | - | - | N-Type Jack | Fakra Jack | - | - | - | 0.1 | - | Shielded | - | 1.55 mm | 0.8 mm | - | 36.00 (914.40mm) | ||
![]() Q-2F03X0008001M Amphenol | 194 |
| - | - | - | - | - | - | Female | - | Male | Q-2F03X0 | - | - | RG-58 | 2% | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | 220 pF | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | SMB Plug | N-Type Plug, Right Angle | - | - | - | - | - | Shielded | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | 39.4 (1.0m) 3.3 | ||
![]() Q-0J01N00052.5M Amphenol | 202 |
| - | - | - | - | - | - | Male | - | Male | Q-0J01N0 | - | - | RG-316 | - | - | - | - | 4 GHz | - | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | BNC to MMCX | - | - | - | - | CAN/SCI/SPI | - | 16 Bit | BNC Plug | MMCX Plug, Right Angle | - | - | - | - | - | Shielded | - | - | - | HCS12X | 9.843 (250.00mm) |