- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Impedance | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Voltage - Isolation | Failure Rate | Current - Supply (Disable) (Max) | Number of Channels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Spread Spectrum Bandwidth | Cable Opening | Current - Output High, Low | 1st Connector | 2nd Connector | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Absolute Pull Range (APR) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Current - Peak Output | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2101K000R.75M Amphenol | 2221 |
| - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-2101K0 | - | RG-316 DB | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Jack | N-Type Jack | - | - | - | - | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | - | ||
![]() Q-0803X0008009I Amphenol | 235 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0803X0 | - | RG-58 | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMB Plug | - | - | - | - | - | - | - | Shielded | - | 9.000 (228.60mm) | - | - | - | ||
![]() Q-2N04W0008024I Amphenol | 244 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2N04W0 | - | RG-58 | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug | TNC Plug, Right Angle | - | - | - | - | - | - | - | Shielded | - | 24.00 (609.60mm) | - | - | - | ||
![]() Q-2I0420003.75M Amphenol | 2068 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2I0420 | - | RG-174 | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | SMP to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMP Plug, Right Angle | N-Type Plug | - | - | - | - | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | - | ||
![]() Q-0D05A0003001M Amphenol | 244 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-0D05A0 | - | RG-174 | - | - | 3 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | Fakra Plug | - | - | - | - | - | - | - | Shielded | - | 39.4 (1.0m) 3.3 | - | - | - | ||
![]() Q-2F04W0008060I Amphenol | 238 |
| - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2F04W0 | - | RG-58 | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | - | - | - | - | - | - | - | Shielded | - | 60.0 (1.5m) 5.0 | - | - | - | ||
![]() Q-2C04E0005072I Amphenol | 235 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-2C04E0 | - | RG-316 | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Plug, Right Angle | TNC Jack | - | - | - | - | - | - | - | Shielded | - | 72.0 (1.8m) 6.0 | - | - | - | ||
![]() Q-1T0680005003M Amphenol | 2174 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1T0680 | - | RG-316 | - | - | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | RP-SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Plug | N-Type Jack | - | - | - | - | - | - | - | Shielded | - | 118.1 (3.0m) 9.8 | - | - | - | ||
![]() Q-2C00P0003012I Amphenol | 244 |
| - | - | - | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2C00P0 | - | RG-174 | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Jack | N-Type Plug, Right Angle | - | - | - | - | - | - | - | Shielded | - | 12.00 (304.80mm) | - | - | - | ||
![]() Q-07021000R006I Amphenol | 2687 |
| - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-070210 | - | RG-316 DB | - | - | 2 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | BNC to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | N-Type Jack | - | - | - | - | - | - | - | Shielded | - | 6.000 (152.40mm) | - | - | - | ||
![]() Q-0301A00031.5M Amphenol | 216 |
| - | - | - | - | - | - | - | - | - | - | - | Female | - | Male | - | Q-0301A0 | - | RG-174 | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | MCX Plug, Right Angle | - | - | - | - | - | - | - | Shielded | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() LMR-400-W-NF-SMRP(QTY:6M) Amphenol | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | D38999/20TE | 50 Ohms | LMR 400 | Gold | Copper Alloy | 8 GHz | Amphenol Aerospace Operations | 50 Ohms | Bulk | Metal | Active | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 8 | - | - | Aviation, Marine, Military | - | Threaded | - | - | - | B | Shielded | Environment Resistant | RP-SMA to N-Type | - | - | - | Durmalon™ | 17-8 | - | - | - | - | - | - | - | E | - | - | - | - | RP-SMA Plug | N-Type Jack | - | - | - | - | - | - | - | - | - | 236.2 (6.0m) 19.7 | 50.0µin (1.27µm) | - | - | ||
![]() Q-0100100010.5M Amphenol | 167 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | SG-8101 | - | RG-178 | - | - | 4 GHz | EPSON | 50 Ohms | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | Copper | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | BNC to BNC | 32.6556 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | BNC Jack | BNC Jack | - | - | - | - | - | - | - | Shielded | 0.051 (1.30mm) | 19.69 (500.00mm) | - | - | - | ||
![]() Q-0M03F000H024I Amphenol | 287 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | Male | - | Male | - | Q-0M03F0 | - | RG-142 | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | - | 3 kOhms | - | Wirewound | Copper | - | 13W | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | BNC Plug | SMA Plug | - | - | - | - | - | - | - | Moisture Resistant | -- | 24.00 (609.60mm) | - | - | - | ||
![]() Q-2001F0003003M Amphenol | 287 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | Male | - | Female | - | Q-2001F0 | - | RG-174 | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | 2 | - | ±50ppm/°C | - | - | 7 Ohms | - | Wirewound | Black | - | 13W | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | MCX Plug | N-Type Jack | - | - | - | - | - | - | - | Moisture Resistant | -- | 118.1 (3.0m) 9.8 | - | - | - | ||
![]() Q-0500H000S002M Amphenol | 170 |
| - | - | Axial | - | - | Axial | - | - | - | - | - | Female | - | Male | - | Q-0500H0 | - | RG-179 | - | - | 4 GHz | Amphenol Custom Cable | 75 Ohms | Bag | - | Active | - | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.140 Dia x 0.550 L (3.56mm x 13.97mm) | ±5% | Active | 2 | - | ±300ppm/°C | - | - | 8 Ohms | - | Wirewound | Copper | - | 2W | - | - | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | BNC Jack | BNC Plug, Right Angle | - | - | - | - | - | - | - | -- | -- | 78.7 (2.0m) 6.6 | - | - | - | ||
![]() Q-0101P0001024I Amphenol | 170 |
| - | - | Axial | - | - | Axial | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0101P0 | - | RG-178 | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -65°C ~ 350°C | Bulk | CW | 0.188 Dia x 0.562 L (4.78mm x 14.27mm) | ±5% | Active | 2 | - | -- | - | - | 180 mOhms | - | Wirewound | Copper | - | 3.75W | - | - | - | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | BNC Jack | MMCX Plug | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | 24.00 (609.60mm) | - | - | - | ||
![]() Q-0D0110003084I Amphenol | 237 |
| - | - | Axial | - | - | Axial | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0D0110 | - | RG-174 | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 2.94 MOhms | - | Metal Film | Black | - | 0.5W, 1/2W | - | - | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | BNC Plug, Right Angle | MCX Jack | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | 84.0 (2.1m) 7.0 | - | - | - | ||
![]() Q-2M03T000R084I Amphenol | 2929 |
| - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-Flatpack | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Male | UR | Q-2M03T0 | - | RG-316 DB | - | - | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -40°C ~ 110°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | Copper | - | - | - | - | Optical Coupling | -- | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | 3750Vrms | - | - | 1 | - | 1.27V | - | - | -- | SMB Plug, Right Angle | N-Type Plug | -- | 50mA | - | -- | -- | -- | -- | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | ||
![]() Q-1S02R0008024I Amphenol | 2981 |
| - | - | Axial | - | - | Axial | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1S02R0 | - | RG-58 | - | - | 6 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 2 MOhms | - | Metal Film | Black | - | 1.75W | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | SMA Jack, Right Angle | N-Type Jack, Right Angle | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | 24.00 (609.60mm) | - | - | - |