- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Angle | Approvals | Base Product Number | Cable Style | Cable Types | Contact Materials | Enclosure | Frequency-Max | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Voltage | Mfr | Minimum Cable Diameter (mm) | Mounting | Overall Impedance | Package | Product Status | Operating Temperature | Series | Termination | Type | Composition | Color | Ingress Protection | Style | Current Rating | Accessory Type | Coil Voltage | Coil Type | RPM | 1st Connector | 2nd Connector | Connection Type | Features | NEMA Frame Size | Operating Voltage | Contacts | Phase | Industry Standards | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2F03X0008.75M Amphenol | 235 |
| - | - | - | - | - | - | - | Female | - | Male | - | - | Q-2F03X0 | - | RG-58 | - | - | 4 GHz | - | Mersen, formerly Ferraz Shawmut | A2Y1-1 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | SMB to N-Type | - | - | - | - | - | SMB Plug | N-Type Plug, Right Angle | - | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-0J01A0005036i Amphenol | 267 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-0J01A0 | - | RG-316 | - | - | 4 GHz | - | Stearns | 596641423 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | BNC to MCX | - | Coils | - | - | - | BNC Plug | MCX Plug, Right Angle | - | Shielded | - | - | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-1U01N0005.25M Amphenol | 2127 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | - | Q-1U01N0 | - | RG-316 | - | - | 6 GHz | - | Miscellaneous | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | MMCX to N-Type | - | - | - | - | - | MMCX Plug, Right Angle | N-Type Jack | - | Shielded | - | - | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-1S0690008.25M Amphenol | 2146 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | CE, CSA, UL | Q-1S0690 | - | RG-58 | - | - | 6 GHz | - | Cutler Hammer, Div of Eaton Co | PDG34G0600D2YK | - | - | Amphenol Custom Cable | - | Panel | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | RP-SMA to N-Type | 600 A | - | - | - | - | RP-SMA Plug | N-Type Jack, Right Angle | - | Shielded | - | - | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-1U01J0003012i Amphenol | 2402 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | - | Q-1U01J0 | - | RG-174 | Silver Alloy | Plastic | 6 GHz | - | Cutler Hammer, Div of Eaton Co | D2PR23A1 | - | - | Amphenol Custom Cable | - | Plug In | 50 Ohms | Bag | Active | - | - | .250 in. Flat Blade | - | - | Black | - | MMCX to N-Type | - | - | - | - | - | MMCX Jack | N-Type Jack | - | Shielded | - | - | DPDT | - | - | - | 12.00 (304.80mm) | ||
![]() Q-0A00B000H001M Amphenol | 244 |
| - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | - | Q-0A00B0 | - | RG-142 | - | - | 4 GHz | - | Miscellaneous | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | BNC to BNC | - | - | - | - | - | BNC Jack | BNC Jack | - | Shielded | - | - | - | - | - | - | 39.4 (1.0m) 3.3 | ||
![]() Q-1U05A0005060i Amphenol | 2503 |
| - | Back Mount | 6 | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | CSA, UL | Q-1U05A0 | - | RG-316 | - | - | 3 GHz | - | Turck | U2-06818 | - | 250 VAC, 250 VDC | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | N-Type to Fakra | 4 A | - | - | - | - | N-Type Jack | Fakra Plug | - | Shielded | - | - | - | - | - | IP68 | 0.5 m | ||
![]() Q-1T00Q0003001M Amphenol | 2837 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | - | Q-1T00Q0 | - | RG-174 | - | - | 6 GHz | - | Stearns | 3204401S0HN3 | - | - | Amphenol Custom Cable | - | End Mount | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | HD-BNC to N-Type | - | - | - | - | - | HD-BNC Jack | N-Type Jack | - | Shielded | - | 115 VAC | - | - | - | - | 39.4 (1.0m) 3.3 | ||
![]() Q-0B031000H002M Amphenol | 2610 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | - | Q-0B0310 | - | RG-142 | - | - | 4 GHz | - | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | BNC to SMA | - | - | - | - | - | BNC Jack | SMA Jack | - | Shielded | - | - | - | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-0N058001A084i Amphenol | 244 |
| - | - | - | - | - | - | - | Male | - | Male | - | CSA, IEC, UL | Q-0N0580 | - | RG-59 | - | - | 1 GHz | - | Cutler Hammer, Div of Eaton Co | LGS440033G | - | - | Amphenol Custom Cable | - | - | 75 Ohms | Bag | Active | - | - | - | - | - | Black | - | BNC to TNC | 400 A | - | - | - | - | BNC Plug | TNC Plug | - | Shielded | - | - | - | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1T01U00032.5M Amphenol | 2904 |
| - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-1T01U0 | - | RG-174 | - | - | 11 GHz | - | GE - General Electric | - | - | - | Amphenol Custom Cable | - | Surface | 50 Ohms | Bag | Active | - | - | Screw | - | - | Black | - | Open | - | - | 240 VAC | Magnetic | - | N-Type Jack | N-Type Jack | - | Shielded | 0 | - | - | - | NEMA | - | 98.4 (2.5m) 8.2 | ||
![]() Q-1Z03K0001060i Amphenol | 235 |
| - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | - | Q-1Z03K0 | - | RG-178 | - | - | 4 GHz | - | Pfannenberg | 11667153110 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | SMB to N-Type | - | - | - | - | - | SMB Jack | N-Type Jack | - | Shielded | - | - | - | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-2C03L0005108i Amphenol | 2487 |
| - | Front Mount | 4 | - | - | - | - | Male | - | Male | - | CSA, UL | Q-2C03L0 | - | RG-316 | - | - | 4 GHz | - | Turck | U-00328 | - | 600 VAC, 600 VDC | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | SMB to N-Type | 9 A | - | - | - | - | SMB Jack | N-Type Plug, Right Angle | - | Shielded | - | - | - | - | - | IP67 | 2 m | ||
![]() Q-0I04100010.5M Amphenol | 2248 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-0I0410 | - | RG-178 | - | - | 4 GHz | - | Mersen, formerly Ferraz Shawmu | A2Y450-4 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | BNC to SMP | - | - | - | - | - | BNC Plug | SMP Plug, Right Angle | - | Shielded | - | - | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-2G04X000H0.5M Amphenol | 267 |
| - | - | - | Stainless Steel | - | - | - | Male | - | Male | Straight | CSA, UL | Q-2G04X0 | Round | RG-142 | - | - | 11 GHz | Bushing Grip | Pepperl Fuchs | 291276 | 44.96 mm | - | Amphenol Custom Cable | 35.05 mm | - | 50 Ohms | Bag | Active | - | - | - | - | Metallic | Copper | - | N-Type to TNC | - | - | - | - | - | N-Type Plug, Right Angle | TNC Plug, Right Angle | - | Shielded | - | - | - | - | - | IP66, IP68 | 19.69 (500.00mm) | ||
![]() Q-080490008108i Amphenol | 2608 |
| - | Round | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-080490 | - | RG-58 | - | Open | 4 GHz | - | Marathon Electric | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | General Purpose | Rolled Steel | Black | - | BNC to TNC | - | - | - | - | 3,505 RPM | BNC Jack | TNC Jack, Right Angle | - | Shielded | - | - | - | 3 | - | - | 108.0 (2.7m) 9.0 | ||
![]() Q-0802R0008.75M Amphenol | 2901 |
| - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-0802R0 | - | RG-58 | - | - | 4 GHz | - | Dynapar | 63-AAEF-2400-AB | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Black | - | BNC to SMA | - | - | - | - | - | BNC Jack | SMA Jack, Right Angle | - | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-0901S0008.75M Amphenol | 267 |
| - | - | - | Steel | Free Hanging (In-Line) | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | CSA, NEC/CEC, UL | Q-0901S0 | - | RG-58 | - | - | 4 GHz | - | Crouse-Hinds Industrial Produc | REA23 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | Metallic | Black | - | BNC to N-Type | - | - | - | - | - | BNC Jack | N-Type Jack, Right Angle | Male/Female | Shielded | - | - | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-25025000H0.5M Amphenol | 2883 |
| - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-250250 | - | RG-142 | - | - | 11 GHz | - | Miscellaneous | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | N-Type to N-Type | - | - | - | - | - | N-Type Jack | N-Type Jack | - | Shielded | - | - | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-0F03F000H018i Amphenol | 235 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-0F03F0 | - | RG-142 | - | - | 4 GHz | - | Turck | RF50646 | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | Copper | - | BNC to SMA | - | - | - | - | - | BNC Plug, Right Angle | SMA Plug | - | Shielded | - | - | - | - | - | - | 18.00 (457.20mm) |