- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | 1st Connector Mounting Type | Terminal Material | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Angle | Approvals | Base Product Number | Cable Types | Enclosure | Frequency-Max | Fused | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Overall Impedance | Package | Product Status | RoHS | Wire Size | Operating Temperature | Series | Termination | Composition | Color | Applications | Ingress Protection | Style | Current Rating | Capacitor Type | Voltage | Input Type | Terminal Type | Wire Strip Length | Wire Size (AWG) | 1st Connector | 2nd Connector | Max Frequency | Stud Size | Connection Type | Features | Phase | Insulated | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-21053000R2.5M Amphenol | 2694 |
| - | - | - | Panel Mount | Copper | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | CSA, UL | Q-210530 | RG-316 DB | - | 11 GHz | - | - | Burndy | YAV25TC38FXB | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | 1/0 AWG | - | - | - | - | Pink | - | - | N-Type to TNC | - | - | - | - | Barrel - Long | 1.5625 | 1/0 AWG | N-Type Jack | TNC Plug | - | 3/8 | - | Shielded | - | Non-Insulated | - | 98.4 (2.5m) 8.2 | ||
![]() Q-2G02J000H060i Amphenol | 2195 |
| - | - | - | - | - | - | - | Male | - | Male | - | CE, CSA, UL | Q-2G02J0 | RG-142 | - | 11 GHz | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0125E5MK | Amphenol Custom Cable | Panel | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | N-Type to N-Type | 125 A | - | - | - | - | - | - | N-Type Plug, Right Angle | N-Type Plug | - | - | - | Shielded | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-0305E0005018i Amphenol | 172 |
| - | - | Cast Iron | - | - | - | - | Female | - | Female | - | - | Q-0305E0 | RG-316 | - | 3 GHz | - | - | Grove Gear | NH-HMQ842-10-H1-250-35 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | BNC to Fakra | - | - | - | C-Face Quilled | - | - | - | BNC Jack | Fakra Jack | - | - | - | Shielded | - | - | - | 18.00 (457.20mm) | ||
![]() Q-1T01Q00050.5M Amphenol | 172 |
| - | - | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | - | Q-1T01Q0 | RG-316 | - | 6 GHz | - | - | ABB | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | MMCX to N-Type | - | - | - | - | - | - | - | MMCX Plug | N-Type Jack | - | - | - | Shielded | - | - | - | 19.69 (500.00mm) | ||
![]() Q-62064000K1.5M Amphenol | 2116 |
| - | Floor Mount | - | - | - | - | - | Male | - | Male | - | UL | Q-620640 | Belden 4855R | - | 18 GHz | Yes | - | ABB | C488R100-3FI-U | Amphenol Custom Cable | - | 75 Ohms | Bag | Active | - | - | - | - | Studs | - | Black | Motors;MCCs;Switchboards | - | BNC to HD-BNC | - | Individual | 480 VAC | - | - | - | - | BNC Plug, Right Angle | HD-BNC Plug | - | - | - | Shielded | Three Phase | - | - | 59.1 (1.5m) 4.9 | ||
![]() Q-0403S0003003M Amphenol | 2517 |
| - | Floor Mount | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | UL | Q-0403S0 | RG-174 | - | 4 GHz | No | - | ABB | C488R90-U | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | Studs | - | Black | Motors;MCCs;Switchboards | - | BNC to SMB | - | Individual | 480 VAC | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | Shielded | Three Phase | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-2F0360008009i Amphenol | 172 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-2F0360 | RG-58 | - | 11 GHz | - | - | Wieland | 04.845.9153.0 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | SMA to N-Type | - | - | - | - | - | - | - | SMA Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | Shielded | - | - | - | 9.000 (228.60mm) | ||
![]() Q-0401F0003018i Amphenol | 172 |
| - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | - | Q-0401F0 | RG-174 | FS1 | 4 GHz | - | - | Cutler Hammer, Div of Eaton Co | DC1-124D3NN-A6SCE1 | Amphenol Custom Cable | Panel | 50 Ohms | DC1FS1IP66 | Active | - | - | - | - | - | - | Black | - | - | BNC to MCX | - | - | - | - | - | - | - | BNC Jack | MCX Plug | 500 Hz | - | - | Shielded | - | - | IP66 | 18.00 (457.20mm) | ||
![]() Q-2B02L0013002M Amphenol | 2911 |
| - | - | Cast Iron | - | - | - | - | Male | - | Male | - | - | Q-2B02L0 | LMR 400 | - | 6 GHz | - | - | Grove Gear | NH-HMQ852-100-H1-140-32 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | N-Type to N-Type | - | - | - | C-Face Quilled | - | - | - | N-Type Plug, Right Angle | N-Type Plug | - | - | - | Shielded | - | - | - | 78.7 (2.0m) 6.6 | ||
![]() Q-0300Q0005006i Amphenol | 2019 |
| - | - | - | - | - | - | - | Female | - | Female | - | - | Q-0300Q0 | RG-316 | - | 4 GHz | - | - | Wieland | 04.845.9553.0 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | BNC to HD-BNC | - | - | - | - | - | - | - | BNC Jack | HD-BNC Jack | - | - | - | Shielded | - | - | - | 6.000 (152.40mm) | ||
![]() Q-0K022000R084i Amphenol | 2078 |
| - | - | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | - | Q-0K0220 | RG-316 DB | - | 4 GHz | - | - | Wieland | 04.846.1353.0 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | BNC to N-Type | - | - | - | - | - | - | - | BNC Plug | N-Type Jack | - | - | - | Shielded | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1U03L00052.5M Amphenol | 172 |
| - | - | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | - | Q-1U03L0 | RG-316 | - | 4 GHz | - | - | Simpson Electric | M23520420 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | SMB to N-Type | - | - | - | - | - | - | - | SMB Jack | N-Type Jack | - | - | - | Shielded | - | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-0M02G000H018i Amphenol | 172 |
| - | - | Steel | - | - | - | - | Male | - | Male | Straight | cUL, UL | Q-0M02G0 | RG-142 | - | 4 GHz | - | - | Crouse-Hinds Commercial Produc | 656RT | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | Metallic | Copper | - | - | BNC to N-Type | - | - | - | - | - | - | - | BNC Plug | N-Type Plug, Right Angle | - | - | Compression | Shielded | - | - | - | 18.00 (457.20mm) | ||
![]() Q-0600H000S.25M Amphenol | 2762 |
| - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | cUL, NEC, UL | Q-0600H0 | RG-179 | - | 4 GHz | - | Thermoplastic Elastomer (TPE) | Hubbell | HBLFRBBL | Amphenol Custom Cable | - | 75 Ohms | Bag | Active | ,Receptacles,Bus Bar Mount | - | - | - | - | - | Copper | - | - | BNC to BNC | 400 A | - | 600 VAC | - | - | - | - | BNC Jack | BNC Plug, Right Angle | - | - | Receptacle | Shielded | - | - | - | 9.843 (250.00mm) | ||
![]() Q-1Y02B0013006i Amphenol | 2953 |
| - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | - | Q-1Y02B0 | LMR 400 | - | 6 GHz | - | - | - | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | N-Type to N-Type | - | - | - | - | - | - | - | N-Type Jack | N-Type Plug, Right Angle | - | - | - | Shielded | - | - | - | 6.000 (152.40mm) | ||
![]() Q-2L0760013003M Amphenol | 2410 |
| - | - | Aluminum | - | - | - | - | Female | - | Male | - | - | Q-2L0760 | LMR 400 | - | 6 GHz | - | - | Grove Gear | HMQ518-07-H-56-12 | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Black | - | - | RP-TNC to N-Type | - | - | - | C-Face Quilled | - | - | - | RP-TNC Plug | N-Type Plug | - | - | - | Shielded | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-1U01N0005001M Amphenol | 2334 |
| - | - | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | CE, CSA, UL | Q-1U01N0 | RG-316 | - | 6 GHz | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0150TFAK | Amphenol Custom Cable | Panel | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | MMCX to N-Type | 150 A | - | - | - | - | - | - | MMCX Plug, Right Angle | N-Type Jack | - | - | - | Shielded | - | - | - | 39.4 (1.0m) 3.3 | ||
![]() Q-0703T000R012i Amphenol | 2221 |
| - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | - | Q-0703T0 | RG-316 DB | - | 2 GHz | - | - | Miscellaneous | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | BNC to SMB | - | - | - | - | - | - | - | BNC Jack | SMB Plug, Right Angle | - | - | - | Shielded | - | - | - | 12.00 (304.80mm) | ||
![]() Q-1W01E0008060i Amphenol | 172 |
| - | - | - | - | - | - | - | Male | - | Female | - | UL | Q-1W01E0 | RG-58 | - | 6 GHz | - | Thermoplastic Elastomer (TPE) | Hubbell | HBLMOAO | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | ,Angled Terminal,Offset Straight Style | - | - | - | - | - | Black | - | - | MCX to N-Type | 400 A | - | 600 VAC | - | - | - | - | MCX Plug | N-Type Jack | - | - | Safety Terminal | Shielded | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-2C00V0005060i Amphenol | 268 |
| - | - | - | - | - | - | - | Male | - | Male | - | - | Q-2C00V0 | RG-316 | - | 6 GHz | - | - | Honeywell-Microswitch | - | Amphenol Custom Cable | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | Copper | - | - | HD-BNC to N-Type | - | - | - | - | - | - | - | HD-BNC Plug | N-Type Plug, Right Angle | - | - | - | Shielded | - | - | - | 60.0 (1.5m) 5.0 |