- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Body Material | 1st Connector Mounting Type | Surface Mount Land Size | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Contact Materials | Contact Sizes | ElectricalLife | For Use With/Related Products | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Overall Impedance | Package | Product Status | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Current Rating | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Note | Plating | Polarization | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Accessory Type | Mechanical Life | Accuracy | Cable Opening | Protections | Response Time | Fuse Type | Size | Operating Pressure | Pressure Type | Port Style | Breaking Capacity @ Rated Voltage | Thread Size | Port Size | Includes | 1st Connector | 2nd Connector | Voltage - Load | DC Cold Resistance | Maximum Pressure | Cable Exit | Lock Location | Load Current | Housing Finish | Washable | Actuator Level | Detection Capability | Operating Range | Protective Height | Number of Beams | Beam Pitch | Features | Height Seated (Max) | Length | Height Above Board | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2E03E000D048i Amphenol | 2722 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2E03E0 | LMR 195 | - | - | - | PHYTEC phyCORE-LPC3250 Board | 6 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LCD Display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Plug | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 48.0 (1.2m) 4.0 | - | - | - | - | ||
![]() Q-1W03D0008009i Amphenol | 269 |
| - | - | 8-DIP Module | - | - | - | -- | - | - | - | - | - | - | - | - | Male | - | Female | - | Q-1W03D0 | RG-58 | - | - | - | - | 11 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -40°C ~ 125°C | - | NPC-1220 | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | -- | - | - | - | SMA to N-Type | - | 0 mV ~ 50 mV | - | - | - | PCB | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | - | - | ±0.1% | - | - | - | - | - | 5 PSI (34.47 kPa) | Vented Gauge | Barbless | - | - | Male - 0.12 (3.04mm) Tube | - | SMA Plug | N-Type Jack | - | - | 15 PSI (103.42 kPa) | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | 9.000 (228.60mm) | - | - | - | - | ||
![]() Q-0805D0008.25M Amphenol | 272 |
| - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-0805D0 | RG-58 | -- | - | 2,000 Cycles | - | 3 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | 24VDC | -20°C ~ 70°C | Tube | NDPL | - | - | Active | - | - | - | - | - | - | 6 | - | Black | - | - | - | - | - | 0.100 (2.54mm), Full | - | - | - | - | BNC to Fakra | 25mA | - | - | - | Gold | PC Pin | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | Fakra Jack, Right Angle | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | -- | - | 0.650 (16.50mm) | 0.402 (10.20mm) | - | - | - | ||
![]() Q-2N0180008084i Amphenol | 269 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | -- | - | - | Male | - | Male | - | Q-2N0180 | RG-58 | - | - | - | - | 6 GHz | -- | 3000 Hrs @ 105°C | Amphenol Custom Cable | 50 Ohms | Bag | Active | 400V | - | - | - | - | -40°C ~ 105°C | Bulk | 152 RMH | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | Black | Automotive | - | 10µF | - | - | - | - | - | - | - | MCX to N-Type | - | - | - | - | - | - | - | - | - | -- | - | - | 0.197 (5.00mm) | - | - | Polar | 9 Ohms | 80mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCX Plug, Right Angle | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | 0.866 (22.00mm) | 84.0 (2.1m) 7.0 | - | - | - | AEC-Q200 | ||
![]() Q-0304G00050.5M Amphenol | 201 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | Female | - | Q-0304G0 | RG-316 | - | - | - | - | 4 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -10°C ~ 55°C | - | MS4800 | - | - | Active | -- | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | BNC to TNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arm/Foot | - | - | - | - | - | - | - | - | - | - | BNC Jack | TNC Jack | - | - | - | - | - | - | - | - | - | 40mm | 0.3m ~ 20.0m | 480mm | 16 | 30mm | Blanking | - | 19.69 (500.00mm) | - | - | - | - | ||
![]() Q-0O00O000S0.5M Amphenol | 272 |
| - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Male | - | Male | - | Q-0O00O0 | RG-179 | - | - | - | MIL-DTL-38999 Series III, IV | 4 GHz | -- | - | Amphenol Custom Cable | 75 Ohms | Bag | Active | - | - | - | - | - | - | - | Military, SAE AS85049 | - | - | Active | -- | - | - | - | Cable Clamp | - | - | - | Olive | - | - | - | - | - | - | - | - | -- | -- | BNC to BNC | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | Cadmium Nickel | - | - | - | - | - | - | - | 0.330 ~ 0.630 (8.38mm ~ 16.00mm) | - | - | - | - | - | - | - | - | -- | - | -- | BNC Plug | BNC Plug | - | - | - | 180° | - | - | - | - | - | - | - | - | - | - | Clamp Screws | - | 19.69 (500.00mm) | - | 1.520 (38.61mm) | -- | - | ||
![]() Q-1W01W0008024i Amphenol | 272 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | Female | - | Female | - | Q-1W01W0 | RG-58 | - | 20 | - | - | 11 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 32 | - | Black | - | - | - | Bayonet Lock | Crimp | - | - | Y | Shielded | Environment Resistant | N-Type to N-Type | - | - | Chromate over Cadmium | 18-32 | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | N-Type Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 24.00 (609.60mm) | - | - | -- | - | ||
![]() Q-1U05G0003001M Amphenol | 2158 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-1U05G0 | RG-174 | - | 20 | - | - | 6 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 55 | - | Black | - | - | - | Bayonet Lock | Crimp | - | - | A | Shielded | Environment Resistant | HD-BNC to N-Type | - | - | Electroless Nickel | 23-55 | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | HD-BNC Plug, Right Angle | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 39.4 (1.0m) 3.3 | - | - | -- | - | ||
![]() Q-26026000M048i Amphenol | 2967 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | Panel Mount | - | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-260260 | LMR 240 | - | 16 | - | - | 6 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 16 | - | Black | - | - | - | Bayonet Lock | Crimp | - | - | C | Shielded | Environment Resistant | N-Type to N-Type | - | - | Chromate over Cadmium | 21-16 | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | N-Type Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 48.0 (1.2m) 4.0 | - | - | -- | - | ||
![]() Q-020470001036i Amphenol | 269 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | Female | - | Male | - | Q-020470 | RG-178 | - | 20 | - | - | 4 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 32 | - | Copper | - | - | - | Bayonet Lock | Crimp | - | - | C | Shielded | Environment Resistant | BNC to SMPM | - | - | Chromate over Cadmium | 19-32 | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | BNC Jack | SMPM Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 36.00 (914.40mm) | - | - | -- | - | ||
![]() Q-2A02K000M084i Amphenol | 2720 |
| - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Male | CE, CSA, cURus | Q-2A02K0 | LMR 240 | - | - | - | - | 6 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | 125V | 125V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | MS | 0.125 Dia x 0.280 L (3.18mm x 7.10mm) | - | Obsolete | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | N-Type to N-Type | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slow | Board Mount (Cartridge Style Excluded) | - | - | - | - | 50A AC, 300A DC | - | - | - | N-Type Plug, Right Angle | N-Type Plug | - | 0.259 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 84.0 (2.1m) 7.0 | - | - | - | - | ||
![]() Q-0403S0003003i Amphenol | 2507 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-0403S0 | RG-174 | - | 16 | - | - | 4 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Plug Housing | For Female Sockets | - | 31 | - | Black | - | - | - | Bayonet Lock | Crimp | - | - | X | Shielded | Environment Resistant | BNC to SMB | - | - | Electroless Nickel | 24-31 | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | BNC Jack | SMB Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 3.000 (76.20mm) | - | - | -- | - | ||
![]() Q-1U01J0003001M Amphenol | 2657 |
| - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | Plastic | - | Free Hanging (In-Line) | - | Panel Mount | - | Female | Bulkhead - Front Side Nut | Female | - | Q-1U01J0 | RG-174 | - | 20 | - | - | 6 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 55 | - | Black | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | MMCX to N-Type | - | - | Chromate over Cadmium | 22-55 | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | MMCX Jack | N-Type Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 39.4 (1.0m) 3.3 | - | - | -- | - | ||
![]() Q-0J02W0003060i Amphenol | 201 |
| - | - | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | Free Hanging (In-Line) | - | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0J02W0 | RG-174 | - | - | - | - | 4 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -40°C ~ 100°C | Bulk | heavy/mate®, C146 D | 4.606 L x 2.244 W x 3.031 H (117.00mm x 57.00mm x 77.00mm) | - | Active | -- | - | - | Base - Box Mount | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E16 | - | - | - | - | M25 | - | - | BNC Plug | SMA Jack | - | - | - | - | Locking Clip (2) on Base Bottom | - | -- | - | - | - | - | - | - | - | -- | - | 60.0 (1.5m) 5.0 | - | - | - | - | ||
![]() Q-1S04W0008060i Amphenol | 269 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | -- | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-1S04W0 | RG-58 | - | 12 | - | - | 6 GHz | -- | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | - | 19 | - | Black | - | - | - | Threaded | Crimp | - | - | D | Shielded | Environment Resistant | N-Type to TNC | - | - | Electroless Nickel | 25-19 | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | N-Type Jack, Right Angle | TNC Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 60.0 (1.5m) 5.0 | - | - | -- | - | ||
![]() Q-2000P0003.75M Amphenol | 204 |
| - | Chassis Mount | Hockey Puck | - | - | - | -- | - | - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-2000P0 | RG-174 | - | - | - | - | 6 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | 15 ~ 32VDC | - | - | Bulk | Evolution Dual | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | HD-BNC to N-Type | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HD-BNC Jack | N-Type Jack | 24V ~ 280V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | Shielded | - | 29.53 (750.00mm) | - | - | - | - | ||
![]() Q-1S05D00080.5M Amphenol | 269 |
| - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1S05D0 | RG-58 | - | - | - | - | 3 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | N-Type to Fakra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack, Right Angle | Fakra Jack, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 19.69 (500.00mm) | - | - | - | - | ||
![]() Q-63063000K012i Amphenol | 201 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Female | - | Female | - | Q-630630 | Belden 4855R | - | - | - | - | 12 GHz | - | - | Amphenol Custom Cable | 75 Ohms | Bag | Active | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | CF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | Active | - | 2 | 0/ -850ppm/°C | - | - | 180 kOhms | - | Carbon Film | Black | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | BNC Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | 12.00 (304.80mm) | - | - | - | - | ||
![]() Q-2D01O000R024i Amphenol | 2024 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-2D01O0 | RG-316 DB | - | - | - | - | 6 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | ±100ppm/°C | - | - | 60 Ohms | - | Metal Film | Copper | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | MMCX to N-Type | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMCX Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | 24.00 (609.60mm) | - | - | - | - | ||
![]() Q-0I03A0001024i Amphenol | 272 |
| - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Male | - | Male | - | Q-0I03A0 | RG-178 | - | - | - | - | 4 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | Active | - | 2 | ±30ppm/°C | - | - | 12 Ohms | - | Wirewound | Copper | - | 13W | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | -- | 24.00 (609.60mm) | - | - | - | - |