- Cable Types
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Connector A Body Style
- Connector A Gender
- Connector A Series
- Connector B Series
- Manufacturer
- Brand
- Product Category
Attribute column
Manufacturer
Amphenol Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Approvals | Base Product Number | Cable Types | Frequency-Max | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Operation | Overall Impedance | Package | Product Status | RoHS | Shaft Type | Timing Range | Operating Temperature | Series | Termination | Resistance | Composition | Color | Ingress Protection | Style | Current Rating | Terminal Type | Number of Turns | Coil Voltage | 1st Connector | 2nd Connector | Depth Behind Panel | Mode of Operation | Connection Type | Lamp Type | Features | Wattage | Contacts | IP Rating | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-2F0690008003M Amphenol | 211 |
| - | Surface | - | - | - | - | Female | - | Male | CE, CSA, UL | Q-2F0690 | RG-58 | 11 GHz | - | SSAC | KSPDP2121RXE-SSAC | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | 0 | - | - | 0.250 in Flat Blade | - | - | Black | - | RP-SMA to N-Type | - | - | - | 12-120 VDC | RP-SMA Plug | N-Type Plug, Right Angle | - | Repeat Cycle | - | - | Shielded | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-0I01G0001012i Amphenol | 207 |
| - | - | - | - | - | - | Male | - | Female | - | Q-0I01G0 | RG-178 | 4 GHz | - | Philmore | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to MMCX | - | - | - | - | BNC Plug | MMCX Jack | - | - | - | - | Shielded | - | - | - | - | 12.00 (304.80mm) | ||
![]() Q-2C03H0003009i Amphenol | 2187 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Male | CE, CSA, UL | Q-2C03H0 | RG-174 | 4 GHz | - | Cutler Hammer, Div of Eaton Corp | PDG36M0600VFAN | - | Amphenol Custom Cable | Panel | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | SMB to N-Type | 600 A | - | - | - | SMB Jack, Right Angle | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | 9.000 (228.60mm) | ||
![]() Q-2304V000D003M Amphenol | 2511 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-2304V0 | LMR 195 | 6 GHz | - | Wieland | 71.350.2428.0 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | N-Type to TNC | - | - | - | - | N-Type Jack | TNC Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-1T00P0005003M Amphenol | 2322 |
| - | Surface | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | CE, cULus | Q-1T00P0 | RG-316 | 6 GHz | - | Macromatic | THR-11368-37T | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | Yes | - | 10 | - | - | 0.250 in Flat Blade | - | - | Copper | - | HD-BNC to N-Type | - | - | - | - | HD-BNC Jack | N-Type Jack | - | Watchdog | - | - | Shielded | - | SPDT | - | - | 118.1 (3.0m) 9.8 | ||
![]() Q-1T02C0003.25M Amphenol | 211 |
| - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | - | Q-1T02C0 | RG-174 | 11 GHz | - | ABB | ACH580-BCR-022A-6+B056+E213+K451 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | N-Type to N-Type | - | - | - | - | N-Type Jack | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | 98.4 (2.5m) 8.2 | ||
![]() Q-0J01Q0003.75M Amphenol | 211 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0J01Q0 | RG-174 | 4 GHz | - | Turck | U-65212 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to MMCX | - | - | - | - | BNC Plug | MMCX Plug | - | - | - | - | Shielded | - | - | - | - | 29.53 (750.00mm) | ||
![]() Q-1T0140003.25M Amphenol | 2480 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1T0140 | RG-174 | 6 GHz | - | Wieland | 71.352.1628.0 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | MCX to N-Type | - | - | - | - | MCX Jack | N-Type Jack | - | - | - | - | Shielded | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-1W07200080.5M Amphenol | 211 |
| - | - | - | - | - | - | Male | - | Female | - | Q-1W0720 | RG-58 | 11 GHz | - | Cutler Hammer, Div of Eaton Corp | IBPKDB3350GN | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | RP-SMA to N-Type | - | - | - | - | RP-SMA Jack | N-Type Jack | - | - | - | - | Shielded | - | - | - | - | 19.69 (500.00mm) | ||
![]() Q-0N058001A060i Amphenol | 211 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0N0580 | RG-59 | 1 GHz | - | ABB | ACH580-BCR-022A-6+B056+F267+K451 | - | Amphenol Custom Cable | - | - | - | 75 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to TNC | - | - | - | - | BNC Plug | TNC Plug | - | - | - | - | Shielded | - | - | - | - | 60.0 (1.5m) 5.0 | ||
![]() Q-0L01X0008009i Amphenol | 2768 |
| - | Front Mount | 4 | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CSA, UL | Q-0L01X0 | RG-58 | 4 GHz | - | Turck | UX02461 | 250 VAC, 250 VDC | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to N-Type | 4 A | - | - | - | BNC Plug | N-Type Jack | - | - | - | - | Shielded | - | - | IP68 | - | 0.3 m | ||
![]() Q-2C0420003072i Amphenol | 207 |
| - | - | - | - | - | - | Male | - | Male | CSA, UL | Q-2C0420 | RG-174 | 11 GHz | Polyvinyl Chloride | Thomas & Betts | LTGUS02B-K | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | Yes | - | - | - | - | - | - | - | Black | - | SMP to N-Type | - | - | - | - | SMP Plug, Right Angle | N-Type Plug, Right Angle | - | - | - | - | Shielded | - | - | - | 0.79 | 72.0 (1.8m) 6.0 | ||
![]() Q-1U0420003.75M Amphenol | 2168 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | CSA, UL | Q-1U0420 | RG-174 | 11 GHz | Polyvinyl Chloride | Thomas & Betts | LTBUS06L-B | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | Yes | - | - | - | - | - | - | - | Blue | - | SMP to N-Type | - | - | - | - | SMP Plug, Right Angle | N-Type Jack | - | - | - | - | Shielded | - | - | - | 1.97 | 29.53 (750.00mm) | ||
![]() Q-0403M0005.75M Amphenol | 211 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | CSA, IEC, UL | Q-0403M0 | RG-316 | 4 GHz | - | ABB | MP2-42W20L8 | - | Amphenol Custom Cable | - | - | Maintained | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to SMB | - | Fingersafe Screw | - | - | BNC Jack | SMB Jack | 1.91 | - | - | LED | Shielded | - | 2NO | IP66 | - | 29.53 (750.00mm) | ||
![]() Q-0E0360008.25M Amphenol | 211 |
| - | - | - | - | - | - | Male | - | Male | - | Q-0E0360 | RG-58 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | BNC to SMA | - | - | - | - | BNC Plug, Right Angle | SMA Plug, Right Angle | - | - | - | - | Shielded | - | - | - | - | 9.843 (250.00mm) | ||
![]() Q-0402P00051.5M Amphenol | 2188 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | cURus | Q-0402P0 | RG-316 | 4 GHz | - | PMA (Division of ABB) | VCST-17S.50 | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | Yes | - | - | - | - | - | - | - | Gray | - | BNC to SMA | - | - | - | - | BNC Jack | SMA Jack, Right Angle | - | - | - | - | Shielded | - | - | - | 0.63 | 59.1 (1.5m) 4.9 | ||
![]() Q-0401Q0005002M Amphenol | 207 |
| - | Back Mount | 4 | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | CSA, UL | Q-0401Q0 | RG-316 | 4 GHz | - | Turck | UX03151 | 250 VAC, 250 VDC | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | BNC to MMCX | 4 A | - | - | - | BNC Jack | MMCX Plug | - | - | - | - | Shielded | - | - | IP68 | - | 2 m | ||
![]() Q-0M00S000H084i Amphenol | 2831 |
| - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | - | Q-0M00S0 | RG-142 | 4 GHz | - | NTE Electronics | 500-0311 | - | Amphenol Custom Cable | - | PC Board | - | 50 Ohms | Bag | Active | No | Slotted | - | -67 to 302 Degrees F | - | - | 50000 | Cermet | Copper | - | BNC to HD-BNC | - | - | 1 | - | BNC Plug | HD-BNC Jack | - | - | - | - | Shielded | 0.5 | - | - | - | 84.0 (2.1m) 7.0 | ||
![]() Q-1W05B0008036i Amphenol | 278 |
| - | - | - | - | - | - | Female | - | Male | - | Q-1W05B0 | RG-58 | 3 GHz | - | Johnson Controls | VG7441CT+3008BP | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Black | - | N-Type to Fakra | - | - | - | - | N-Type Jack | Fakra Plug | - | - | Threaded | - | Shielded | - | - | - | - | 36.00 (914.40mm) | ||
![]() Q-1T04F0005003M Amphenol | 211 |
| - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | Q-1T04F0 | RG-316 | 11 GHz | - | Johnson Controls | VH1241BG+923GGB | - | Amphenol Custom Cable | - | - | - | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | Copper | - | N-Type to TNC | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | Shielded | - | - | - | - | 118.1 (3.0m) 9.8 |