- Connector End A
- Type
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- Cable Length
- Gender
- Connector End B
- Factory Pack QuantityFactory Pack Quantity
- Connector End A Pin Count
Attribute column
Manufacturer
Amphenol Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Manufacturer | RoHS | Tradename | Unit Weight | Voltage, Rating | Type | Gender | Subcategory | Current Rating | Cable Length | Jacket Color | Product Type | Wire Gauge - AWG | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-07525 Amphenol | In Stock | - | - | Thermoplastic Polyurethane (TPU) | Amphenol CONEC | - | B12 | 6 Position | B12 | 6 Position | - | 1 | - | Amphenol | - | SuperCon | - | 60 V | Ethernet Cable | Female / Female | Cable Assemblies | 3 A, 10 A | 5 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 56-02170 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | Polyurethane (PUR) | Amphenol | - | SuperCon | - | 24 V, 60 V | Cat 5 | Female / Male | Cable Assemblies | 1.5 A, 10 A | 2 m | - | Ethernet Cables / Networking Cables | 22 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03269 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | B17 | 7 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | Polyurethane (PUR) | Amphenol | - | SuperCon | - | 24 V, 250 V | Cat 5 | Female / Male | Cable Assemblies | 1.5 A, 20 A | 500 mm | - | Ethernet Cables / Networking Cables | 22 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 56-02210 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | Polyurethane (PUR) | Amphenol | - | SuperCon | - | 24 V, 60 V | Cat 5 | Female / Male | Cable Assemblies | 1.5 A, 10 A | 500 mm | - | Ethernet Cables / Networking Cables | 22 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02794 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 2 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03071 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 9 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 500 mm | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02577 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 1 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 56-07524 Amphenol | In Stock | - | - | Thermoplastic Polyurethane (TPU) | Amphenol CONEC | - | B12 | 6 Position | B12 | 6 Position | - | 1 | - | Amphenol | - | SuperCon | - | 60 V | Ethernet Cable | Female / Female | Cable Assemblies | 3 A, 10 A | 2 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03063 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 1 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02406 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 24 V, 250 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 20 A | 1 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03054 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 24 V, 250 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 20 A | 1 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02182 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 2 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03280 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | B17 | 8 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | Polyurethane (PUR) | Amphenol | - | SuperCon | - | 24 V, 600 V | Cat 5 | Female / Male | Cable Assemblies | 1.5 A, 14 A | 2 m | - | Ethernet Cables / Networking Cables | 22 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 43-20380 Amphenol | In Stock | - | - | - | Amphenol CONEC | X Coded | M12 | 8 Position | M12 | 8 Position | - | 1 | Polyurethane (PUR) | Amphenol | - | - | - | 48 V | Cat 6a | Male / Male | Cable Assemblies | 500 mA | 10 m | Green | Ethernet Cables / Networking Cables | 26 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02803 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | Details | SuperCon | - | 24 V, 250 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 20 A | 2 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02837 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 24 V, 250 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 20 A | 500 mm | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-03289 Amphenol | In Stock | - | - | - | Amphenol CONEC | - | B17 | 9 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | Polyurethane (PUR) | Amphenol | - | SuperCon | - | 24 V, 600 V | Cat 5 | Female / Male | Cable Assemblies | 1.5 A, 14 A | 2 m | - | Ethernet Cables / Networking Cables | 22 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 17-130724 Amphenol | In Stock | - | - | Polycarbonate (PC) | Amphenol CONEC | - | RJ45 | - | RJ45 | - | - | 1 | - | Amphenol | - | - | - | - | Cat 5e | Male / Male | Cable Assemblies | - | 750 mm | - | Ethernet Cables / Networking Cables | 24 AWG | Ethernet Cables / Networking Cables | IP67 | ||
![]() 43-20379 Amphenol | In Stock | - | - | Polyamide (PA) | Amphenol CONEC | X Coded | M12 | 8 Position | M12 | 8 Position | - | 1 | Polyurethane (PUR) | Amphenol | Details | - | 10.441093 oz | 48 V | Cat 6a | Male / Male | Cable Assemblies | 500 mA | 5 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 | ||
![]() 57-02380 Amphenol | In Stock | - | - | Copper Zinc Alloy | Amphenol CONEC | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | Amphenol | - | SuperCon | - | 600 V | Ethernet Cable | Female / Male | Cable Assemblies | 1.5 A, 14 A | 2 m | - | Ethernet Cables / Networking Cables | - | Ethernet Cables / Networking Cables | IP67 |