- RoHS
- Series
- Current Rating
- Cable Length
- Connector End A
- IP Rating
- Jacket Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Type
- Voltage, Rating
- Package
Attribute column
Manufacturer
Amphenol Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approval Marks | Brand | Channels# | Connector End A | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Package | RoHS | Tradename | Voltage, Rating | Operating Temperature | Series | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Style | Current Rating | Voltage | Cable Length | Usage | Pitch - Connector | Product Type | 2nd Connector | Approved Countries | Features | Product Category | IP Rating | Length - Exposed Ends |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P28818-M6 Amphenol | In Stock | - | - | - | Amphenol SINE Systems | - | - | - | Amphenol | - | - | - | - | Details | ControlBOSS | - | - | - | - | - | - | Power Cords | - | - | - | - | - | - | - | AC Power Cords | - | - | - | AC Power Cords | - | - | ||
![]() P28976-M20 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FADPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NUF-MSAP-08BMMM-RJ Amphenol ICC | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P30748-M15 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P28996-M50 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT1VC5025W0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 50 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC8025W0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 80 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC8025N0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 80 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC2025N1 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC5025W1 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 50 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC4025W1 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 40 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC3225W0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 32 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC4025N0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 40 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() 10080594-AFA0673LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10125822-C4-GSLF Amphenol | In Stock | - | - | - | - | Wire Ferrules (4) | - | - | - | 10125822-C4-GSLF | - | - | - | Compliant | - | - | - | - | 1 (Unlimited) | - | Black | - | 3.63 (1.11m) | Male Pins (Blades) to Leads | - | 16 AWG, 28 AWG | - | Shielded | - | - | - | - | - | - | - | 4 | ||
![]() P28976-M40 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FADPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P28976-M30 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FADPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT1VC8025N1 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 80 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC5025N0 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | 250 VAC | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 50 A | - | 25 ft | - | - | - | - | - | - | - | IP67 | - | ||
![]() ERT1VC2020W1 Amphenol Industrial | In Stock | - | - | - | - | - | Type 1 | Thermoplastic Elastomer (TPE) | - | - | + 50 C | - 30 C | - | RoHS Compliant | - | - | - | ER Series SAE J1772 | - | AC Charging Cable | - | - | - | - | 20 A | - | 20 ft | - | - | - | - | - | - | - | IP67 | - |