- ECCN (US)
- Automotive
- Part Status
- EU RoHS
- PPAP
- Type
- Gender
- Number of Contacts
- Body Orientation
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
Attribute column
Manufacturer
Amphenol Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL400113 Amphenol PCD | 31 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.230 (31.24mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 1.251 31.78mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | 1.820 46.23mm | 2.450 62.23mm | 0.600 15.24mm | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | ||
![]() HP-18N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.906 (23.00mm), 0.594 (15.10mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | Adjustable | 1.051 26.70mm 0.949 24.10mm | 0.201 5.10mm | - | - | - | 0.500 12.70mm | 0.071 1.80mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | ||
![]() HP-10N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.626 (15.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | 0.551 14.00mm | 0.173 4.40mm | - | - | - | 0.374 9.50mm | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | ||
![]() PCL250014 Amphenol PCD | 31 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.000 (25.40mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.830 21.08mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.340 34.04mm | 2.620 66.55mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250019 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.170 (29.72mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.130 28.70mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.690 42.93mm | 2.970 75.44mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250021 Amphenol PCD | 314 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.240 (31.50mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.260 32.00mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.820 46.23mm | 3.100 78.74mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250017 Amphenol PCD | 31 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.110 (28.19mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.010 25.65mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.570 39.88mm | 2.850 72.40mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250026 Amphenol PCD | 40 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.390 (35.31mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.570 39.88mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 2.130 54.10mm | 3.410 86.61mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HP-6N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | Nylon | 0.500 (12.70mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | 9.65mm | - | - | 0.374 9.50mm | 0.173 4.40mm | - | - | - | 0.374 9.50mm | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | ||
![]() ALBCBS00105 Amphenol PCD | 149 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCL250022 Amphenol PCD | 239 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.270 (32.26mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.330 33.78mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.890 48.00mm | 3.170 80.51mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250020 Amphenol PCD | 39 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 1.220 (31.00mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.200 30.48mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.790 45.47mm | 3.070 77.98mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL250010 Amphenol PCD | 40 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 0.840 (21.34mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.570 14.48mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 1.030 26.16mm | 2.310 58.67mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PCL400102 Amphenol PCD | 40 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 0.640 (16.26mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.219 5.56mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | 0.710 18.03mm | 1.270 32.26mm | 0.600 15.24mm | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | ||
![]() ALBCBS3045903 Amphenol PCD | 118 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HP-14N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.780 (19.80mm), 0.469 (11.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | Adjustable | 0.839 21.30mm 0.728 18.50mm | 0.201 5.10mm | - | - | - | 0.500 12.70mm | 0.071 1.80mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | ||
![]() PCL150105 Amphenol PCD | 92 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 0.810 (20.57mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.500 12.70mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | 0.960 24.38mm | 1.600 40.64mm | 0.600 15.24mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HP-5N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | 0.469 (11.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | 0.291 7.39mm | 0.173 4.40mm | - | - | - | 0.374 9.50mm | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | ||
![]() PCL400106 Amphenol PCD | 156 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | - | 0.850 (21.59mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.594 15.09mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | 1.050 26.67mm | 1.700 43.18mm | 0.600 15.24mm | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | ||
![]() ALBCLP00104 Amphenol PCD | 107 |
| Datasheet | 10 Weeks | Screw | Fastener | Polyacetal (POM) | - | - | Bulk | - | Jig Board | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | 10-32 | Round, Standoff | 0.880 22.35mm | 0.188 4.78mm | - | 2.360 59.94mm | - | 0.500 12.70mm | - | - | - | RoHS Compliant | - |