- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Product Type | Hole Diameter | Level, Class | Features | Product Category | Product Length | Length | Width | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094647113755ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 64 | - | 1.5A | Gold | - | 2.54mm | 64 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 94mm | 10.2mm | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968114755V1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | Copper | - | - | - | - | 1kV | -55°C~125°C | Tray | 2005 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | - | 1.5A | Gold | 330V | 2.54mm | 96 | - | - | Grey | 250V | 20mOhm | 1 TΩ | 1kV | - | 2.85 mm | 2 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113755ELF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | - | - | - | Active | Not Applicable | Solder | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | C | All | - | 1.5A | Gold | - | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 94mm | - | 3mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPY75DSET Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | 1 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093968813H55V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | All | - | 1.5A | Gold, GXT™ | - | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | Board Lock | - | - | 94mm | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113H65ELF Amphenol | In Stock | - | - | - | Gold | - | - | - | - | - | Polyester | Right Angle | - | Copper Alloy | - | - | Through Hole | Solder | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 94 mm | - | - | - | - | - | - | - | - | - | ||
![]() 86093488613755E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | R/2 (1/2 R) | All | - | 1.5A | Gold | - | 2.54mm | 48 | - | - | Grey | - | - | 1 TΩ | - | - | - | 2 | - | - | - | 54mm | 11.6mm | 3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092646114755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | All | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5159002312354111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | Bronze | - | - | - | - | 1.55kV | -55°C~125°C | Bulk | 2012 | 5159 | e4 | yes | Active | 1 (Unlimited) | Solder | Header, Male Pins | 31 (24 + 7 Power) | - | - | - | 3 | Male | FASTON TERMINATION AVAILABLE | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | 25mm | F24/H7 | All | - | 5.5A | Gold | - | - | 31 | - | 94V-0 | - | - | - | 1GOhm | 3.1kV | - | - | 2 | - | - | - | 87.5mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86091326114755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | -55°C~125°C | Tray | 2012 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 64 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | B | 32 | - | - | Gold | - | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86094328314755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 32 | - | 1.5A | Gold | - | - | 32 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 54.36mm | - | 4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094648813755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | 64 | - | 1.5A | Gold | - | 2.54mm | 64 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 94mm | - | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094648114755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester | Polyester Thermoplastic | - | - | - | Copper | - | - | - | - | 1kV | -55°C~125°C | Tray | 2005 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | - | 1.5A | Gold, GXT™ | 330V | 2.54mm | 64 | - | - | Grey | 250V | 20mOhm | 1 TΩ | 1kV | - | 2.85 mm | 2 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094328114758V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 32 | - | 1.5A | Gold, GXT™ | - | - | 32 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488314755V1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tube | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | - | 1.5A | Gold | - | - | 48 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 54.36mm | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094648114765V1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Thermoplastic | Polyester Thermoplastic | - | - | - | Copper | - | - | - | - | 1kV | -55°C~125°C | Tray | 2005 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | - | 1.5A | Gold, GXT™ | 330V | 2.54mm | 64 | - | - | Grey | 250V | 15mOhm | 1 TΩ | 1kV | - | 2.85 mm | 1 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5159009326354130LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 32 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Right Angle | - | F | All | - | 5.5A | Gold | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | 2 | - | - | - | - | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86093968813755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | All | - | 1.5A | Gold | - | 2.54mm | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 94mm | - | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094648114745V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester | Polyester Thermoplastic | - | - | - | Copper | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | 470V | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | - | 1.5A | Gold, GXT™ | 330V | 2.54mm | 64 | - | - | Grey | 250V | 15mOhm | 1 TΩ | 1kV | - | 2.85 mm | 3 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488314755E1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | NOT SPECIFIED | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | e3 | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 10.6mm | C/2 (1/2 C) | All | - | 1.5A | Gold | - | 2.54mm | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 55mm | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |