- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Product Type | Hole Diameter | Level, Class | Name of Rows Loaded | Features | Product Category | Length | Width | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5159009482354111LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Right Angle | - | F | All | 5.5A | - | Gold | - | - | - | - | - | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96YYD2C0Z0LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | Bronze | - | - | 1kV | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 34 | Straight | 47.5mm | - | 34 | 1.5A | - | Gold | - | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968894745E3LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | R | All | 1.5A | - | Gold | - | - | - | 96 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 94mm | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093487313H55ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | 2010 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | 48 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | 54mm | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488813768V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | Bronze | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | R | 48 | 1.5A | - | Gold | - | - | - | - | - | - | Grey | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 94mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159009486354611LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | Brass | - | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 5.5A | 0.100 2.54mm | - | Right Angle | 22.4mm | F | 48 | 5.5A | - | Gold | - | - | - | 48 | - | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96ACD200Z1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | Bronze | - | - | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 17.3mm | - | 64 | 1.5A | UL | Gold | - | COMMERCIAL | - | - | 0.417 inch | 94V-0 | Grey | - | SQ PIN-SKT | 20mOhm | 1GOhm | 250V | POLARIZED HOUSING | 1400VAC V | 24 AWG | 26 AWG | 1.0008 N | 0.1 inch | GRAY | - | - | 2 | A,C | - | - | 94.9mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609360C113765E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 (60 + 4 Power) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 10.2mm | M | 60 | 1.5A | - | Gold | - | - | - | 60 | - | - | Grey | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 94mm | - | 2.75mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86094328114748V1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 32 | 1.5A | - | Gold | - | - | - | 32 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86091326114765V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | Copper | - | - | - | -55°C~125°C | Tray | 2012 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | 32 | - | - | Gold | 330V | - | 2.54mm | - | - | - | - | 250V | - | 15mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647814755ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 64 | 1.5A | - | Gold | - | - | - | 64 | - | - | Grey | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | 4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487614745ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R/2 (1/2 R) | All | 1.5A | - | Gold | - | - | - | 48 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 55mm | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645113755E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester | Polyester Thermoplastic | - | Brass | - | - | 1kV | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | 330V | - | 2.54mm | 64 | - | - | Grey | 250V | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2.85 mm | 2 | - | - | - | 94mm | 10.2mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488314H55V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | 48 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | 54.36mm | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967194765E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | C | All | 1.5A | - | Gold | - | - | - | 96 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 94mm | - | 2.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094328314745V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 32 | 1.5A | - | Gold | - | - | - | - | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 54.36mm | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488114758V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | 1.5A | - | Gold | - | - | - | 48 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327113758E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | Brass | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 32 | 1.5A | - | Gold | - | - | - | 32 | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DSH1XS8AK53X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122A10999X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | 20 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - |