- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Hole Diameter | Level, Class | Name of Rows Loaded | Features | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8609360C113755E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 (60 + 4 Power) | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 10.2mm | M | 60 | 1.5A | - | Gold | - | - | - | 60 | - | Grey | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | 2 | - | - | 94mm | - | - | 2.75mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488124758V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | 1.5A | - | Gold | - | - | - | 48 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 2 | - | - | 95mm | - | - | 2.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609342E113765E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (42 + 6 Power) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | M | 42 | 1.5A | - | Gold | - | - | - | 42 | - | Grey | - | - | 20mOhm | 1GOhm | 1kV | - | - | - | - | - | 1 | - | - | 94mm | - | - | 2.75mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86093487113748E1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 48 | 1.5A | - | Gold | - | - | - | 48 | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 3 | - | - | 94mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75853-401LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | Polyester, Glass Filled | Bronze | - | -55°C~125°C | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 16mm | - | All | 1.5A | - | Gold | - | - | - | - | 94V-0 | Grey | - | - | 15mOhm | - | 1kV | - | - | - | - | - | - | - | Polarizing Key | 18.94mm | - | 118.1μin 3.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094647113755E1LF Amphenol ICC (FCI) | 336 | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | Grey | 3 | Male | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 64 | 1.5A | - | Gold | 330V | - | 2.54mm | 64 | - | Grey | 250V | - | 20mOhm | 1 TΩ | - | - | - | - | - | 2.85 mm | 2 | - | - | 94mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094647113785E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 64 | 1.5A | - | Gold | - | - | - | 64 | - | Grey | - | - | 20mOhm | - | - | 2A | - | - | - | - | - | - | - | 94mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488315755E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | 48 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 2 | - | - | 55mm | - | - | 13.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159009326394110LF Amphenol ICC (FCI) | 10 |
| - | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | - | - | - | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | - | 3 | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | - | - | F | All | 5.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113755E1LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | Grey | 3 | Male | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | - | Gold | 330V | - | 2.54mm | 96 | - | Grey | 250V | - | 20mOhm | 1 TΩ | - | - | - | - | - | 2.85 mm | 2 | - | - | 94mm | 10.2mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B21LLD200ECLF Amphenol ICC (FCI) | 10 |
| Datasheet | 12 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 17.3mm | - | 12 | 1.5A | UL | Gold | - | COMMERCIAL | - | - | 94V-0 | - | - | SQ PIN-SKT | 15mOhm | - | 250V | - | POLARIZED HOUSING | - | - | - | 1 | A,B,C | - | 19.06mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648894745E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | R | 64 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 1 TΩ | - | - | - | - | - | - | 3 | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967896745LF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | Gold | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | 95mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968114745V1LF Amphenol ICC (FCI) | 1000 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester | Polyester Thermoplastic, Glass Filled | Copper | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold, GXT™ | 330V | - | 2.54mm | 96 | - | Grey | 250V | - | 15mOhm | 1 TΩ | 1kV | - | - | - | - | 2.85 mm | 3 | - | - | 95mm | - | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B96ACD2C0Z1LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 17.3mm | - | 64 | 1.5A | - | Gold | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | 2 | - | - | 94.9mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968124745V1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold, GXT™ | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 3 | - | - | 95mm | - | - | 2.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113T55F1LF Amphenol ICC (FCI) | 240 |
| Datasheet | 10 Weeks | - | - | Board Edge, Through Hole, Right Angle | - | - | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | All | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86093968196765ALF Amphenol ICC (FCI) | 10 |
| Datasheet | 8 Weeks | Gold, Tin | Panel, Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | Bronze | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | - | - | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 1 | - | - | 95mm | - | - | 13.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968894765E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | R | All | 1.5A | - | Gold | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 1 | - | - | 94mm | - | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094327313755E1LF Amphenol ICC (FCI) | 21 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | Brass | 1kV | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | 32 | 1.5A | - | Gold | - | - | - | 32 | - | Grey | - | - | 20mOhm | - | 1kV | - | - | - | - | - | 2 | - | - | 54mm | 10.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |