- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Insertion Force-Max | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS8B96FLD2C0Z1LF Amphenol ICC (FCI) | 168 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | 3 | Receptacle | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 47.5mm | - | All | 1.5A | - | Gold | - | - | 94V-0 | Grey | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | 2 | - | - | 94.9mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645113755ELF Amphenol ICC (FCI) | 45 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | Copper | 1kV | -55°C~125°C | Tray | 2013 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | - | 64 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | 2 | - | - | 94mm | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8609324G113755E1LF Amphenol ICC (FCI) | 189 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 (24 + 8 Power) | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | M | 24 | 1.5A | - | Gold | - | 24 | - | Grey | - | 20mOhm | 1GOhm | 1kV | - | - | - | - | - | - | 2 | - | - | 94mm | 2.75mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092645113H65E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | - | 64 | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | - | 1 | - | Board Lock | 94mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968194755E3LF Amphenol ICC (FCI) | 508 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Receptacle | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | 2 | - | - | 95mm | 3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5159002311193111LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | Bronze | 1.55kV | -55°C~125°C | Bulk | 2012 | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 31 (24 + 7 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 5.5A | 0.100 2.54mm | - | Straight | 14.8mm | F24/H7 | All | 5.5A | - | Gold | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | - | - | - | - | 2 | - | - | 95mm | 9.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647824H55AELF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 64 | 1.5A | - | Gold | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 95mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5159009482394111LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polycarbonate (PC) | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Right Angle | - | F | 48 | 5.5A | - | Gold | - | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | - | - | - | 1 | - | - | - | 3mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 86093967113H55UMLF Amphenol ICC (FCI) | 18 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | Bronze | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | - | Gold | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 94mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113785E1LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | - | Gold | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094168314758V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 16 | 1.5A | - | Gold | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | 2 | - | - | 54.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648114H55V1LF Amphenol ICC (FCI) | 359 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | - | Gold | - | 64 | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | - | 2 | - | - | 95mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647814765ELF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 64 | 1.5A | - | Gold | - | - | - | Grey | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | 1 | - | - | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD000E9LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | 2007 | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 34mm | - | All | 1.5A | - | Gold | - | - | 94V-0 | Grey | - | 20mOhm | - | 250V | - | - | - | - | - | - | 1 | - | - | 19.06mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 51590291523448ALF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | 3.1kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Blades | 15 (Power) | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 15A | 0.200 5.08mm | - | Right Angle | 25.1mm | H | All | 15A | - | Gold | - | 15 | - | - | - | 8mOhm | 1GOhm | - | - | - | - | - | - | - | 1 | - | - | 94mm | 2.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 86093967814765ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488613745E1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | R/2 (1/2 R) | All | 1.5A | - | Gold | - | 48 | - | Grey | - | - | 1 TΩ | - | - | - | - | - | - | - | 3 | - | - | 54mm | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B42FLD2C0Z1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 42 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 42 | Straight | 41mm | - | All | 1.5A | UL | Gold | COMMERCIAL | - | 94V-0 | Grey | SQ PIN-SKT | 15mOhm | 1GOhm | 250V | POLARIZED HOUSING | 1400VAC V | 24 AWG | 26 AWG | 1.0008 N | 0.1 inch | 2 | A,B,C | - | 39.38mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96ACD2C0Z0LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 17.3mm | - | 64 | 1.5A | - | Gold | - | - | 94V-0 | Grey | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | 94.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968192755E3LF Amphenol ICC (FCI) | 10 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | - | 2 | - | - | 95mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |