- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire Gauge (Max) | Wire Gauge (Min) | Hole Diameter | Level, Class | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094328124H58V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 32 | 1.5A | Gold | - | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | 2 | - | 95mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488114768V1LF Amphenol ICC (FCI) | 18 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | 1.5A | Gold | - | - | 48 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | 1 | - | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968114785V1LF Amphenol ICC (FCI) | 78 | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | - | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() RPI96B3TJ12P1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 96 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5159009486394AAKLF Amphenol ICC (FCI) | 845 |
| Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Thermoplastic | - | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Right Angle | 22.4mm | F | All | 5.5A | Gold | - | - | 48 | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | 1 | - | 94mm | 3mm | UL94 V-1 | - | - | RoHS Compliant | UL94 V-1 | Lead Free | ||
![]() 86094327614755E1LF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R/2 (1/2 R) | 32 | 1.5A | Gold | - | - | 32 | - | - | - | - | 20mOhm | - | - | - | - | - | 2 | Board Lock | 55mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094328314T55F1LF Amphenol ICC (FCI) | 377 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86094328314785V1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | 32 | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327614755ELF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | Bronze | 1kV | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R/2 (1/2 R) | 32 | 1.5A | Gold | - | - | 32 | - | - | Grey | - | 20mOhm | 1 TΩ | - | - | - | - | 2 | - | 55mm | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113765E1LF Amphenol ICC (FCI) | 10000 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | Grey | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | Gold | 330V | 2.54mm | 96 | - | - | Grey | 250V | 15mOhm | 1 TΩ | - | - | - | 2.85 mm | 1 | - | 94mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488613H55E1LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | R/2 (1/2 R) | All | 1.5A | Gold | - | - | 48 | - | - | Grey | - | - | 1 TΩ | - | - | - | - | 2 | Board Lock | 54mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968114H65V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | - | - | - | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | 1 | Board Lock | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488314765V1LF Amphenol ICC (FCI) | 201 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tube | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | Gold | - | - | 48 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | 1 | - | 54.36mm | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092646114755E1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polyester | - | Polyester Thermoplastic | - | Copper | 1kV | -55°C~125°C | Tray | 2005 | 8609 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | Grey | 2 | Receptacle | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 8.1mm | B | All | 1.5A | Gold | 330V | 2.54mm | - | - | 94V-0 | - | 250V | 20mOhm | 1 TΩ | - | - | - | 2.85 mm | - | - | 95mm | 4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488314765E1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 1.5A | Gold | - | - | - | - | - | - | - | - | 1 TΩ | - | - | - | - | 1 | - | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B96FLD200Z1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 17.3mm | - | All | 1.5A | Gold | - | - | - | - | 94V-0 | Grey | - | 20mOhm | 1GOhm | 250V | 24 AWG | 26 AWG | - | 2 | - | 94.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968115765E1LF Amphenol ICC (FCI) | 36 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | - | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | - | - | - | - | 1 | - | 95mm | 13.1mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 86093968114H55V1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | - | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | 2 | Board Lock | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647123755E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | 64 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648194745E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | Gold | - | - | 64 | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | 3 | - | 95mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |