- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS8B21FLD2C0Z0LF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | - | 3 | - | LATCHED, STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 34mm | - | All | 1.5A | UL | Gold | - | COMMERCIAL | - | - | 0.492 inch | 94V-0 | Grey | - | SQ PIN-SKT | 20mOhm | 1GOhm | 250V | POLARIZED HOUSING | 1400VAC V | 24 AWG | 26 AWG | 500 Cycles | 1.0008 N | .199882 N | 0.1 inch | - | - | A,B,C | - | 19.06mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968894755E3LF Amphenol ICC (FCI) | 10 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | R | All | 1.5A | - | Gold | - | - | - | 96 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092645113745ELF Amphenol ICC (FCI) | 802 | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | 2013 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | - | - | - | 64 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | 94mm | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96A0D200Z1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 17.3mm | - | 64 | 1.5A | - | Gold | - | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | 2 | - | - | 94.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967194755E1LF Amphenol ICC (FCI) | 1000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | C | All | 1.5A | - | Gold | - | - | - | 96 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | 2.8mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094647824755E1LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Brass | - | - | - | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 11.1mm | - | 64 | - | - | Gold | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86093968194745E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | - | - | 96 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | 95mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488613765E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | All | 1.5A | - | Gold | - | - | - | 48 | - | - | - | - | - | - | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD200L9LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | 125°C | -40°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 17.3mm | - | All | 1.5A | - | Gold | - | - | - | 21 | - | - | Grey | - | - | 20mOhm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 19.06mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159909481193111LF Amphenol ICC (FCI) | 45 |
| Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester | Bronze | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Straight | 14.8mm | F | All | 5.5A | - | Gold | - | - | - | 48 | - | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() BPS8B21FLD2C0L9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | 125°C | -40°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | - | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.06mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96FLD2C0E9LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 47.5mm | - | All | 1.5A | - | Gold | - | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | 1 | - | - | 94.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B09FLD2C0E9LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 9 | - | - | - | 3 | - | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 36mm | - | All | 1.5A | - | Gold | - | - | - | - | - | - | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | 1 | - | - | 17.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648115755E1LF Amphenol ICC (FCI) | 279 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | - | Gold | - | - | - | 64 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | 13.1mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86094648813765V1LF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | 64 | 1.5A | - | Gold, GXT™ | - | - | - | 64 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 1 | - | - | 94mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488114748V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | 1.5A | - | Gold | - | - | - | 48 | - | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | - | 3 | - | - | 95mm | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645113765E1LF Amphenol ICC (FCI) | 74 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | Polyester Thermoplastic | Brass | 1kV | -55°C~125°C | Tray | 2005 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | 330V | - | 2.54mm | 64 | - | - | Grey | 250V | - | 15mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2.85 mm | 1 | - | - | 94mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093487313T55F1LF Amphenol ICC (FCI) | 39 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | Not Applicable | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | 15A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() BPS8B96ACD2C0L9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | 96 | - | - | Polyester Thermoplastic, Glass Filled | - | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | 125°C | -40°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | 64 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647113T55F1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | 64 | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |