- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Working Voltage | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Insertion Force-Max | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094648124H55V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | - | Gold | - | - | - | 64 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | 2.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327313745ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | 32 | 1.5A | - | Gold | - | - | - | - | - | Grey | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | 3 | - | - | 54mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967894755AILF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | - | All | 1.5A | - | Gold | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96FLD200L9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 17.3mm | - | All | 1.5A | - | Gold | - | - | - | - | 94V-0 | - | - | - | 20mOhm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 94.9mm | 49.3μin 1.25μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD200E9LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 17.3mm | - | All | 1.5A | - | Gold | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | 1 | - | - | 19.06mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648894765E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | R | 64 | 1.5A | - | Gold | - | - | - | 64 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 1 | - | - | 94mm | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968124H55V1LF Amphenol ICC (FCI) | 37 | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 95mm | - | 2.5mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159009322354130LF Amphenol ICC (FCI) | 10 |
| - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 5.5A | 0.100 2.54mm | - | Right Angle | - | F | All | 5.5A | - | Gold | - | - | - | - | - | - | - | - | 15mOhm | 1GOhm | 1.55kV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5159002311194111LF Amphenol ICC (FCI) | 45 |
| Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic, Glass Filled | Bronze | 1.55kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets and Blade Sockets | 31 (24 + 7 Power) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | Straight | 14.8mm | F24/H7 | All | 5.5A | - | Gold | - | - | - | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | 9.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968194765E3LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094327824758E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | Brass, Bronze | - | -55°C~125°C | Tray | - | 8609 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 11.1mm | R | 32 | 1.5A | - | Gold | - | - | - | - | - | Grey | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86091325113755E1LF Amphenol ICC (FCI) | 544 | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester | Polyester Thermoplastic | Brass | - | - | Tray | 2010 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | F | All | - | - | Gold | 330V | - | 2.54mm | 32 | - | Grey | 250V | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | 2.85 mm | 2 | - | - | 94mm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092645814755E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Bag | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | Male | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.6mm | Q | All | - | - | Gold | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 86094648109765E1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Free Hanging (In-Line) | - | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Bulk | - | 8609 | e3 | - | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 1.5A | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094168309788E1LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic | NOT SPECIFIED | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B09FLD200L9LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Bulk | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 9 | 125°C | -40°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 17.3mm | - | All | 1.5A | - | Gold | - | - | - | - | - | Grey | - | - | 20mOhm | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 8.85mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967891755E1LF Amphenol ICC (FCI) | 11 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | Gold | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 95mm | - | 13.25mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B21FLD0C0Z1LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | 2007 | BPS8 | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | - | 3 | Receptacle | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 34mm | - | All | 1.5A | UL | Gold | - | COMMERCIAL | - | - | 94V-0 | Grey | - | SQ PIN-SKT | 20mOhm | 1GOhm | 250V | POLARIZED HOUSING | 1400VAC V | 28 AWG | 30 AWG | 500 Cycles | 1.0008 N | 0.1 inch | - | 2 | A,B,C | - | 19.06mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968813765V1LF Amphenol ICC (FCI) | 52 | - | - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | All | 1.5A | - | Gold, GXT™ | - | - | - | 96 | - | Grey | - | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 1 | - | - | 94mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113765NPLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | Brass | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |