- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Level, Class | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094328613755E1LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Receptacle | 1.5A | 0.100 2.54mm | Right Angle | - | C/2 (1/2 C) | 32 | 1.5A | Gold | 32 | Grey | - | 1 TΩ | - | 2 | - | 54mm | 3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 51590291523440LF Amphenol ICC (FCI) | 10 |
| - | 13 Weeks | Silver, Tin | Through Hole | Through Hole, Right Angle | Polycarbonate | Polycarbonate (PC) | Bronze | 3.1kV | -55°C~125°C | Bulk | - | 5159 | Active | 1 (Unlimited) | Solder | Header, Male Blades | 15 (Power) | 125°C | -55°C | 2 | - | 15A | 0.200 5.08mm | Right Angle | 25.1mm | H | All | 15A | Silver | 15 | - | 8mOhm | 1GOhm | - | 1 | - | 94mm | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968114T55F1LF Amphenol ICC (FCI) | 138 |
| - | 10 Weeks | - | - | Through Hole | - | Polyester Thermoplastic | Copper | - | -55°C~125°C | Tray | - | 8609 | Active | Not Applicable | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | Receptacle | 2A | 0.100 2.54mm | - | - | C | All | - | Gold or Gold, GXT™ | - | - | - | - | - | 2 | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86094323113765LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86092647814745ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | 3 | - | - | 0.100 2.54mm | - | - | C | 64 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092325113758ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 32 | 125°C | -55°C | 2 | - | 1.5A | 0.200 5.08mm | Right Angle | - | B | All | 1.5A | Gold | 32 | - | - | - | - | 2 | - | 94mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487814748ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | - | - | R | 48 | 1.5A | Gold | - | - | - | - | - | 3 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86096647814755ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | - | - | R | 64 | 1.5A | Gold | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487313H55PRLF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | - | - | C/2 (1/2 C) | All | 1.5A | Gold | - | - | - | - | - | - | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648813H65V1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Right Angle | 17.58mm | R | 64 | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | 1kV | 1 | - | 94mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648813745V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Right Angle | 17.58mm | R | 64 | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | 1kV | 3 | - | 94mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488124H58V1LF Amphenol ICC (FCI) | 219 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Straight | 10.6mm | C | 48 | 1.5A | Gold | 48 | Grey | 20mOhm | - | 1kV | 2 | Board Lock | 95mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648813H55V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Right Angle | 17.58mm | R | 64 | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | 1kV | 2 | - | 94mm | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647894755E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | Male | 1.5A | 0.100 2.54mm | Straight | 11.1mm | R | 64 | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | 1kV | 2 | - | 95mm | 4.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113785ELF Amphenol ICC (FCI) | 39 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Right Angle | - | C | All | 1.5A | Gold | - | Grey | 20mOhm | - | - | - | - | 94mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967894755COLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86093487313765BBLF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | 2006 | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | Male | 1.5A | 0.100 2.54mm | Right Angle | - | - | All | 1.5A | Gold | 48 | - | - | - | - | 1 | - | 54mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86094647113765ELF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Right Angle | - | C | 64 | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | - | 1 | - | 94mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488394755E3LF Amphenol ICC (FCI) | 159 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2006 | 8609 | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | 1.5A | 0.100 2.54mm | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | Gold | 48 | Grey | 20mOhm | - | 1kV | 2 | - | 55mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092645113765ELF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | 2013 | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | 1.5A | 0.100 2.54mm | Right Angle | - | B | All | 1.5A | Gold | 64 | Grey | 20mOhm | 1 TΩ | 1kV | 1 | - | 94mm | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |