- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Cable Types | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS8B96FLD2CAZ1LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647113755SNLF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8609324G113765E1LF Amphenol ICC (FCI) | 147 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 32 (24 + 8 Coax or Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | M | 24 | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | 1GOhm | 1kV | - | - | - | - | - | 1 | - | - | 94mm | 2.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093427313H50BSLF Amphenol ICC (FCI) | 18 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | 42 | 1.5A | - | Gold | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 54mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967114755TOLF Amphenol ICC (FCI) | 15 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86093967914755ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | HE11 | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968114B55F1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093967894765E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | Gold | - | 96 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | 1 | - | - | 95mm | 4.2mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B21ACD2C0E9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | Polybutylene | Polyester Thermoplastic, Glass Filled | 24-26 | Bronze | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | e4 | yes | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 21 | - | - | 3 | - | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 34mm | - | 14 | 1.5A | UL | Gold | COMMERCIAL | - | 0.492 inch | 94V-0 | Black | SQ PIN-SKT | 15mOhm | 1GOhm | 250V | POLARIZED HOUSING | 24 AWG | 26 AWG | 500 Cycles | 0.2 inch | 1 | A,C | - | 19.06mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 864939682133001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | F-123 | All | 1.5A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645113H65ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Bronze | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | 1 | - | Board Lock | 94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647896755LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | R | 64 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96FLD200E9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 96 | 125°C | -40°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 17.3mm | - | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | 1GOhm | 250V | - | 24 AWG | 26 AWG | - | - | 1 | - | - | 94.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645815765ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.6mm | Q | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | - | 1 | - | - | 95mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967814755PLLF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86094328115788E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 32 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968197765ALF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113755STLF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113H55STLF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | 2 | - | Board Lock | 94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648115745E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | 3 | - | - | 95mm | 13.1mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free |