- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76268-402LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | Polyester | Polymer Thermoplastic, Glass Filled | Bronze | - | -55°C~125°C | Bulk | - | - | e4 | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 9 | - | - | 3 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Right Angle | - | - | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 15mOhm | - | 1kV | - | - | - | - | - | - | - | - | - | - | Polarizing Key | 8.78mm | 118.1μin 3.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5159009321894AAALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Bronze | - | -55°C~125°C | Bulk | - | 5159 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | Receptacle | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 14.8mm | F | 32 | 5.5A | - | Gold | - | - | - | - | - | - | 15mOhm | - | 1.55kV | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 864946430132001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | F-122 | 64 | 1.5A | - | Gold-Palladium | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609360D194755000E3 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 (60 + 4 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 60 | 1.5A | - | Gold | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86092645824755E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | - | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.6mm | Q | All | 1.5A | - | Gold | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B21FLD000L9LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | 125°C | -40°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | - | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.06mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() RPI96B3TE12P1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86092325313H55ELF Amphenol ICC (FCI) | 24 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic, Glass Filled | - | - | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B/2 (1/2 B) | All | 1.5A | - | Gold | - | 32 | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | 54mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647891755E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 64 | 1.5A | - | Gold | - | 64 | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | 13.25mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B09FLD0C0Z1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 9 | - | - | 3 | Receptacle | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 36mm | - | All | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | 1GOhm | 250V | - | - | 28 AWG | 30 AWG | - | - | - | - | 2 | - | - | 17.5mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648115785E1LF Amphenol ICC (FCI) | 10 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 64 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967814755UMLF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2010 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | R | All | 1.5A | - | Gold | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967997755LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | HE11 | All | 1.5A | - | Gold | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86092325313755QFLF Amphenol ICC (FCI) | 277 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B/2 (1/2 B) | All | 1.5A | - | Gold | - | 32 | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 54mm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1AB000490027LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86093967113755DHLF Amphenol ICC (FCI) | 15 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | All | 1.5A | - | Gold | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487624755E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | - | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R/2 (1/2 R) | All | 1.5A | - | Gold | - | 48 | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 55mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B96ACD200Z0LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | 125°C | -40°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 17.3mm | - | 64 | 1.5A | - | Gold | - | - | - | - | Grey | - | 20mOhm | 1GOhm | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | 3 | - | - | 94.9mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093960894755E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 14.8mm | R | All | 1.5A | - | Gold | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BPS8B96KKD200ECLF Amphenol ICC (FCI) | 10 |
| Datasheet | 12 Weeks | Gold, Tin | Cable | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 17.3mm | - | - | 1.5A | UL | Gold | COMMERCIAL | - | 0.417 inch | 94V-0 | - | SQ PIN-SKT | 15mOhm | 100000000Ohm | 250V | POLARIZED HOUSING | 1400VAC V | - | - | 1.0008 N | .199882 N | 0.2 inch | GRAY | - | A,C | - | 94.9mm | - | 118μin | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |