- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Level, Class | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPI96B3TH12P1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86094328324755V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 32 | 1.5A | Gold | 32 | - | Grey | 20mOhm | 1 TΩ | 1kV | 2 | - | 54.36mm | - | 2.5mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609342E113765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (42 + 6 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 42 | 1.5A | Gold | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 73051-001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 86093968196755000A Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Panel, Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Bronze | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | 96 | - | Grey | 20mOhm | - | 1kV | 2 | - | 95mm | - | - | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86094647113755PALF Amphenol ICC (FCI) | 15 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | 2014 | 8609 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | 64 | 1.5A | Gold | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647113H45ELF Amphenol ICC (FCI) | 814 | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | 64 | 1.5A | Gold | 64 | - | Grey | 20mOhm | 1 TΩ | - | 3 | - | 94mm | - | 3mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968115785RLLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold, Tin | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | C | All | 1.5A | Gold | - | - | - | - | - | - | - | - | 95mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487313765ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | Brass | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | All | 1.5A | Gold | 48 | - | Grey | 20mOhm | - | - | 3 | - | 54mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094328314755000E1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 32 | 1.5A | Gold | - | - | Grey | 20mOhm | - | 1kV | 2 | - | 55mm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648124755V1LF Amphenol ICC (FCI) | 10000 |
| Datasheet | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | Gold, GXT™ | 64 | - | Grey | 20mOhm | 1 TΩ | 1kV | 2 | - | 95mm | - | 2.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75853-411LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | Polyester | Polyester, Glass Filled | Bronze | - | -55°C~125°C | Bulk | - | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 16mm | - | All | 1.5A | Gold | - | 94V-0 | Grey | 15mOhm | - | 1kV | - | Closed End, Polarizing Key | 18.94mm | 39.4μin 1.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8609360D194755E3LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 (60 + 4 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 60 | 1.5A | Gold | 60 | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8609428F194755000E3 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 (42 + 6 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 42 | 1.5A | Gold | 28 | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093967113765ANLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | Brass, Bronze | - | -55°C~125°C | Tray | - | 8609 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | Gold | 96 | - | Grey | 20mOhm | - | - | 1 | - | 94mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75853-302LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Polyester | Polyester, Glass Filled | - | - | -55°C~125°C | Tube | - | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | - | - | - | 14 | 1.5A | Gold | - | 94V-0 | - | - | - | - | - | Polarizing Key | - | 118.1μin 3.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75853-402LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | Polyester | Polyester, Glass Filled | Bronze | - | -55°C~125°C | Tube | - | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 16mm | - | All | 1.5A | Gold | - | 94V-0 | Grey | 15mOhm | - | 1kV | - | Polarizing Key | 18.94mm | 118.1μin 3.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609342E113H65000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (42 + 6 Power) | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | M | 42 | 1.5A | Gold | - | - | - | - | - | - | 1 | Board Lock | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 5049F30ELF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8609378A113765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 80 (78 + 2 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | All | 1.5A | Gold | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |