- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Hole Diameter | Level, Class | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093967814755E1LF Amphenol ICC (FCI) | 509 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | Gold | - | - | 96 | - | - | - | - | - | - | - | - | 2 | Board Lock | 95mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75948-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Bronze | - | -55°C~125°C | Tray | 2006 | - | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | Grey | 3 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | - | - | - | 14 | 1.5A | Gold | - | - | - | 94V-0 | - | - | - | - | - | Flat | - | - | - | - | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86091326114755E1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Thermoplastic | Polyester Thermoplastic | - | Copper | 1kV | - | Tray | 2005 | 8609 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | 125°C | -55°C | Grey | 2 | Receptacle | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8.1mm | B | 32 | 1.5A | Gold | 330V | 2.54mm | - | 94V-0 | - | 250V | 20mOhm | 1 TΩ | 1kV | - | 2.85 mm | - | - | 95mm | - | 4mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 72902-264 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene | Polybutylene Terephthalate (PBT) | - | Bronze | - | - | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 10.6mm | - | 48 | - | Gold | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 95mm | 78.7μin 2.00μm | - | - | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() RPI96B3TG12P1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | 3 | Female | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 96 | Straight | 13.5mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86093967113755AGLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | All | 1.5A | Gold | - | - | 96 | - | - | - | - | - | - | - | - | 2 | - | 94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648913755V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | HE11 | 64 | 1.5A | Gold | - | - | 64 | - | - | - | - | 1 TΩ | - | - | - | 2 | - | - | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968124H65V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | Gold | - | - | - | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 1 | Board Lock | 95mm | - | 2.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609324G815755E1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 32 (24 + 8 Coax or Power) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | M | 24 | 1.5A | Gold | - | - | - | - | Grey | - | 20mOhm | 1GOhm | 1kV | - | - | 2 | - | 95mm | - | 13.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092326314755E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.1mm | B/2 (1/2 B) | All | 1.5A | Gold | - | - | 32 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 2 | - | - | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77345-461LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645814745ELF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.6mm | Q | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 95mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094168613748E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | NOT SPECIFIED | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | 16 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092648813755V1LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | R | 64 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967896755GCLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | Gold | - | - | 96 | - | - | - | - | - | - | - | - | 2 | - | 95mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647113755CCLF Amphenol ICC (FCI) | 15 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | 64 | 1.5A | Gold | - | - | 64 | - | - | - | - | - | - | - | - | 2 | - | 94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327313755CDLF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | 32 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 54mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487313H55BWLF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Bronze | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | All | 1.5A | Gold | - | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | Board Lock | 54mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092326314745E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | Female | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.1mm | B/2 (1/2 B) | All | 1.5A | Gold | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | 3 | - | 55mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648114T55F1LF Amphenol ICC (FCI) | 223 | - | - | 10 Weeks | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Receptacle | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | 64 | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | 2 | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |