- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Number of Contacts | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Insulator Color | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093488394745E3LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488114758RDLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Bronze | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | C | 48 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488309785E1LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2011 | MIL-C-55302, 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487313H55UPLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tube | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 1.5A | - | Gold | - | 48 | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968192765E3LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 2007 | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | - | - | - | - | 1 | - | - | 95mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159009326354110LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | - | - | - | Bulk | - | 5159 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 3 | - | - | - | - | - | - | 5.5A | 0.200 5.08mm | - | - | - | F | All | 5.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD200ECLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 17.3mm | - | All | 1.5A | UL | Gold | COMMERCIAL | - | 94V-0 | - | SQ PIN-SKT | 15mOhm | - | 250V | POLARIZED HOUSING | GRAY | 1 | A,B,C | - | 19.06mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093248314750NMLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 24 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968197755ALF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Panel, Through Hole | Through Hole | Polyester | Polyester Thermoplastic | Bronze | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | - | 1kV | - | - | 2 | - | - | 95mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094187113760SULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 72902-272LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polybutylene | Polybutylene Terephthalate (PBT) | Bronze | - | - | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 10.6mm | - | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | 78.7μin 2.00μm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1AB000490022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | Thermoplastic | - | Bronze | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.54mm | - | Straight | 18.25mm | - | - | - | - | - | - | - | - | Grey | - | 20mOhm | - | 250V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 72902-263LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polybutylene | Polybutylene Terephthalate (PBT) | Bronze | - | - | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.6mm | - | 64 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | 78.7μin 2.00μm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 86094387113750TFLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 11.1mm | C | 38 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647113785ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 64 | 1.5A | - | Gold | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968115785E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | 1kV | -55°C~125°C | Tray | - | MIL-C-55302, 8609 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | 95mm | - | 13.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967894745E1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | Gold | - | 96 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 3 | - | - | 95mm | - | 4.2mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 72904-232LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Polycarbonate (PC) | Bronze | - | - | Bulk | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 12mm | - | 12 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.24mm | 78.7μin 2.00μm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 72904-261LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Polycarbonate (PC) | Bronze | - | - | Bulk | - | - | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | 12mm | - | 8 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.24mm | 78.7μin 2.00μm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 72904-223 Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging, Through Hole | Free Hanging (In-Line) | Polyester | Polycarbonate (PC) | Bronze | - | - | Bulk | - | - | e0 | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 12mm | - | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.24mm | 78.7μin 2.00μm | - | - | No | Non-RoHS Compliant | - | Contains Lead |