- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Contact Resistance | Level, Class | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8609324G113755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Tray | 8609 | e0 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 32 (24 + 8 Power) | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | - | - | M | 24 | 1.5A | Gold | - | - | 2 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86094328196768000A Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Polyester Thermoplastic | Bronze | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 32 | 1.5A | Gold | 32 | 20mOhm | 1 | - | 95mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 8609324GP13755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | e0 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 32 (24 + 8 Power) | - | - | 3 | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | M | 32 | 1.5A | Gold | - | - | 2 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093967814H65000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R | All | 1.5A | Gold | - | - | 1 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093967113785000EBT Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | - | MIL-C-55302, 8609 | - | Obsolete | 1 (Unlimited) | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | All | 1.5A | Gold | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86091326114755000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | 32 | 1.5A | Gold | - | - | 2 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86092646115765000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | All | 1.5A | Gold | - | - | 1 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 5043EF4832Y223G Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | Header, Male Pins | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 86093427313H50781E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 42 | - | - | - | 42 | 1.5A | Gold | - | - | 2 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 8609342E814765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | e0 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 (42 + 6 Power) | - | - | 3 | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 42 | - | - | - | 42 | 1.5A | Gold | - | - | 1 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093397313H50867E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 39 | - | - | C/2 (1/2 C) | 39 | 1.5A | Gold | - | - | 2 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 8609360C113745000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 64 (60 + 4 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 60 | 1.5A | Gold | - | - | 1 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093967113785106EBT Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | - | MIL-C-55302, 8609 | - | Obsolete | 1 (Unlimited) | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | All | 1.5A | Gold | - | - | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86094648115755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 64 | 1.5A | Gold | - | - | 2 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968115745000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | All | 1.5A | Gold | - | - | 3 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 8609378A815765000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Wire Wrap | Header, Male Pins | 80 (78 + 2 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 78 | 1.5A | Gold | - | - | 1 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 8609428E113765000E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 (42 + 6 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 42 | 1.5A | Gold | - | - | 1 | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093247313H50013E1 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 24 | 1.5A | Gold | - | - | 2 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86094144009355E1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Free Hanging | Free Hanging (In-Line) | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | - | Obsolete | 1 (Unlimited) | Solder Eyelet(s) | Receptacle, Female Sockets | 21 | 125°C | -55°C | 3 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | 14 | 1.5A | Gold | - | - | 2 | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093947113H40265E1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polyester Thermoplastic | - | -55°C~125°C | Tray | 8609 | e0 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 94 | - | - | - | 94 | 1.5A | Gold | - | - | - | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |