- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Materials | Pitch Spacing | RoHS | Rows Loaded | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Working Voltage | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Hole Diameter | Level, Class | Features | Length | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093488613755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86093488315755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86093214009755E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EA4328114768V1LF Amphenol | In Stock | - | - | - | Gold Plated Contacts | Through Hole | - | Polyester | - | - | Phosphor Bronze | 2.54mm | Compliant | a + c | - | 330 V | 250 V | - | - | - | - | - | Through Hole | - | - | 125 °C | -65 °C | Grey | 3 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 32 | - | - | 250 V | 15 mΩ | 1 TΩ | - | - | 2.85 mm | - | - | - | - | - | - | No SVHC | - | UL94 V-0 | - | ||
![]() 73007-001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() BPS8B96ACD2C0E9LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | - | - | - | - | - | -40°C~125°C | Tray | BPS8 | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | - | 64 | 1.5A | Gold | - | - | 94V-0 | - | - | - | - | 250V | - | - | 1 | - | 94.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5042EC9631K327 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 86092646115745E1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | - | - | -55°C~125°C | Tray | 8609 | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 64 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 8.1mm | B | All | 1.5A | Gold | - | 64 | - | Grey | - | 20mOhm | 1 TΩ | 1kV | - | - | 3 | - | 95mm | 13.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5049F30E Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 86093947113H40264E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 94 | - | - | - | 94 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8609440C113765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 64 (60 + 4 Power) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | M | 40 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86093967113H55576E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | - | 8609 | Obsolete | 1 (Unlimited) | - | Header, Male Pins | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | 1.5A | Gold | - | - | - | - | - | - | - | - | SOLDER | - | 2 | Board Lock | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 86094648115765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 64 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968115765000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86092646115755000E1 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Obsolete | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 64 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | All | 1.5A | Gold | - | 64 | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113H45ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | Brass | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C | All | 1.5A | Gold | - | 96 | - | Grey | - | 20mOhm | - | - | - | - | 3 | - | 94mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092326314765E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | B/2 (1/2 B) | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | 55mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094387113740TFLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | -55°C~125°C | Tray | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 38 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093457714755ABLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | Brass | - | - | - | - | - | - | -55°C~125°C | - | 8609 | Active | 1 (Unlimited) | Solder | Header, Male Pins | 45 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | - | All | 1.5A | Gold | - | 45 | - | - | - | - | - | - | - | - | - | - | 50.52mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327313B55F1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |