- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Level, Class | Features | Length | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093728194755FILF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | C | 24 | 1.5A | Gold | - | - | - | - | - | 2 | - | 95mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 86094647113755AGLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | Brass, Bronze | -55°C~125°C | Tray | 2007 | 8609 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | 64 | 1.5A | Gold | 64 | - | Grey | 20mOhm | - | 2 | - | 94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 915930-050 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 86094647113B55F1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86092166314758E1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 16 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | 1.5A | 0.200 5.08mm | - | - | - | B/2 (1/2 B) | All | 1.5A | Gold | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 1AB000490024LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 864939671153001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | F-123 | All | 1.5A | Gold | 96 | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 864941630132001LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | Brass | -55°C~125°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 24 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | F-122 | 16 | 1.5A | Gold-Palladium | 16 | - | Grey | 20mOhm | - | - | - | 25.64mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 864946471153001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | Brass | -55°C~125°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | F-123 | 64 | 1.5A | Gold-Palladium | 96 | - | - | - | - | - | - | 100.4mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 86093967815755ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Wire Wrap | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | Gold | 96 | - | - | - | - | 2 | - | 95mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 75853-301LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | -55°C~125°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 14 | - | - | - | 14 | - | Gold | - | 94V-0 | - | - | - | - | Polarizing Key | - | 118.1μin 3.00μm | UL94 V-0 | - | - | - | ||
![]() 75853-412LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 21 | - | - | - | All | - | Gold | - | 94V-0 | - | - | - | - | Closed End, Polarizing Key | - | 39.4μin 1.00μm | UL94 V-0 | - | - | - | ||
![]() 75885-101LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Polyester Thermoplastic, Glass Filled | PHOSPHOR BRONZE | -55°C~125°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 64 | - | - | - | 64 | - | Gold | - | 94V-0 | - | - | - | 2 | - | - | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 86092648124755V1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 64 | - | Gold | - | - | - | - | - | 3 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 86094647114755ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 86093967113H55SRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | Brass | -55°C~125°C | Tray | 2009 | 8609 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 14.2mm | C | All | 1.5A | Gold | - | - | - | - | - | 2 | Board Lock | 94mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 86093487113758ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | 2009 | 8609 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.200 5.08mm | - | - | - | C | 48 | 1.5A | Gold | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 86092325314765PTLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BPS8B09ACD000Z1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyester | Polyester Thermoplastic, Glass Filled | NOT SPECIFIED | -40°C~125°C | Tray | - | BPS8 | yes | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 9 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 36mm | - | 6 | 1.5A | Gold | - | - | Grey | 15mOhm | 1kV | 2 | - | 17.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 86094167313788ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | - | 8609 | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | 1.5A | Gold | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |