- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Number of Positions
- Number of Rows
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Level, Class | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093457313750CSLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Brass | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | 10.6mm | - | 45 | 1.5A | Gold | 45 | - | - | Grey | 20mOhm | - | 1kV | - | - | - | 2 | - | 54mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD200Z1LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | Polymer | Polyester Thermoplastic, Glass Filled | - | Bronze | - | 1kV | -40°C~125°C | Tray | 2007 | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 21 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | - | 17.3mm | - | All | 1.5A | Gold | - | - | 94V-0 | Grey | 20mOhm | 1GOhm | 250V | - | 24 AWG | 26 AWG | 2 | - | 19.06mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093517113750TELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Bronze | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | C | 48 | 1.5A | Gold | 51 | - | - | Grey | 20mOhm | - | - | - | - | - | 2 | - | 94mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092645113H55ELF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Bronze | - | - | -55°C~125°C | Tray | 2013 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | B | All | 1.5A | Gold | 64 | - | - | Grey | 20mOhm | - | - | - | - | - | 2 | Board Lock | 94mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967113785NJLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Brass | - | - | - | Tray | - | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86093967896795LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 11.1mm | R | All | 1.5A | Gold | 96 | - | - | - | - | - | - | - | - | - | 1 | - | 95mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093967113755AHLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | Brass | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | - | All | 1.5A | Gold | 96 | - | - | - | - | - | - | - | - | - | 2 | - | 94mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093967815765ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | R | All | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094144009765E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 86094327313H45000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | Gold | - | - | - | - | - | - | - | - | - | - | 3 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86093967113H45000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 96 | - | - | - | C | All | - | Gold | - | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86093487313H45000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | e0 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 48 | - | - | - | C/2 (1/2 C) | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86092286314750JLLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093487313H65000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | e0 | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 48 | - | - | - | C/2 (1/2 C) | All | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86094328114768V1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | C | 32 | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86094647113H45000E1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 1.5A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 86092086314750JKLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86094327313745E1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093487615755E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | BOARD | - | - | - | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | - | Active | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 2.54mm | - | - | - | - | - | - | MALE | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093487394755E1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |