- Connector Type
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Finish
- Contact Finish Thickness
- Number of Positions Loaded
- Operating Temperature
- Pitch
Attribute column
Manufacturer
Amphenol Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2P07PKJ1P0GEL1LF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Polyester | Bronze | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | - | - | 110 | White | 20mOhm | - | 750V | A 22 | Board Guide | 50mm | - | No | RoHS Compliant | - | ||
![]() HM2P08PDE2T0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2009 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | - | - | 124 | 1.5A | Gold | 124 | - | - | 10GOhm | - | B 25 | - | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDK2R0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | - | - | 5 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P09PDE121L9LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | - | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | C 11 | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDL2C0N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | White | 20mOhm | 10GOhm | 750V | A 22 | Board Guide | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P27PDJ3R0N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 60 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 60 | White | 20mOhm | 10GOhm | 750V | - | Board Guide | 30mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P71PD5110N9LF Amphenol ICC (FCI) | 57024 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 95 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 95 | - | 20mOhm | 10GOhm | 750V | B 19 | - | 37.9mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDH2F0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | White | 20mOhm | 10GOhm | 750V | A 22 | Board Guide | 50mm | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDR2L0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | 125°C | -55°C | 5 | - | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDH3C5N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | - | - | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 132 (110 + 22 Ground) | - | - | 5 + 1 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P09PDL3M0N9LF Amphenol ICC (FCI) | 576 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | 2013 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 5Ohm | 55 | - | - | 5 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | C 11 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2PN1PDP265N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 132 (110 + 22 Ground) | - | - | 5 + 1 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | 110 | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2P07PDE3F0N9LF Amphenol ICC (FCI) | 111744 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | 2013 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 110 | - | - | 5 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | 110 | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2P07PDK3J0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 5Ohm | 110 | - | - | 5 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P07PDN1W1N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | A 22 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P09PD5110N9L1LF Amphenol ICC (FCI) | 576 |
| - | 10 Weeks | Gold | - | Through Hole | - | Polyester | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2011 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 55 | 125°C | -55°C | 5 | Male | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | - | Gold | - | White | 20mOhm | - | 750V | C 11 | Board Guide | - | Flash | - | RoHS Compliant | - | ||
![]() HM2P70PDE121E9LF Amphenol ICC (FCI) | 111744 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | 2007 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 750V | B 22 | - | 44mm | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PNF284GFLF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | - | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | - | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | White | 20mOhm | 10GOhm | 750V | A 22 | Board Guide | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P27PN5110GF Amphenol ICC / FCI | In Stock | - | Datasheet | - | Gold | - | - | - | Thermoplastic | Bronze | - | 750 V | - | - | - | - | - | - | Press-Fit | - | - | 60 | 125 °C | -55 °C | 5 | - | - | 2 mm | Straight | 15.4 mm | - | 1.5 A | - | - | White | 20 mΩ | 10 GΩ | 750 V | - | - | 30 mm | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDL3X0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tray | 2016 | Millipacs® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - |