- Connector Type
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Finish
- Contact Finish Thickness
- Number of Positions Loaded
- Operating Temperature
- Pitch
Attribute column
Manufacturer
Amphenol Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Depth | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Features | Length | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2P08PKJ2U5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 150 (125 + 25 Ground) | 125°C | -55°C | 5 + 1 | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 125 | White | 20mOhm | 10GOhm | 750V | B 25 | - | 50mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PKJ2T5GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Module | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 132 (110 + 22 Ground) | 125°C | -55°C | 5 + 1 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P70PNF2P4GFLF Amphenol ICC (FCI) | 192 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | B 22 | - | - | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P70PAE121AALF Amphenol ICC (FCI) | 28512 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 154 | White | - | 10GOhm | - | B 22 | - | 44mm | 50.0μin 1.27μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2R10PACA39N9LF Amphenol ICC (FCI) | 57024 |
| - | 11 Weeks | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | 2010 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 110 | 125°C | -55°C | 5 | 1.5A | 0.079 2.00mm | Right Angle | - | 90 | 1.5A | Gold | 90 | White | 20mOhm | - | 500V | A 22 | Upper Shield | 50mm | 30.0μin 0.76μm | No | RoHS Compliant | - | ||
![]() HM2P09PD5110N9LLF Amphenol ICC (FCI) | 576 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2016 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 55 | - | - | 5 | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | C 11 | Board Guide | - | Flash | - | RoHS Compliant | - | ||
![]() HM2P88PDA1T0N9LF Amphenol ICC (FCI) | 76032 |
| - | - | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | 125°C | -55°C | 8 | 1.5A | 0.079 2.00mm | Straight | 21.4mm | All | 1.5A | Gold | 200 | White | 20mOhm | - | 750V | E 25 | - | 50mm | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P88PDF1AGN9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | Press-Fit | - | - | - | - | 8 | - | 2mm | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() HM2P09PDU221N9LF Amphenol ICC (FCI) | 576 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | - | - | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | 56 | - | Gold | - | - | - | - | - | C 11 | Board Guide | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P66PD5111N9LLF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 146 (110 + 36 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | - | 20mOhm | 10GOhm | 750V | AB 22 | - | 43.9mm | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PDP231N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | - | - | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | A 22 | Board Guide | - | Flash | - | RoHS Compliant | - | ||
![]() HM2P08PDE1R1N9LF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 175 (125 + 50 Ground) | - | - | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | B 25 | - | - | Flash | - | RoHS Compliant | - | ||
![]() HM2P07PDP251N9LLF Amphenol ICC (FCI) | 112896 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P09PKA2G1GFLF Amphenol ICC (FCI) | 75264 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 77 (55 + 22 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 55 | - | - | 10GOhm | - | C 11 | Board Guide | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P88PDE120N9LF Amphenol ICC (FCI) | 73728 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | - | - | 8 | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | E 25 | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - | ||
![]() HM2P95PDG1F0N9LF Amphenol ICC (FCI) | 75264 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | 125°C | -55°C | 8 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 200 | - | - | 10GOhm | - | DE 25 | - | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P07PK5111GFLF Amphenol ICC (FCI) | 57024 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 110 | - | - | 10GOhm | - | A 22 | Board Guide | - | Flash | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2P70PKE124GLLF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | 1.5A | 0.079 2.00mm | Straight | 15.4mm | All | 1.5A | Gold | 110 | White | 20mOhm | 10GOhm | 750V | B 22 | - | 44mm | Flash | - | RoHS Compliant | UL94 V-0 | ||
![]() HM2P95PNE1U0GFLF Amphenol ICC (FCI) | 128 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | 125°C | -55°C | 8 | 1.5A | 0.079 2.00mm | - | - | All | 1.5A | Gold | 200 | - | - | 10GOhm | - | DE 25 | - | - | 30.0μin 0.76μm | No | RoHS Compliant | UL94 V-0 | ||
![]() HM2PN1PDE120N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | - | 750Vrms | -55°C~125°C | Tray | 2006 | Millipacs® | Active | 1 (Unlimited) | Press-Fit | Header, Male Pins | 200 | - | - | 8 | 1.5A | 0.079 2.00mm | - | - | All | - | Gold | - | - | - | - | - | DE 25 | - | - | 30.0μin 0.76μm | - | RoHS Compliant | - |