Filters
  • Connector Type
  • Mounting Type
  • Number of Positions
  • Number of Rows
  • Series
  • Packaging
  • Connector Style
  • Contact Finish
  • Contact Finish Thickness
  • Number of Positions Loaded
  • Operating Temperature
  • Pitch

Attribute column

Manufacturer

Amphenol Backplane Connectors - Hard Metric, Standard

View Mode:
4587 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Contact Plating

Mount

Mounting Type

Housing Material

Contact Materials

Voltage Rated

Operating Temperature

Packaging

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Termination

Connector Type

Number of Positions

Max Operating Temperature

Min Operating Temperature

Number of Rows

Current Rating (Amps)

Pitch

Orientation

Depth

Number of Positions Loaded

Current Rating

Contact Finish

Number of Contacts

Housing Color

Contact Resistance

Insulation Resistance

Max Voltage Rating (AC)

Connector Style

Features

Contact Finish Thickness

Radiation Hardening

RoHS Status

Flammability Rating

HM2P09PDE120N9LF
HM2P09PDE120N9LF

Amphenol ICC (FCI)

469
-

8 Weeks

Gold

Through Hole

Through Hole

Thermoplastic

Bronze

750Vrms

-55°C~125°C

Tray

2006

Millipacs®

Active

1 (Unlimited)

Press-Fit

Header, Male Pins

55

125°C

-55°C

5

1.5A

0.079 2.00mm

Straight

15.4mm

All

1.5A

Gold

55

White

20mOhm

10GOhm

750V

C 11

Board Guide

98.4μin 2.50μm

No

RoHS Compliant

UL94 V-0

HM2DK2348R
HM2DK2348R

Amphenol