- Connector Type
- Mounting Type
- Number of Positions
- Number of Rows
- Series
- Packaging
- Connector Style
- Contact Finish
- Contact Finish Thickness
- Number of Positions Loaded
- Operating Temperature
- Pitch
Attribute column
Manufacturer
Amphenol Backplane Connectors - Hard Metric, Standard
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Lead Pitch | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Connector Style | Insertion Force-Max | Withdrawl Force-Min | Connector Usage | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2P87PNA1W5GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 220 (176 + 44 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | 21.4mm | All | 1.5A | - | - | Gold | - | - | - | - | - | White | - | - | 20mOhm | 10GOhm | 750V | D 22 | - | - | - | Board Guide | 50mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R88PA8100N9 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 200 | 125°C | -55°C | 8 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | 200 | - | - | - | - | - | - | 10GOhm | - | E 25 | - | - | - | - | - | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P65PK5114GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 169 (125 + 44 Ground) | 125°C | -55°C | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | AB 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R66PA5108N9 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | 20mOhm | 10GOhm | 750V | AB 22 | - | - | CompactPCI J5/RJ5 | Upper Shield | 43.9mm | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HM2R20PA5108N9 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 55 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | 55 | - | - | - | - | - | - | - | - | CR 11 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | - | - | ||
![]() HM2R50PA5100N9 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | no | Obsolete | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | - | 58 (55 + 3 Power) | - | - | 5 | - | NO | NO | YES | NO | YES | GENERAL PURPOSE | - | 0.079 2.00mm | 58 | Right Angle | - | - | 55 | 1.5A | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 0.482 inch | 94V-0 | - | 0.799 inch | SQ PIN-SKT | 20mOhm | 10GOhm | 750V | M 11 | .3614 N | .0834 N | - | - | 49.9mm | 30.0μin 0.76μm | 31μin | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2R03PA5100N9 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 55 | - | - | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | C 11 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
![]() HM2R65PA5108N9 Amphenol ICC (FCI) | 6 | - | - | - | GXT, Gold | Through Hole | Board Edge, Through Hole, Right Angle | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 150 (125 + 25 Ground) | 125°C | -55°C | 5 + 1 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Right Angle | - | - | All | 1.5A | - | - | Gold | - | - | 125 | - | - | - | - | - | 20mOhm | - | 750V | AB 25 | - | - | - | Upper Shield | 49.9mm | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | - | - | ||
![]() HM2S01PE5100N9 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 110 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | 110 | - | - | - | - | - | - | 10GOhm | - | A 22 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PDE120L9 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 110 | - | - | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | A 22 | - | - | - | Board Guide | - | Flash | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PK5110GC Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 500V | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | 15.4mm | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | 20mOhm | 10GOhm | 750V | B 25 | - | - | - | - | 50mm | 15.0μin 0.38μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P87PME125GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 220 (176 + 44 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | D 22 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PNH2R4GF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | A 22 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P08PKS1Y0GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 125 | 125°C | -55°C | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | B 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P07PNG1A4GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | 125°C | -55°C | 5 + 2 | Male | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | Straight | - | 15.4mm | All | 1.5A | - | - | Gold | - | - | 110 | - | - | White | - | - | 20mOhm | 10GOhm | 750V | A 22 | - | - | CompactPCI P1/P4 | Board Guide | 50mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HM2P88PNC195GF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Thermoplastic | Bronze | 750Vrms | -55°C~125°C | Tray | - | Millipacs® | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 250 (200 + 50 Ground) | 125°C | -55°C | 8 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | 244 | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | 10GOhm | - | E 25 | - | - | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 352127-1 Amphenol | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 133 | - | - | 7 | Male | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 2 mm | 133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HM2R65PA5100AALF Amphenol ICC (FCI) | 288 |
| - | 11 Weeks | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HM2P07PDN3H0N9LF Amphenol ICC (FCI) | 288 |
| - | 10 Weeks | - | - | Through Hole | - | - | 750Vrms | -55°C~125°C | Tray | 2016 | Millipacs® | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 154 (110 + 44 Ground) | - | - | 5 + 2 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() HM2P07PDW240N9L1LF Amphenol ICC (FCI) | 114048 |
| - | 10 Weeks | - | - | Through Hole | - | - | 750Vrms | -55°C~125°C | Tray | 2013 | Millipacs® | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 5Ohm | 110 | - | - | 5 | - | - | - | - | - | - | - | 1.5A | 0.079 2.00mm | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | A 22 | - | - | - | Board Guide | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - |