- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Mounting Type
- Connector Type
- Connector Usage
Attribute column
Manufacturer
Amphenol Backplane Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Body Breadth | UL Flammability Code | Contact Style | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Durability | Insertion Force-Max | Withdrawl Force-Min | Connector Usage | Contact Arrangement | Features | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2H71P115LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 95 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type B19 | - | - | - | Header | - | - | - | - | RoHS Compliant | - | - | ||
![]() 88916-212LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | Module | - | Polymer | - | - | - | - | Bulk | - | Metral® | - | Active | 1 (Unlimited) | Through Hole | - | - | 6 (Power) | 105°C | -55°C | Natural | 2 | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Receptacle | - | Positions Molded Closed | - | No | RoHS Compliant | - | - | ||
![]() 88982-101LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Tube | 2015 | Metral® | - | Active | 1 (Unlimited) | Crimp | - | - | 6 (Coax) | - | - | Natural | 2 | Male | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Header | - | Board Guide | - | - | RoHS Compliant | - | - | ||
![]() 51939-125LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | 125°C | -55°C | Tray | - | PowerBlade+™ | - | Active | 1 (Unlimited) | - | EAR99 | Housing for Male Pins and Blades | 43 (32 + 11 Power) | - | - | - | 4 | - | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 43 | Right Angle | 14.58mm | ONE | UL | COMMERCIAL | - | - | - | - | - | HYBRID | 20mOhm | 500000000Ohm | Contacts Not Included | RECEPTACLE | 1000VDC V | Blade Power | 200 Cycles | .973 N | .1668 N | Header | S32P11 | Mating Guide | 95.25mm | - | RoHS Compliant | - | - | ||
![]() 10027633-003LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Metral® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 100 | - | - | Natural | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 88916-209LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Module | - | Polymer | - | - | - | - | Bulk | - | Metral® | - | Active | 1 (Unlimited) | Through Hole | - | - | 6 (Power) | 105°C | -55°C | Natural | 2 | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Receptacle | - | Positions Molded Closed | - | - | RoHS Compliant | - | - | ||
![]() 88916-405LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Board Edge, Through Hole, Right Angle | Module | 4 | - | - | - | - | - | Bulk | - | Metral® | - | Obsolete | 1 (Unlimited) | - | - | - | 6 (Power) | - | - | Natural | 2 | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Receptacle | - | Positions Molded Closed | - | - | RoHS Compliant | - | - | ||
![]() 88916-205 Amphenol ICC (FCI) | In Stock | - | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Module | 6 | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2006 | Metral® | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 6 (Power) | - | - | Natural | 2 | - | - | - | NO | NO | NO | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Receptacle | - | Positions Molded Closed | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 88916-201 Amphenol ICC (FCI) | In Stock | - | - | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | Module | - | Polymer | - | Stainless Steel | - | - | Bulk | 2006 | Metral® | - | Obsolete | 1 (Unlimited) | Through Hole | - | - | 6 (Power) | 105°C | -55°C | Natural | 2 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Receptacle | - | Positions Molded Closed | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 51939-141LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Through Hole | Board Edge, Through Hole, Right Angle | - | - | Thermoplastic | NOT SPECIFIED | COPPER ALLOY | 125°C | -55°C | Tray | - | PowerBlade+™ | yes | Active | 1 (Unlimited) | - | EAR99 | Housing for Male Pins and Blades | 33 (24 + 9 Power) | - | - | - | 4 | - | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 33 | Right Angle | 14.58mm | ONE | UL | COMMERCIAL | - | - | - | - | - | HYBRID | 20mOhm | 500000000Ohm | Contacts Not Included | RECEPTACLE | 1000VDC V | Blade Power | 200 Cycles | .973 N | .1668 N | Header | - | Mating Guide | 90.81mm | - | RoHS Compliant | - | - | ||
![]() 10012562-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | - | - | - | Tube | 2010 | Metral® | - | Obsolete | 1 (Unlimited) | Solder | - | Housing for Female Sockets | 1 (Coax) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Receptacle | - | Board Guide, Spacer | - | - | RoHS Compliant | - | - | ||
![]() 85939-122LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Board Edge, Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | 2011 | Metral® | - | Obsolete | 1 (Unlimited) | - | - | Housing for Female Sockets | 6 (Coax) | - | - | Natural | 2 | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Receptacle | - | Board Guide, Spacer | - | - | RoHS Compliant | - | - | ||
![]() 84625-102LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | Through Hole | - | - | Polymer | - | - | - | - | Bulk | 2008 | Metral® 2000 | - | Active | 1 (Unlimited) | Through Hole | - | Shroud for Male Pins | 96 | - | - | Natural | 8 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Header | - | - | - | - | RoHS Compliant | - | - | ||
![]() HM2R06P1 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | -55°C | Bulk | - | Millipacs® | no | Obsolete | 1 (Unlimited) | Press-Fit | - | Housing for Female Sockets | 3 (Power) | - | - | - | 1 | Female | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.295 7.50mm | - | - | - | ONE | UL | COMMERCIAL | 0.982 inch | - | 15 | 0.482 inch | 94V-0 | - | - | - | Contacts Not Included | PLUG | - | Hard Metric, Type N | - | - | - | Receptacle | S0P3 | Board Guide | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 88982-102LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Metral® | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 6 (Coax) | - | - | Natural | 2 | - | - | 8538.90.60.00 | NO | NO | NO | - | - | GENERAL PURPOSE | 0.157 4.00mm | - | Straight | 22.84mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | Header | - | Board Guide | 11.95mm | - | RoHS Compliant | - | - | ||
![]() HM2H70P115LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Bulk | 2009 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 154 | 125°C | -55°C | - | 5 + 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.55mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type B22 | - | - | - | Header | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2H07P130LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Bulk | - | Millipacs® | - | Active | 1 (Unlimited) | Press-Fit | - | Shroud for Male Pins | 110 | 125°C | -55°C | - | 5 + 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.55mm | - | - | - | - | - | 110 | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type A | - | - | - | Header | - | - | 50mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HM2HN1P209LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Millipacs® | - | Active | 1 (Unlimited) | - | EAR99 | Shroud for Male Pins | 110 | - | - | - | 5 + 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.4mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Type A | - | - | - | Header | - | - | 50mm | - | RoHS Compliant | - | - | ||
![]() HM2H09P130LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 55 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type C | - | - | - | Header | - | - | - | - | RoHS Compliant | - | - | ||
![]() HM2H65P109LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | Thermoplastic | - | - | - | - | Bulk | 2009 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 125 | 125°C | -55°C | - | 5 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.55mm | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type AB25 | - | - | - | Header | - | - | 50mm | No | RoHS Compliant | UL94 V-0 | - |