- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Mounting Type
- Connector Type
- Connector Usage
Attribute column
Manufacturer
Amphenol Backplane Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Conductors | Reference Standard | Reliability | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Note | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Connector Usage | Features | Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2H65P1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | Thermoplastic | - | - | - | - | - | Bulk | 2009 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 125 | 125°C | -55°C | - | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type AB25 | - | - | - | - | Header | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 50428-X096XLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | Bulk | - | 50428 | - | Active | 1 (Unlimited) | - | - | Housing for Male Pins | 96 | - | - | Black | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | High Density (HDC, HDI, HPC) | - | - | - | - | Header | Mating Guide | - | - | RoHS Compliant | - | Lead Free | ||
![]() 84818-101LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Press Fit, Through Hole | Through Hole | - | Polymer | - | - | - | - | - | Tube | 2008 | Metral® 1000 | - | Active | 1 (Unlimited) | Through Hole | - | - | 30 | - | - | Natural | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | - | Header | - | - | - | RoHS Compliant | - | - | ||
![]() HM2K00P16 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | - | Bulk | 2006 | Millipacs® | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | 55 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type C | - | - | - | - | Header | - | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 65251-001LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | - | Thermoplastic | - | - | - | - | 1kV | Bulk | 2006 | - | yes | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 96 | 125°C | -55°C | Gray | 3 | - | SHROUDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 11.1mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | 10GOhm | Contacts Not Included | - | - | - | - | - | - | - | - | - | 95mm | No | RoHS Compliant | - | - | ||
![]() 65245-107LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | CABLE | - | Thermoplastic | - | - | - | - | 1kV | - | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | 96 | 125°C | -55°C | - | 3 | - | LATCHED, PANEL MOUNTABLE, SHROUDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 96 | Straight | - | - | - | - | - | - | MALE | - | - | - | - | - | 100GOhm | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() HM2H67P122LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | - | Thermoplastic | - | - | - | - | - | Bulk | 2006 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 95 | 125°C | -55°C | - | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.55mm | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type AB19 | - | - | - | - | Header | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 50431-X160XLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | - | - | - | Bulk | - | 50431 | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | 160 | - | - | Black | 4 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | High Density (HDC, HDI, HPC) | - | - | - | - | Header | Mating Guide | - | - | RoHS Compliant | - | - | ||
![]() 52000-111LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | Metral® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 30 | - | - | Natural | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | - | Header | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() HM2H67P119LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | Bulk | 2006 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 95 | 125°C | -55°C | - | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 15.55mm | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type AB19 | - | - | - | - | Header | - | - | No | RoHS Compliant | - | - | ||
![]() HM2H42P109LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | - | - | - | - | - | - | Bulk | 2004 | Millipacs® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | Header | - | - | - | RoHS Compliant | - | - | ||
![]() HM2H30P16 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | Millipacs® | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | 125 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type B | - | - | - | - | Header | - | - | No | Non-RoHS Compliant | - | - | ||
![]() HM2H36P16 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | Millipacs® | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | 125 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type B | - | - | - | - | Header | - | - | No | Non-RoHS Compliant | - | - | ||
![]() HM1C04P1 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | GLASS FILLED POLYETHYLENE | Thermoplastic | - | - | - | - | - | Bulk | - | Metral® | - | Active | 1 (Unlimited) | Solder | - | - | 1 (Coax or Power) | 125°C | -55°C | Gray | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 1 | Straight | - | - | - | - | - | - | - | 94V-0 | Grey | NO | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | - | Receptacle | - | - | No | Non-RoHS Compliant | - | - | ||
![]() HM13220LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | 2006 | Metral® | - | Active | 1 (Unlimited) | - | - | Shroud for Male Pins | 24 | - | - | Natural | 4 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | - | Header | - | - | No | RoHS Compliant | - | - | ||
![]() 74773-1103LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Metral® | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | - | - | - | Natural | 5 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 65250-001LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | - | PBT | - | - | - | - | 1kV | Bulk | 2006 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Shroud for Male Pins | 96 | 125°C | -55°C | Gray | 3 | - | SHROUDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Straight | 11.1mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | 10GOhm | Contacts Not Included | - | - | DIN 41612, Type C | - | - | - | - | Header | - | 95mm | No | RoHS Compliant | - | Lead Free | ||
![]() 88913-111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | - | Polymer | - | - | - | - | - | Bulk | 2015 | Metral® | - | Active | 1 (Unlimited) | Crimp | - | Housing for Male Pins | 6 (Coax) | - | - | Natural | 2 | Male | - | - | - | - | - | - | - | 0.157 4.00mm | - | Straight | 15.8mm | - | - | - | 4mm | 6 | - | - | - | - | - | - | - | Contacts Not Included | - | - | Rack and Panel | - | - | - | - | Header | Board Guide | 11.95mm | - | RoHS Compliant | - | - | ||
![]() 51939-294 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Board Edge, Through Hole, Right Angle | - | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | 85°C | -55°C | - | Tray | - | PowerBlade+™ | - | Obsolete | 1 (Unlimited) | - | EAR99 | Housing for Male Pins and Blades | 31 (24 + 7 Power) | - | - | - | 4 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 31 | Right Angle | 14.58mm | ONE | UL | COMMERCIAL | - | - | - | - | - | - | HYBRID | 20mOhm | 500000000Ohm | Contacts Not Included | RECEPTACLE | 1000VDC V | Blade Power | 200 Cycles | TIN/LEAD OVER NICKEL | .973 N | .1668 N | Header | Mating Guide | 80.56mm | - | Non-RoHS Compliant | - | - | ||
![]() HM2K31P16 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Thermoplastic | - | - | - | - | - | Bulk | 2006 | Millipacs® | - | Obsolete | 1 (Unlimited) | - | - | Shroud for Male Pins | 55 | - | - | - | 5 + 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | Hard Metric, Type C | - | - | - | - | Header | - | - | No | Non-RoHS Compliant | UL94 V-0 | - |