- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10061913-102ZLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Surface Mount | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | 10061913 | - | Copper Alloy | 40 | - | - | - | - | - | Amphenol ICC (FCI) | - | SMD/SMT | - | - | - | - | Tray | - | Active | - | - | - | - | - | -55°C ~ 85°C | Tray | - | - | - | Solder | - | - | 98 Position | Black | 2 Row | Female | - | Cantilever | - | 0.039 (1.00mm) | - | - | - | 1.1 A | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | Board Guide, Locking Ramp, Pick and Place, Solder Retention | - | 30.0µin (0.76µm) | 0.062 (1.57mm) | - | ||
![]() CE1008000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 900 | AMPHENOL ICC | - | CE1008000110111 | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | Active | - | 5.77 | - | Yes | - | 12 V | - | Tray | - | e3 | - | - | - | CARD EDGE CONNECTOR | 80 Position | - | 2 Row | - | - | - | - | 0.8 mm | - | - | compliant | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | Signal | Headers | Straight | - | - | - | - | 1.6 mm | ||
![]() 10121506-480020BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121506 | - | Copper Alloy | 270 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | - | - | Press-Fit | - | - | 20 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 10 | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10121505-003212CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | Copper Alloy | 360 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE | - | - | Press-Fit | - | - | 12 Position | Black | 2 | Female | - | - | - | 2.54 mm | - | - | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms, 500 MOhms | 16; 6 | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10122238-160012BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10122238 | - | Copper Alloy | 270 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | - | Solder | - | - | 12 Position | Black | 2 | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 6 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | - | - | - | 0.062 (1.57mm) | - | ||
![]() SE1818023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 540 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | - | - | 8 Power, 180 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() CE1201800110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | - | - | 2 Power, 18 Signal | - | 2 Row | - | - | - | - | 0.8 mm | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | 1.6 mm | ||
![]() 10125138-002800BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10125138 | - | Copper Alloy | 540 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | Active | Press-Fit | - | - | 28 (Power) | Black | 2 | Female | - | - | - | 2.54 mm | - | - | - | 9 A | - | Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | - | - | - | - | Power | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10131077-240824BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | - | - | 10131077 | - | Copper Alloy | 196 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | Active | Solder | - | - | 24 Position | Black | 2 | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 12; 16 | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10121505-321644ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | Copper Alloy | 18 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | Details | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | - | - | Press-Fit | - | - | 44 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 22 | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10121506-001612ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121506 | - | Copper Alloy | 630 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | Active | Solder | - | - | 12 Position | Black | 2 | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 6 | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() SE1012023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | - | - | - | 120 Position | - | 2 Row | - | - | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | ||
![]() 101269330808204ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10126933 | - | Copper Alloy | 25 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | - | Solder | - | - | 20 Position | Black | 2 | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 10 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | Power/Signal | - | - | Card Extender | - | - | 0.062 (1.57mm) | - | ||
![]() 10137649-002LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 7 Weeks | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | LOCKING | PEG | 10137649 | 2.222 inch | Copper Alloy | 360 | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | 10137649-002LF | 10137649 | + 105 C | Amphenol ICC (FCI) | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | Tray | Active | Active | 5.77 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | * | - | Active | Solder | EAR99 | CARD EDGE CONNECTOR | 20 Position | Black | 2 | Female | 8536.69.40.40 | - | - | 2.54 mm, 1.27 mm | 20+10 | 2.54 mm | compliant | 9 A | UL | Gold or Gold, GXT™ | Solder | COMMERCIAL | 2 | RECTANGULAR | 0.285 inch | - | 0.61 inch | - | HYBRID | 25 mΩ | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | RECEPTACLE | PRESS FIT | 500VDC V | 1.3462 mm | 20 Cycles | - | .2224 N | .05838 N | BLACK | Power/Signal | Receptacles | Vertical | Board Lock | 0.125 inch | - | 0.062 (1.57mm) | - | ||
![]() 10121505-320424DLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | Copper Alloy | 360 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Press Fit | - | - | - | - | Tray | - | Active | - | - | - | PwrBlade | 17 V, 548 V | -55°C ~ 105°C | Tray | PwrBlade | - | - | Press-Fit | - | - | 24 Position | Black | 2 | Female | - | - | - | 2.54 mm | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms, 500 MOhms | 18; 12 | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10144272-002LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic, Glass Filled | - | - | 10144272 | - | Copper Alloy | 270 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | - | - | Press-Fit | - | - | 16 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10145584-002LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic, Glass Filled | - | - | 10145584 | - | Copper Alloy | 294 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | - | Power Edge | - | - | Solder | - | - | 16 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10121505-320424CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | Copper Alloy | 360 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE | - | - | Press-Fit | - | - | 24 Position | Black | 2 | Female | - | - | - | 2.54 mm | - | - | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5 GOhms, 500 MOhms | 18; 12 | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10130248-007LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | LOCKING | PEG | 10130248 | 2.76 inch | Copper Alloy | 196 | FCI | THERMOPLASTIC | 10130248-007LF | 10130248 | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | ONE | - | 105 °C | -55 °C | Tray | Active | Active | 5.75 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | - | Power Edge | - | - | Solder | EAR99 | CARD EDGE CONNECTOR | 24 Position | Black | 2 Row | Female | 8536.69.40.40 | - | YES | 2.54 mm, 1.27 mm | - | - | compliant | 9 A | UL, CSA | Gold or Gold, GXT™ | Solder | COMMERCIAL | - | - | 0.285 inch | MALE | 0.836 inch | 1.5 A | HYBRID | 25 mΩ | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | RECEPTACLE | SOLDER | 500VDC V | - | 200 Cycles | - | - | - | BLACK | Power/Signal | Receptacles | Right Angle | - | 0.128 inch | - | 0.062 (1.57mm) | - | ||
![]() 101269331604102ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10126933 | - | Copper Alloy | 225 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | - | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | - | Solder | - | - | 10 Position | Black | 2 | Female | - | - | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 5; 10 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | Power/Signal | - | - | Card Extender | - | - | 0.062 (1.57mm) | - |