- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Contact Type | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ME3008430501211 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 84 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | - | ||
![]() ME2008430501211 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 84 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | - | ||
![]() ME1014010201041 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 140 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Right Angle | - | - | - | 4.05 mm | ||
![]() ME1016810202081 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 168 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Right Angle | - | - | - | - | ||
![]() ME2005630501111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 56 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | - | ||
![]() SE1800023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 8 Position | - | 2 Row | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() SE1B12023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 400 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | - | 12 Power, 120 Signal | - | 2 Row | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() SE1B00023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 12 Position | - | 2 Row | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1604000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 240 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 6 Power, 40 Signal | - | 2 Row | - | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1820023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | SE182 | Copper Alloy | 18 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | SMD/SMT | Tray | - | - | Active | - | - | - | - | 0.179897 oz | 12 V | -55°C ~ 105°C | Tray | Slim Cool Edge | Solder | - | - | 8 Power, 200 Signal | Black | 2 Row | Female | - | Cantilever | 0.65 mm | - | 0.5 A | Gold | - | Non Specified - Dual Edge | Dual | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | Board Guide, Pick and Place Cap, Solder Retention | 30.0µin (0.76µm) | 1.6mm | - | ||
![]() CE1606000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 400 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 6 Power, 60 Signal | - | 2 Row | - | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() 11216-100 Amphenol | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 6 | - | - | - | - | - | - | - | IC11216-100 | - | - | - | - | - | - | - | 500 V | - | Tube | Edge Card | - | - | - | 200 Position | - | 2 Row | - | - | - | 0.8 mm | - | - | - | - | - | - | 100 MOhms | - | - | - | Without Flanges | Straight | - | - | - | - | ||
![]() 10138796-23000LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | 10138796 | Copper Alloy | 420 | AMPHENOL FCI ASIA PTE LTD | 10138796-23000LF | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | Tray | - | Active | Active | 5.82 | - | Yes | HPCE | - | 213 VAC, 598 VAC, 618 VAC | -55°C ~ 105°C | Tray | HPCE® | Press-Fit | EAR99 | MAINS POWER CONNECTOR | 4 Position | Black | 2 | Male | 8536.69.40.30 | - | 7.62 mm | compliant | 9 A | Gold or Gold, GXT™ | Press Fit | Fits Female Edgecards | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | Power | Headers | Vertical | Board Lock | 30.0µin (0.76µm) | - | - | ||
![]() 10121505-480436ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | 10121505 | Copper Alloy | 18 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Press-Fit | - | - | 36 Position | Black | 2 | Female | - | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 26; 18 | - | Power/Signal | Receptacles | Vertical | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10127905-D00016ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | 10127905 | Copper Alloy | 360 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Solder | - | - | 16 Position | Black | 2 Row | Female | - | - | 2.54 mm, 1.27 mm | - | 9 A | Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10121510-320424GLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | 10121510 | Copper Alloy | 196 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | 10121510 | Solder | - | - | 24 Position | Black | 2 Row | Female | - | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10143470-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic, Glass Filled | 10143470 | Copper Alloy | 147 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | - | Active | - | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Solder | - | - | 24 Position | Black | 2 Row | Female | - | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 6; 12 | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | - | ||
![]() 10121506-320022ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | Polyamide (PA) | Thermoplastic | 10121506 | Copper Alloy | 360 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | - | Active | - | - | - | Power Edge | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Press-Fit | - | - | 54 Position | Black | 2 Row | Female | - | Cantilever | 1.27 mm, 2.54 mm | - | 9 A | Tin-Lead | - | Non Specified - Dual Edge | Dual | 5 GOhms | 16; 11 | - | Power, Signal | Headers | Straight | Board Guide | - | 0.062 (1.57mm) | - | ||
![]() CED012481142001 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | CED01 | Copper Alloy | 170 | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 0.400536 oz | 12 VDC | -40°C ~ 105°C | Cut Tape | Cool Edge 0.80mm | Solder | - | - | 248 Position | Black | 4 Row | Female | - | - | 0.8 mm | - | 500 mA | Gold | SMD/SMT | Non Specified - Dual Edge | Dual | 1000 MOhms | 124 | - | - | Receptacles | Vertical | Board Lock | 30.0µin (0.76µm) | 2.36mm | 2.36 mm | ||
![]() ME1016833401J01 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | Straddle Mount | - | - | - | - | - | Details | - | - | - | 29 V | - | - | - | - | - | - | 168 Position | - | 2 Row | - | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | 2.67 mm |