- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Contact Finish Termination | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10121510-320424CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | 10121510 | Copper Alloy | 196 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | 10121510 | - | Solder | - | 24 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10138796-21000LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | 10138796 | Copper Alloy | 42 | AMPHENOL FCI ASIA PTE LTD | 10138796-21000LF | + 105 C | Amphenol ICC (FCI) | - 55 C | - | Tray | Active | Active | 5.81 | - | - | HPCE | 213 VAC, 598 VAC, 618 VAC | -55°C ~ 105°C | Tray | HPCE® | - | Solder | MAINS POWER CONNECTOR | 4 Position | Black | 2 | Male | - | 7.62 mm | compliant | 9 A | Gold or Gold, GXT™ | Solder | Fits Female Edgecards | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | Power | Headers | Vertical | Board Lock | 30.0µin (0.76µm) | - | - | ||
![]() 10145224-004LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | - | 10145224 | Copper Alloy | 196 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | - | Tray | Power Edge | - | Solder | - | 30 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10130961-001220ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | 10130961 | Copper Alloy | 343 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | - | Power Edge | - | Solder | - | 20 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 6; 10 | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() MD3671M23100212 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 32 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | Details | - | - | 29 V | - | Tray | NGSFF | - | - | - | 67 Position | - | 2 Row | - | - | 0.5 mm | - | 0.5 A | - | Press Fit | - | - | 1000 MOhms | - | - | - | - | Contacts | Right Angle | - | - | - | - | ||
![]() CE1218000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 2 Power, 180 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1802023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 2500 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 8 Power, 20 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() SE1808023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 800 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 8 Power, 80 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1616000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 6 Power, 160 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1418023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 400 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 4 Power, 180 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1617000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 160 | AMPHENOL ICC | CE1617000110111 | + 105 C | - | - 55 C | Through Hole | - | Active | - | 5.77 | - | Yes | - | 12 V | - | Tray | - | e3 | - | CARD EDGE CONNECTOR | 6 Power, 170 Signal | - | 2 Row | - | - | 0.8 mm | compliant | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() CE1220000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | AMPHENOL ICC | CE1220000110111 | + 105 C | - | - 55 C | Through Hole | - | Active | - | 5.75 | - | Yes | - | 12 V | - | Tray | - | e3 | - | CARD EDGE CONNECTOR | 2 Power, 200 Signal | - | 2 Row | - | - | 0.8 mm | compliant | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() CE1404000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 600 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 4 Power, 40 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1410023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 500 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | - | 4 Power, 100 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | 1000 MOhms | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() 10150109-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | 10150109 | - | 360 | - | - | - | Amphenol ICC (FCI) | - | - | Tray | - | Active | - | - | - | - | - | - | Tray | - | - | - | - | 20 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power | - | Straight | - | - | - | - | ||
![]() 10121510-160024FLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole, Right Angle | Polyamide (PA) | Thermoplastic | 10121510 | Copper Alloy | 588 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | 10121510 | - | Solder | - | 40 Position | Black | 2 Row | Female | - | 1.27 mm, 2.54 mm | - | 9 A | Tin-Lead | - | Non Specified - Dual Edge | Dual | 5 GOhms | 16; 24 | - | - | Power, Signal | Receptacles | Right Angle | Board Guide | - | 0.062 (1.57mm) | - | ||
![]() 101269331604242FLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | 10126933 | Copper Alloy | 180 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | Solder | - | 24 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 10; 12 | - | - | Power/Signal | - | - | Card Extender | - | 0.062 (1.57mm) | - | ||
![]() 101269330040204ELF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | 10126933 | Copper Alloy | 135 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | Solder | - | 20 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 2; 10 | - | - | Power/Signal | Receptacles | Right Angle | Card Extender | - | 0.062 (1.57mm) | - | ||
![]() ME3008430501211 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | Details | - | - | 29 V | - | - | - | - | - | - | 84 Position | - | 2 Row | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() ME2008430501211 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | Details | - | - | 29 V | - | - | - | - | - | - | 84 Position | - | 2 Row | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | 1000 MOhms | - | - | - | - | Headers | Straight | - | - | - | - |