- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Contact Type | Mixed Contacts | Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Insulator Color | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10122238-002020ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10122238 | - | - | Copper Alloy | 25 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | - | - | - | Tray | - | Active | - | Details | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | - | - | 20 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 10; 10 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | - | - | - | 0.062 (1.57mm) | - | ||
![]() 10137649-006LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin Lead | Through Hole | - | Thermoplastic | - | - | 10137649 | - | - | Copper Alloy | 360 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | Tray | - | Active | - | - | - | HPCE | - | -55°C ~ 105°C | Tray | HPCE® | Solder | - | - | 30 (20 + 10 Power) | Black | 2 | Female | - | - | - | 2.54 mm | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10122238-320424GLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10122238 | - | - | Copper Alloy | 135 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Flange Mount | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | - | HPCE® | Solder | - | - | 24 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | - | - | - | 0.062 (1.57mm) | - | ||
![]() CE1408000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 264 | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 4 Power, 80 Signal | - | 2 Row | - | - | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | 1.6 mm | ||
![]() SE1420023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 4 Power, 200 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() SE1816023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 8 Power, 160 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() SE1406023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 4 Power, 60 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() SE1404023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 4 Power, 40 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() CE1412000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 300 | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 4 Power, 120 Signal | - | 2 Row | - | - | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | 1.6 mm | ||
![]() CE1406000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | - | 4 Position | - | 2 Row | - | - | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Straight | - | - | - | - | 1.6 mm | ||
![]() SE1B08023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 1500 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | - | 12 Power, 80 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() SE1008023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | - | 80 Position | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | ||
![]() SE1408023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | - | 4 Power, 80 Signal | - | 2 Row | - | - | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | ||
![]() 10125023-320024ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10125023 | - | - | Copper Alloy | 144 | AMPHENOL FCI ASIA PTE LTD | - | 10125023-320024ALF | - | + 125 C | Amphenol ICC (FCI) | - 40 C | Mounting Peg | - | - | - | Tray | Active | Active | 5.77 | - | - | HPCE | - | - | Tray | HPCE® | Solder | - | BOARD CONNECTOR | 24 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | compliant | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 16; 12 | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Guide, Guide Pin | - | - | 0.062 (1.57mm) | - | ||
![]() 10142587-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10142587 | - | NOT SPECIFIED | Copper Alloy | 270 | AMPHENOL FCI ASIA PTE LTD | - | 10142587-001LF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | Tray | Active | Active | 5.77 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | EAR99 | CARD EDGE CONNECTOR | 20 Position | Black | 2 Row | Female | 8536.69.40.40 | - | - | 2.54 mm, 1.27 mm | compliant | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | - | - | - | 0.062 (1.57mm) | - | ||
![]() 10130248-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | LOCKING | PEG | 10130248 | 2.76 inch | - | Copper Alloy | 196 | FCI | THERMOPLASTIC | 10130248-001LF | 10130248 | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | ONE | 105 °C | -55 °C | Tray | Active | Active | 5.75 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Solder | - | CARD EDGE CONNECTOR | 24 Position | Black | 2 Row | Female | - | - | YES | 2.54 mm, 1.27 mm | compliant | 9 A | UL, CSA | Gold or Gold, GXT™ | Solder | COMMERCIAL | 0.285 inch | MALE | 0.836 inch | 1.5 A | HYBRID | 25 mΩ | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | RECEPTACLE | SOLDER | 500VDC V | 200 Cycles | BLACK | Power/Signal | Receptacles | Right Angle | Board Lock | 0.102 inch | - | 0.062 (1.57mm) | - | ||
![]() 10139371-1410HLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | 10139371 | - | - | - | 180 | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | Tray | - | Active | - | - | - | eHPCE | - | - | Tray | 10139371 | - | - | - | 24 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | ||
![]() 10138762-003HFLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10138762 | - | NOT SPECIFIED | Copper Alloy | 225 | AMPHENOL FCI ASIA PTE LTD | - | 10138762-003HFLF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | - | - | - | Tray | Active | Active | 5.77 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | EAR99 | CARD EDGE CONNECTOR | 20 Position | Black | 2 Row | Female | 8536.69.40.40 | - | - | 2.54 mm, 1.27 mm | compliant | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | - | - | - | 0.062 (1.57mm) | - | ||
![]() 10121510-080412CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | - | - | 10121510 | - | - | Copper Alloy | 392 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | Tray | - | Active | - | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | - | 10121510 | Solder | - | - | 12 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 6; 6 | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | 0.062 (1.57mm) | - | ||
![]() 10124028-003LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10124028 | - | NOT SPECIFIED | Copper Alloy | 270 | AMPHENOL FCI ASIA PTE LTD | - | 10124028-003LF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | Tray | Active | Active | 5.77 | - | Yes | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Press-Fit | - | CARD EDGE CONNECTOR | 22 Position | Black | 2 Row | Female | - | - | - | 2.54 mm, 1.27 mm | compliant | 9 A | - | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 12; 26 | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | 0.062 (1.57mm) | - |