- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Product | Mounting Angle | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10119583-004LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10119583 | - | Copper Alloy | 196 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Solder | - | 24 Position | Black | 2 Row | Female | Cantilever | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 18; 12 | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | - | - | 0.062 (1.57mm) | - | ||
![]() 10145457-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic, Glass Filled | - | - | 10145457 | - | Copper Alloy | 504 | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 40 C | Mounting Peg | - | - | - | - | Tray | - | Active | - | - | HPCE | - | -40°C ~ 125°C | Tray | HPCE® | Solder | - | 24 Position | Black | 2 Row | Male | - | 1.27 mm | - | - | - | - | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Fits Female Edgecards | Dual | 5000 MOhms Power, 500 MOhms Signal | 12 | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Right Angle | Board Lock, Mating Guide | - | - | - | - | - | ||
![]() 10035388-204LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | - | - | 10035388 | - | Copper Alloy | 126 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 5 C | - | - | - | - | - | Tray | - | Active | - | - | Power Edge | 1000 VAC | -5°C ~ 105°C | Tray | Power Edge | Solder | - | 60 Position | Black | 2 Row | Female | Cantilever | 2.54 mm | - | - | - | 7 A | - | Gold | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Power | Receptacles | Right Angle | - | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | ||
![]() CE1204000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 2 Position | - | 2 Row | - | - | 0.8 mm | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Straight | - | - | - | - | - | 1.6 mm | ||
![]() SE1B18023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 468 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 12 Power, 180 Signal | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | - | ||
![]() SE1402023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 4 Power, 20 Signal | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | - | ||
![]() SE1016023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | 160 Position | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | - | ||
![]() CE1002000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1500 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 20 Position | - | 2 Row | - | - | 0.8 mm | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Straight | - | - | - | - | - | 1.6 mm | ||
![]() SE1004023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 40 Position | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | - | ||
![]() CE1402000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 4 Power, 20 Signal | - | 2 Row | - | - | 0.8 mm | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | 1.6 mm | ||
![]() CE1202000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 720 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 2 Position | - | 2 Row | - | - | 0.8 mm | - | - | - | 0.5 A, 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Straight | - | - | - | - | - | 1.6 mm | ||
![]() SE1018023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 400 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Reel | Slim Cool Edge | - | - | 180 Position | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal | Headers | Vertical | - | - | - | - | - | - | ||
![]() SE1B06023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 800 | - | - | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 12 Power, 60 Signal | - | 2 Row | - | - | 0.65 mm | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | 1000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | Signal, Power | Headers | Vertical | - | - | - | - | - | - | ||
![]() 10025026-10102PLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Nickel | Board Edge, Straddle Mount | Nylon | Polyamide (PA), Nylon, Glass Filled | - | - | 10025026 | - | Copper Alloy | 40 | AMPHENOL FCI ASIA PTE LTD | - | 10025026-10102PLF | - | - | Amphenol ICC (FCI) | - | Straddle Mount | - | - | - | - | Tray | Active | Active | 5.77 | - | - | - | -55°C ~ 85°C | Tray | - | Solder | CARD EDGE CONNECTOR | 98 Position | Black | 2 | Female | Cantilever | 0.039 (1.00mm) | - | - | compliant | 1.1 A | - | Gold | Through Hole | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | Straddle Mount Opening, Unthreaded, 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | Card Extender, Locking Ramp | - | 15.0µin (0.38µm) | - | 0.062 (1.57mm) | - | ||
![]() 10133099-11000LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | LOCKING | PEG | 10133099 | 1.973 inch | Tin | 35 | FCI | THERMOPLASTIC | 10133099-11000LF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | STRAIGHT | ONE | 2 | 105 °C | -55 °C | Tray | Active | Active | 5.77 | - | HPCE | 213 VAC, 598 VAC, 618 VAC | -55°C ~ 105°C | Tray | HPCE® | Press-Fit | CARD EDGE CONNECTOR | 10 Position | Black | 2 | Male | - | 7.62 mm | 10 | - | compliant | 9 A | UL | - | Solder | COMMERCIAL | 2 | RECTANGULAR | 0.285 inch | 0.609 inch | BELLOWED TYPE | 0.8 mΩ | Fits Female Edgecards | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | 0.3 inch | RECEPTACLE | SOLDER | 1800VDC V | 4.2672 mm | 200 Cycles | RECTANGULAR | - | - | BLACK | Power | Headers | Vertical | Board Lock | 0.102 inch | - | 30u inch | - | - | ||
![]() 10069690-10001PLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10069690 | - | Copper Alloy | 50 | - | - | - | - | + 85 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | - | - | - | - | Tray | - | Active | - | - | - | 300 VAC | -55°C ~ 85°C | Tray | - | Solder | - | 64 Position | Black | 2 | Female | - | 0.039 (1.00mm) | - | - | - | 1.1 A | - | Gold | Through Hole | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | Straddle Mount Opening, Unthreaded, 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | Card Extender, Locking Ramp, Pick and Place | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | ||
![]() 10121505-480044ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | - | - | 10121505 | - | Copper Alloy | 18 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | Active | - | Details | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Press-Fit | - | 44 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 22 | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Lock | - | - | - | 0.062 (1.57mm) | - | ||
![]() 101269330808243ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | - | - | 10126933 | - | Copper Alloy | 25 | - | - | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Tray | - | Active | - | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | - | 24 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | - | - | - | 9 A | - | Gold or Gold, GXT™ | Solder | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 12 | Straddle Mount Opening, Unthreaded, 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Right Angle | Card Extender | - | - | - | 0.062 (1.57mm) | - | ||
![]() 10137649-004LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | LOCKING | PEG | 10137649 | 2.222 inch | Copper Alloy | 36 | FCI | THERMOPLASTIC | 10137649-004LF | 10137649 | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | ONE | 2 | 105 °C | -55 °C | Tray | Active | Active | 5.77 | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | - | CARD EDGE CONNECTOR | 20 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | 20+10 | 2.54 mm | compliant | 9 A | UL | Gold or Gold, GXT™ | Press Fit | COMMERCIAL | 2 | RECTANGULAR | 0.285 inch | 0.61 inch | HYBRID | 25 mΩ | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | - | - | - | RECEPTACLE | PRESS FIT | 500VDC V | 1.3462 mm | 20 Cycles | - | .2224 N | .05838 N | BLACK | Power/Signal | Receptacles | Vertical | Board Lock | 0.125 inch | - | - | 0.062 (1.57mm) | - | ||
![]() 10140797-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic, Glass Filled | - | - | 10140797 | - | Copper Alloy | 27 | FCI | - | 10140797-001LF | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Through Hole | - | - | - | - | Tray | Active | Active | 5.77 | - | HPCE | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Press-Fit | CARD EDGE CONNECTOR | 24 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | - | - | unknown | 9 A | - | Gold or Gold, GXT™ | Press Fit | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 11; 12 | - | - | - | - | - | - | - | - | - | - | - | Power/Signal | Receptacles | Vertical | Board Guide | - | - | - | 0.062 (1.57mm) | - |