- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10121510-320022ELF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole, Right Angle | Polyamide (PA) | Thermoplastic | 10121510 | Copper Alloy | 196 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | 10121510 | Solder | - | 54 Position | Black | 2 Row | Female | - | 1.27 mm, 2.54 mm | - | 9 A | Tin-Lead | - | - | Non Specified - Dual Edge | Dual | 5 GOhms | 32; 22 | - | Power, Signal | Receptacles | Right Angle | Board Guide | - | 0.062 (1.57mm) | - | ||
![]() 10139371-1416BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | - | 10139371 | - | 180 | - | - | - | Amphenol ICC (FCI) | - | Straddle Mount | Tray | - | Active | - | - | eHPCE | - | - | - | - | 10139371 | - | - | 30 Position | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | - | - | ||
![]() ME1019610101011 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | ME101 | Copper Alloy | 320 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | SMD/SMT | Tray | - | Active | - | Details | - | 0.179897 oz | 12 V | -55°C ~ 105°C | Tray | Mini Cool Edge 0.60mm | Solder | - | 196 Position | Black | 2 Row | Female | - | 0.6 mm | - | 1.1 A | Gold | SMD/SMT | 196 | Non Specified - Dual Edge | Dual | 1000 Mohms | 28; 14; 28; 28 | - | - | Headers | Straight | - | 30.0µin (0.76µm) | 1.57 mm | - | ||
![]() ME10168334B2A01 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | ME101 | Copper Alloy | 27 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | Tray | - | Active | - | Details | - | 0.190303 oz | 12 V | -40°C ~ 85°C | Tray | Mini Cool Edge 0.60mm | Solder | - | 168 Position | Black | 2 Row | Female | - | 0.6 mm | - | 1.1 A | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 14; 28; 14; 28 | Straddle Mount Opening, Unthreaded, 0.087 (2.20mm) | - | Headers | Straight | - | 30.0µin (0.76µm) | 1.57mm | - | ||
![]() ME1008413402201 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | - | - | + 85 C | - | - 40 C | Straddle Mount | - | - | - | - | Details | - | - | 29 V | - | - | - | - | - | 84 Position | - | 2 Row | - | - | 0.6 mm | - | 1.1 A | - | SMD/SMT | - | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | 2.36 mm | ||
![]() CEE016411140311 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic, Halogen Free | CEE0164 | Copper Alloy | 10 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | Details | - | 0.214466 oz | 12 V | -55°C ~ 105°C | Tray | Cool Edge 1.00mm PCIe | Solder | - | 164 Position | Black | 2 Row | Female | Cantilever | 0.039 (1.00mm) | - | 700 mA | Gold | SMD/SMT | - | PCI Express™ | Dual | 1000 MOhms | 11; 71 | - | - | PCI | Straight | Board Guide, Solder Retention | 30.0µin (0.76µm) | 1.57mm | - | ||
![]() CED011481142001 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | CED01 | Copper Alloy | 170 | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | 0.258029 oz | 12 VDC | -40°C ~ 105°C | Cut Tape | Cool Edge 0.80mm | Solder | - | 148 Position | Black | 4 Row | Female | - | 0.8 mm | - | 500 mA | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 74 | - | - | Receptacles | Vertical | Board Lock | 30.0µin (0.76µm) | 2.36mm | 2.36 mm | ||
![]() 10130787-162416CLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole | Thermoplastic (TP) | Thermoplastic | 10130787 | Copper Alloy | 36 | - | - | + 105 C | Amphenol ICC (FCI) | - 55 C | - | Tray | - | Active | - | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | - | 16 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | - | 9 A | Gold or Gold, GXT™ | Solder | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 20; 8 | - | Power/Signal | Receptacles | Vertical | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() 10154649-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | 10154649 | - | 63 | - | - | - | Amphenol ICC (FCI) | - | Mounting Peg | Tray | - | Active | - | - | - | - | - | - | Tray | HPCE | - | - | 24 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() CE1612000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 6 Power, 120 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1B10023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 600 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 12 Power, 100 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1214000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 360 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 2 Power, 140 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() CE1014000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 140 Position | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal | Headers | Straight | - | - | - | 1.6 mm | ||
![]() MDT420M01003 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | 0.061035 oz | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE1812023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 1500 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 8 Power, 120 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() SE1416023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 400 | - | - | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | - | 4 Power, 160 Signal | - | 2 Row | - | - | 0.65 mm | - | 0.5 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1600000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 540 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 6 Position | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() CE1610000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 6 Power, 100 Signal | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() CE1400000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 640 | - | - | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | 12 V | - | Tray | - | - | - | 4 Position | - | 2 Row | - | - | 0.8 mm | - | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() 10125023-000408BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | Through Hole | Thermoplastic (TP) | Thermoplastic | 10125023 | Copper Alloy | 480 | AMPHENOL FCI ASIA PTE LTD | 10125023-000408BLF | + 125 C | Amphenol ICC (FCI) | - 40 C | Through Hole | Tray | Active | Active | 5.77 | - | HPCE | - | - | - | Tray | HPCE® | Press-Fit | BOARD CONNECTOR | 8 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | unknown | - | Gold or Gold, GXT™ | Press Fit | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 2; 4 | - | Power/Signal | Receptacles | Vertical | Board Guide, Guide Pin | - | 0.062 (1.57mm) | - |