- Number of Positions
- Mounting Angle
- Product
- Contact Materials
- Number of Rows
- Pitch
- Contact Plating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Insulation Resistance
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Contact Arrangement | Product | Mounting Angle | Features | Contact Finish Thickness | Card Thickness | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ME1016810201011 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 29 V | - | - | - | - | 168 Position | - | 2 Row | - | - | 0.6 mm | 1.1 A | - | SMD/SMT | - | - | - | 1000 MOhms | - | - | - | Headers | Right Angle | - | - | - | 3.05 mm | ||
![]() CED012841142001 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | CED01 | Copper Alloy | 170 | + 105 C | Amphenol ICC (FCI) | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.446392 oz | 12 VDC | -40°C ~ 105°C | Cut Tape | Cool Edge 0.80mm | Solder | 284 Position | Black | 4 Row | Female | - | 0.8 mm | 500 mA | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 142 | - | - | Receptacles | Vertical | Board Lock | 30.0µin (0.76µm) | 2.36mm | 2.36 mm | ||
![]() CED014281112001 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | CED01 | Copper Alloy | 16 | + 105 C | Amphenol ICC (FCI) | - 40 C | SMD/SMT | Tray | - | Active | Details | - | 0.696132 oz | 12 VDC | -40°C ~ 105°C | Tray | Cool Edge 0.80mm | Solder | 428 Position | Black | 4 Row | Female | - | 0.8 mm | 500 mA | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 214 | - | - | Receptacles | Vertical | Board Lock | 30.0µin (0.76µm) | 2.36mm | 2.36 mm | ||
![]() 11216-034 Amphenol | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 650 | - | - | - | - | - | IC11216-034 | - | - | - | - | 500 V | - | Reel | Edge Card | - | 68 Position | - | 2 Row | - | - | 0.8 mm | - | - | - | - | - | - | 100 MOhms | - | - | - | Without Flanges | Straight | - | - | - | - | ||
![]() 101269334800202DLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | 10126933 | Copper Alloy | 270 | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | Tray | - | Active | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | - | HPCE® | Solder | 20 Position | Black | 2 | Female | - | 2.54 mm, 1.27 mm | 9 A | Gold or Gold, GXT™ | Solder | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 24; 10 | - | Power/Signal | - | - | Card Extender | - | 0.062 (1.57mm) | - | ||
![]() 10130788-160012ELF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | GXT | Through Hole, Right Angle | Thermoplastic (TP) | Thermoplastic | 10130788 | Copper Alloy | 343 | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | HPCE | - | 17 V, 548 V | -55°C ~ 105°C | Tray | HPCE® | Solder | 12 Position | Black | 2 Row | Female | - | 2.54 mm, 1.27 mm | 9 A | Gold or Gold, GXT™ | Solder | - | Non Specified - Dual Edge | Dual | 5000 MOhms Power, 500 MOhms Signal | 8; 6 | - | Power/Signal | Receptacles | Right Angle | Board Lock | - | 0.062 (1.57mm) | - | ||
![]() ME1016810110011 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 29 V | - | - | - | - | 168 Position | - | 2 Row | - | - | 0.6 mm | 1.1 A | - | SMD/SMT | - | - | - | 1000 MOhms | - | - | - | Headers | Vertical | - | - | - | 2.36 mm | ||
![]() ME1014040183011 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | Details | - | - | 29 V | - | - | - | - | 140 Position | - | 2 Row | - | - | 0.6 mm | 1.1 A | - | SMD/SMT | - | - | - | 1000 MOhms | - | - | - | Headers | Vertical | - | - | - | - | ||
![]() 10137755-080224BLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Nickel | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | 10137755 | Copper Alloy | 135 | + 105 C | Amphenol ICC (FCI) | - 55 C | Press Fit | Tray | - | Active | - | eHPCE | - | 250 V | - | - | eHPCE® | Solder | 34 (24 + 10 Power) | Black | 2 | Female | - | 1.27 mm | 42 A | Gold | - | - | Non Specified - Dual Edge | Dual | - | 4; 1; 12 | - | - | - | Vertical | - | 30.0µin (0.76µm) | 0.062 (1.57mm) | - | ||
![]() CS102P055S00111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 12 | + 105 C | - | - 55 C | SMD/SMT | - | - | - | Details | - | - | 12 V | - | Tray | Cool Stack | - | 2 Power, 55 Signal | - | 2 Row | - | - | 0.8 mm | 0.7 A | - | - | - | - | - | 1000 MOhms | - | - | Power, Signal | Receptacles | Vertical | - | - | - | - | ||
![]() 10121506-080820ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | Polyamide (PA) | Thermoplastic | 10121506 | Copper Alloy | 540 | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | - | Power Edge | - | 17 V, 548 V | -55°C ~ 105°C | Tray | Power Edge | Press-Fit | 36 Position | Black | 2 Row | Female | Cantilever | 1.27 mm, 2.54 mm | 9 A | Tin-Lead | - | - | Non Specified - Dual Edge | Dual | 5 GOhms | 8; 10 | - | Power, Signal | Headers | Straight | Board Guide | - | 0.062 (1.57mm) | - | ||
![]() ME1019610101011 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | ME101 | Copper Alloy | 320 | + 105 C | Amphenol ICC (FCI) | - 55 C | SMD/SMT | Tray | - | Active | Details | - | 0.179897 oz | 12 V | -55°C ~ 105°C | Tray | Mini Cool Edge 0.60mm | Solder | 196 Position | Black | 2 Row | Female | - | 0.6 mm | 1.1 A | Gold | SMD/SMT | 196 | Non Specified - Dual Edge | Dual | 1000 Mohms | 28; 14; 28; 28 | - | - | Headers | Straight | - | 30.0µin (0.76µm) | 1.57 mm | - | ||
![]() ME10168334B2A01 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Board Edge, Straddle Mount | Thermoplastic (TP) | Thermoplastic | ME101 | Copper Alloy | 27 | + 105 C | Amphenol ICC (FCI) | - 55 C | Straddle Mount | Tray | - | Active | Details | - | 0.190303 oz | 12 V | -40°C ~ 85°C | Tray | Mini Cool Edge 0.60mm | Solder | 168 Position | Black | 2 Row | Female | - | 0.6 mm | 1.1 A | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 14; 28; 14; 28 | Straddle Mount Opening, Unthreaded, 0.087 (2.20mm) | - | Headers | Straight | - | 30.0µin (0.76µm) | 1.57mm | - | ||
![]() ME1008413402201 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | - | + 85 C | - | - 40 C | Straddle Mount | - | - | - | Details | - | - | 29 V | - | - | - | - | 84 Position | - | 2 Row | - | - | 0.6 mm | 1.1 A | - | SMD/SMT | - | - | - | 1000 MOhms | - | - | - | Headers | Straight | - | - | - | 2.36 mm | ||
![]() CEE016411140311 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic, Halogen Free | CEE0164 | Copper Alloy | 10 | + 105 C | Amphenol ICC (FCI) | - 55 C | Mounting Peg | Tray | - | Active | Details | - | 0.214466 oz | 12 V | -55°C ~ 105°C | Tray | Cool Edge 1.00mm PCIe | Solder | 164 Position | Black | 2 Row | Female | Cantilever | 0.039 (1.00mm) | 700 mA | Gold | SMD/SMT | - | PCI Express™ | Dual | 1000 MOhms | 11; 71 | - | - | PCI | Straight | Board Guide, Solder Retention | 30.0µin (0.76µm) | 1.57mm | - | ||
![]() CED011481142001 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Thermoplastic (TP) | Thermoplastic | CED01 | Copper Alloy | 170 | + 105 C | Amphenol ICC (FCI) | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 0.258029 oz | 12 VDC | -40°C ~ 105°C | Cut Tape | Cool Edge 0.80mm | Solder | 148 Position | Black | 4 Row | Female | - | 0.8 mm | 500 mA | Gold | SMD/SMT | - | Non Specified - Dual Edge | Dual | 1000 MOhms | 74 | - | - | Receptacles | Vertical | Board Lock | 30.0µin (0.76µm) | 2.36mm | 2.36 mm | ||
![]() 10154649-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | 10154649 | - | 63 | - | Amphenol ICC (FCI) | - | Mounting Peg | Tray | - | Active | - | - | - | - | - | Tray | HPCE | - | 24 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() CE1612000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 300 | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 12 V | - | Tray | - | - | 6 Power, 120 Signal | - | 2 Row | - | - | 0.8 mm | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm | ||
![]() SE1B10023111111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 600 | + 105 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | 12 V | - | Tray | Slim Cool Edge | - | 12 Power, 100 Signal | - | 2 Row | - | - | 0.65 mm | 0.5 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | - | ||
![]() CE1214000110111 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | Copper Alloy | 360 | + 105 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 12 V | - | Tray | - | - | 2 Power, 140 Signal | - | 2 Row | - | - | 0.8 mm | 0.5 A, 20 A | - | - | - | - | - | 1000 MOhms | - | - | Signal, Power | Headers | Vertical | - | - | - | 1.6 mm |