- Part Status
- ECCN (US)
- EU RoHS
- Contact Gender
- Number of Ports
- Type
- Military Standard
- Shell Size / Insert Arrangement
- Less Contact
- Termination Method
- Polarization
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
Amphenol Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Mating Style | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Termination Method | Voltage, Rating | Part Status | Connector Type | Type | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Military Standard | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Number of Ports | Contact Finish Termination | Family | Wire Size (AWG) | Current Rating (Max) | Shell Plating | Strain Relief | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTC06R24-5SX-025-LC Amphenol | 68 | - | - | Silver | - | Aluminum Alloy | 16 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Cable Mount | - | - | - | Unknown | - | 46.6 | - | - | - | 24-5 | - | Crimp | - | Active | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 16 | - | SKT | Black | - | - | - | - | - | X | - | 1 | - | - | 16-20 | - | Zinc Cobalt | - | IP67 | 65 | - | ||
![]() GTSL02R18-4SY-025-B30 Amphenol | In Stock | - | - | Gold Over Nickel | - | Aluminum Alloy | 4 | No | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | 1250VDC|900VAC | - | -55 | Box Mount | - | - | - | No | 35 | - | - | - | - | 18-4 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 4 | - | SKT | Black | - | - | - | - | - | Y | - | 1 | - | - | 16-20 | - | Zinc Cobalt | - | IP67 | 33.8 | 35 | ||
![]() MS27656T21F35SB(LC) Amphenol | 2973 |
| - | Gold | CABLE AND PANEL | Aluminum | 79 | No | Straight | - | GOLD OVER NICKEL | - | EAR99 | Compliant | ESTERLINE TECHNOLOGIES CORP | - | Yes | Esterline Technologies Corporation | MS27656T21F35SB-LC | - | Bayonet Lock | 200 | 400VAC|500VDC | Series I | -65 | Wall Mount | - | - | Active | No | 39.67 | - | - | 5.69 | Yes | 21-35 | 21 | Crimp | - | Active | MIL SERIES CONNECTOR | Circular | RCP | STANDARD: MIL-C-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 79 | compliant | MIL-DTL-38999 | NICKEL | 79 | MULTIPLE MATING PARTS AVAILABLE | SKT | - | YES | SOLID | RECEPTACLE | FLUID RESISTANT | CRIMP | B | BAYONET | 1 | Nickel (Ni) | - | - | - | Electroless Nickel | - | - | 32.35 | 39.67 | ||
![]() TVS06RS-17-52P-LC Amphenol | In Stock | - | - | Gold Over Nickel | - | Stainless Steel | 2 | Unknown | Straight | 2TWINAX | - | Copper Alloy | EAR99 | Compliant | - | - | Yes | - | - | 500 | Threaded | 200 | 400VAC|500VDC | Series III | -65 | Cable Mount | Cable | -65C to 200C | - | Unknown | Not Required(mm) | 35.7 | No | - | - | 17-52 | - | Crimp | 500VDC/400VAC | Active | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | 2 | - | PIN | - | - | - | - | - | - | N | - | 1 | - | TVS | 8 | 60(A) | Nickel | No | - | 31.34 | Not Required(mm) | ||
![]() GTS030LCFZ24-20P-025-116 Amphenol | 3 | - | - | Silver | - | Aluminum Alloy | 11 | No | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | 1250VDC|900VAC | - | -55 | Flange Mount | - | - | - | No | 44.5 | - | - | - | - | 24-20 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 11 | - | PIN | Black | - | - | - | - | - | N | - | 1 | - | - | (12-14)/(16-20) | - | Zinc Cobalt | - | IP67 | 115.2 | 44.5 | ||
![]() D38999/26LD18BD Amphenol | In Stock | - | - | Gold | CABLE | Stainless Steel | 18 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Compliant | CORSAIR ELECTRICAL CONNECTORS INC | - | Yes | Corsair Electrical Connectors Inc | D38999/26LD18BD | 500 | Threaded | 200 | 600VAC|850VDC | Series III | -65 | Cable Mount | - | - | Active | Unknown | - | 32.5 | - | 5.65 | - | 15-18 | D | Crimp | - | Active | MIL SERIES CONNECTOR | Circular | PL | STANDARD: MIL-DTL-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 18 | unknown | MIL-DTL-38999 | NICKEL PLATED | 18 | MULTIPLE MATING PARTS AVAILABLE | SKT | - | YES | SOLID | PLUG | CORROSION/ENVIRONMENT RESISTANT | CRIMP | D | THREADED | 1 | - | - | 20-24 | - | Electro Deposited Nickel | - | - | 31.34 | - | ||
![]() ACS08R24-11SX-472 Amphenol | In Stock | - | - | Silver | - | Aluminum Alloy | 9 | Unknown | Right Angle | - | - | Copper Alloy | EAR99 | Compliant | - | - | No | - | - | 2000 | Threaded | 125 | 700VDC|500VAC | - | -55 | Cable Mount | - | - | - | Unknown | - | - | - | - | - | 24-11 | - | Solder | - | Active | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 9 | - | SKT | Black | - | - | - | - | - | X | - | 1 | - | - | (8-10)/(12-14) | - | Zinc Alloy | - | IP67 | - | - | ||
![]() GTC00CFZ24-16PZ-025-B30-LC Amphenol | In Stock | - | - | Gold Over Nickel | - | Aluminum Alloy | 7 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | (1250VDC|900VAC)/(700VDC|500VAC) | - | -55 | Wall Mount | - | - | - | Unknown | 44.5 | - | - | - | - | 24-16 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 7 | - | PIN | Black | - | - | - | - | - | Z | - | 1 | - | - | (8-10)/(12-14)/(16-20) | - | Zinc Cobalt | - | IP67 | 88.5 | 44.5 | ||
![]() AIBC6U18-19S0 Amphenol | In Stock | - | - | Silver | - | Aluminum Alloy | 10 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Not Compliant | - | 5000 | Yes | - | - | 500 | Threaded | 125 | 700VDC|500VAC | - | -55 | Cable Mount | - | - | - | Unknown | - | - | - | - | - | 18-19 | - | Crimp | - | Unconfirmed | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 10 | - | SKT | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 16-20 | - | Chromate Over Cadmium | - | IP67 | - | - | ||
![]() GTC06CF28-21SY-023-LC Amphenol | In Stock | - | - | Silver | - | Aluminum Alloy | 37 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Cable Mount | - | - | - | Unknown | - | 53.4 | - | - | - | 28-21 | - | Crimp | - | Active | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 37 | - | SKT | - | - | - | - | - | - | Y | - | 1 | - | - | 16-20 | - | Electroless Nickel | - | IP67 | 94.9 | - | ||
![]() GTC01LCF20-22PW-LC Amphenol | In Stock | - | - | Silver | - | - | 6 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Not Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | Series II | -55 | Cable Mount | - | - | - | Unknown | 34.9 | - | - | - | - | 20-22 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 6 | - | PIN | Olive Drab | - | - | - | - | - | W | - | 1 | - | - | - | - | - | - | IP67 | 112 | 37.8 | ||
![]() GTC030CF20-51S-B30-LC Amphenol | In Stock | - | - | Gold Over Nickel | - | Aluminum Alloy | 3 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Flange Mount | - | - | - | Unknown | - | - | - | - | - | 20-51 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 3 | - | SKT | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 8-10 | - | Cadmium | - | IP67 | - | - | ||
![]() GTC030LCF20-18S-RDS-LC Amphenol | 57 | - | - | Silver | - | Aluminum Alloy | 9 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Flange Mount | - | - | - | Unknown | 38 | - | - | - | - | 20-18 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 9 | - | SKT | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | (12-14)/(16-20) | - | Cadmium | - | IP67 | 112 | 38 | ||
![]() GTC030LCF20-33P-LC Amphenol | 41 | - | - | Silver | - | Aluminum Alloy | 11 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Not Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Flange Mount | - | - | - | Unknown | 38 | - | - | - | - | 20-33 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 11 | - | PIN | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 16-20 | - | Cadmium | - | IP67 | 112 | 38 | ||
![]() GTC08A28-3PZ-023-LC Amphenol | In Stock | - | - | Silver | - | Aluminum Alloy | 3 | Unknown | Right Angle | - | - | Copper Alloy | EAR99 | Compliant | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 1750VDC|1250VAC | - | -55 | Cable Mount | - | - | - | Unknown | - | 53.4 | - | - | - | 28-3 | - | Crimp | - | Active | - | Circular | PL | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 3 | - | PIN | - | - | - | - | - | - | Z | - | 1 | - | - | 8-10 | - | Electroless Nickel | - | IP67 | - | 66.7 | ||
![]() GTCL030LCF20-22SW-RDS-LC Amphenol | In Stock | - | - | Silver | - | Aluminum Alloy | 6 | Unknown | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | Yes | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Flange Mount | - | - | - | Unknown | 38 | - | - | - | - | 20-22 | - | Crimp | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 6 | - | SKT | Olive Drab | - | - | - | - | - | W | - | 1 | - | - | (8-10)/(16-20) | - | Cadmium | - | IP67 | 112 | 38 | ||
![]() GTS01LCF20-7P-B30 Amphenol | In Stock | - | - | Gold Over Nickel | - | Aluminum Alloy | 8 | No | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | (1250VDC|900VAC)/(700VDC|500VAC) | - | -55 | Cable Mount | - | - | - | No | 37.8 | - | - | - | - | 20-7 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 8 | - | PIN | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 16-20 | - | Cadmium | - | IP67 | 112 | 37.8 | ||
![]() GTS01LCFZ20-4P-B30 Amphenol | 27 | - | - | Gold Over Nickel | - | Aluminum Alloy | 4 | No | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | 1250VDC|900VAC | - | -55 | Cable Mount | - | - | - | No | 37.8 | - | - | - | - | 20-4 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 4 | - | PIN | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 12-14 | - | Cadmium | - | IP67 | 112 | 37.8 | ||
![]() GTS030LCFZ20-3S-B30 Amphenol | In Stock | - | - | Gold Over Nickel | - | Aluminum Alloy | 3 | No | Straight | - | - | Copper Alloy | EAR99 | Supplier Unconfirmed | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | 1250VDC|900VAC | - | -55 | Flange Mount | - | - | - | No | 38 | - | - | - | - | 20-3 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 3 | - | SKT | Olive Drab | - | - | - | - | - | N | - | 1 | - | - | 12-14 | - | Cadmium | - | IP67 | 112 | 38 | ||
![]() GTS030LCFZ20-18PZ-116 Amphenol | 57 | - | - | Silver | - | Aluminum Alloy | 9 | No | Straight | - | - | Copper Alloy | EAR99 | Compliant | - | - | No | - | - | 2000 | Reverse Bayonet | 125 | 700VDC|500VAC | - | -55 | Flange Mount | - | - | - | No | 38 | - | - | - | - | 20-18 | - | Solder | - | Active | - | Circular | RCP | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | 9 | - | PIN | Olive Drab | - | - | - | - | - | Z | - | 1 | - | - | (12-14)/(16-20) | - | Cadmium | - | IP67 | 112 | 38 |