- Part Status
- ECCN (US)
- EU RoHS
- Military Standard
- Contact Gender
- Number of Ports
- Type
- Less Contact
- Polarization
- Shell Size / Insert Arrangement
- Termination Method
- Maximum Operating Temperature (°C)
Attribute column
Manufacturer
Amphenol Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | HTS | Insulation Resistance (MOhm) | Less Contact | Mating Cycle (Cycles) | Mating Style | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | RoHS | Shell Size / Insert Arrangement | Termination Method | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Depth | Military Standard | Number of Contacts | Contact Gender | Housing Color | Plating | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | IP Rating | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27474T24B4PC-LC Amphenol | 2205 |
| - | Gold | Aluminum | 56 | Unknown | Straight | - | EAR99 | Not Compliant | - | - | Yes | - | Bayonet Lock | - | 200 | 850VDC|600VAC | - | -65 | Jam Nut | Unknown | 57.53 | 61.08 | - | 24-4 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 56 | PIN | Olive Drab | - | C | 1 | - | Cadmium Over Nickel | - | 22.5 | - | 57.53 | ||
![]() MS27466T15B35PD-LC Amphenol | 2521 |
| - | Gold | Aluminum Alloy | 37 | Unknown | Straight | Copper Alloy | EAR99 | Not Compliant | - | - | Yes | 500 | Bayonet Lock | - | 175 | 500VDC|400VAC | Series I | -65 | Wall Mount | Unknown | 30.96 | - | - | 15-35 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 37 | PIN | Olive Drab | - | D | 1 | 22-28 | Cadmium | - | 30.81 | - | 30.96 | ||
![]() MS27466T23F21P-LC Amphenol | In Stock | - | - | Gold | Aluminum | 21 | Unknown | Straight | Copper Alloy | EAR99 | Compliant | 8535.90.80.40 | - | Yes | 500 | Bayonet Lock | - | 200 | 1250VDC|900VAC | Series I | -65 | Wall Mount | Unknown | 42.87 | - | - | 23-21 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 21 | PIN | - | - | N | 1 | 16-20 | Electroless Nickel | - | 30.81 | - | 42.87 | ||
![]() MS27468T23B35BC Amphenol | 2281 |
| - | Gold | - | 100 | Unknown | Straight | - | EAR99 | Not Compliant | - | - | Yes | 500 | Bayonet Lock | - | 200 | 500VDC|400VAC | Series I | -65 | Jam Nut | Unknown | 52.37 | 55.85 | Non-Compliant | 23-35 | Crimp | Active | Crimp | Circular | 200 °C | -65 °C | RCP | Straight | 52.37 mm | MIL-DTL-38999 | 100 | SKT | Olive Drab | Cadmium | N | 1 | - | Cadmium | - | 31.57 | 31.57 mm | 52.37 | ||
![]() MS27484E14B18S-LC Amphenol | In Stock | - | - | Gold | Aluminum Alloy | 18 | Unknown | Straight | Copper Alloy | EAR99 | Not Compliant | - | - | Yes | 500 | Bayonet Lock | - | 175 | 850VDC|600VAC | Series II | -65 | Cable Mount | Unknown | - | 28.98 | - | 14-18 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-38999 | 18 | SKT | Olive Drab | - | N | 1 | 20-24 | Cadmium | - | 23.82 | - | - | ||
![]() MS27505E25F4P-LC Amphenol | 2503 |
| - | Gold | Aluminum | 56 | Unknown | Straight | - | EAR99 | Compliant | - | - | Yes | - | Bayonet Lock | - | 200 | 850VDC|600VAC | Series I | -65 | Box Mount | Unknown | 46.02 | - | - | 25-4 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 56 | PIN | - | - | N | 1 | - | Electroless Nickel | - | 26 | - | 46.02 | ||
![]() M83723/86W2016N Amphenol | In Stock | - | - | - | Aluminum | 16 | No | Straight | - | EAR99 | Not Compliant | 8536.69.40.20 | - | No | 500 | Threaded | 13/Contact | 200 | 600VAC | Series III | -65 | Cable Mount | No | - | 38.35 | - | 20-16 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-C-83723 | 16 | SKT | Olive Drab | - | N | 1 | 16-20 | Cadmium | - | 34.79 | - | - | ||
![]() MS24264R24B61PN-L/C Amphenol | In Stock | - | - | Gold Over Nickel | Aluminum Alloy | 61 | No | Straight | Copper Alloy | EAR99 | Supplier Unconfirmed | - | 5000 | Yes | - | Bayonet Lock | - | 200 | - | - | -55 | Flange Mount | No | 43.25 | - | - | 24-61 | Crimp | Unconfirmed | - | Circular | - | - | RCP | - | - | MIL-C-26500 | 61 | PIN | Black | - | N | 1 | - | Anodize | - | 34.92 | - | 43.25 | ||
![]() MS27467T25B4PD-LC Amphenol | 2991 |
| - | Gold | Aluminum | 56 | Unknown | Straight | - | EAR99 | Not Compliant | - | - | Yes | - | Bayonet Lock | - | 200 | 850VDC|600VAC | Series I | -65 | Cable Mount | Unknown | - | 47.62 | - | 25-4 | Crimp | Active | - | Circular | - | - | PL | - | - | MIL-DTL-38999 | 56 | PIN | Olive Drab | - | D | 1 | - | Cadmium Over Nickel | - | 30.96 | - | - | ||
![]() MS27468T25B35BD Amphenol | In Stock | - | - | Gold Over Nickel | Aluminum Alloy | 128 | Unknown | Straight | Copper Alloy | EAR99 | Not Compliant | 8536.69.40.20 | - | Yes | 500 | Bayonet Lock | - | 175 | 500VDC|400VAC | Series I | -65 | Jam Nut | Unknown | 55.57 | 59 | - | 25-35 | Crimp | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-38999 | 128 | SKT | Olive Drab | - | D | 1 | 22-28 | Cadmium | - | 31.57 | - | 55.57 | ||
![]() MS27468T17F6A Amphenol | 2293 |
| - | Gold | Aluminum | 6 | Unknown | Straight | - | EAR99 | Compliant | - | - | Yes | - | Bayonet Lock | - | 200 | 850VDC|600VAC | Series I | -65 | Jam Nut | Unknown | 41.27 | 44.72 | Compliant | 17-6 | Crimp | Active | Crimp | Circular | 200 °C | -65 °C | RCP | Straight | 41.27 mm | MIL-DTL-38999 | 6 | PIN | - | Electroless Nickel | N | 1 | - | Electroless Nickel | - | 31.57 | 31.57 mm | 41.27 | ||
![]() GTS08R24-6S-025 Amphenol | 5 | - | - | Silver | Aluminum Alloy | 8 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 500VAC)|900VAC)/(700VDC|(1250VDC | - | -55 | Cable Mount | No | - | - | - | 24-6 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 8 | SKT | Black | - | N | 1 | 12-14 | Zinc Alloy | IP67 | - | - | - | ||
![]() GTSL00-18-10PY-116 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 4 | No | Straight | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 700VDC|500VAC | - | -55 | Wall Mount | No | - | - | - | 18-10 | Solder | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-5015 | 4 | PIN | Olive Drab | - | Y | 1 | 12-14 | Cadmium | IP67 | - | - | - | ||
![]() GTS08R24-6SZ-025 Amphenol | 5 | - | - | Silver | Aluminum Alloy | 8 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | (1250VDC|900VAC)/(700VDC|500VAC) | - | -55 | Cable Mount | No | - | - | - | 24-6 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 8 | SKT | Black | - | Z | 1 | 12-14 | Zinc Alloy | IP67 | - | - | - | ||
![]() GTS08R22-9PW-025-116 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 3 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 1750VDC|1250VAC | - | -55 | Cable Mount | No | - | - | - | 22-9 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 3 | PIN | Black | - | W | 1 | 12-14 | Zinc Alloy | IP67 | - | - | - | ||
![]() GTS08R22-9PZ-025-116 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 3 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 1750VDC|1250VAC | - | -55 | Cable Mount | No | - | - | - | 22-9 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 3 | PIN | Black | - | Z | 1 | 12-14 | Zinc Alloy | IP67 | - | - | - | ||
![]() GTS08R28-20S-025 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 14 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 700VDC|500VAC | - | -55 | Cable Mount | No | - | 53.4 | - | 28-20 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 14 | SKT | Black | - | N | 1 | (12-14)/(16-20) | Zinc Alloy | IP67 | - | - | 66.7 | ||
![]() GTSL00-14S-A7S-116 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 7 | No | Straight | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 700VDC|500VAC | - | -55 | Wall Mount | No | - | - | - | 14SA7 | Solder | Active | - | Circular | - | - | RCP | - | - | MIL-DTL-5015 | 7 | SKT | Olive Drab | - | N | 1 | 16-20 | Cadmium | IP67 | - | - | - | ||
![]() GTS08R28-20SZ-025 Amphenol | In Stock | - | - | Silver | Aluminum Alloy | 14 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 700VDC|500VAC | - | -55 | Cable Mount | No | - | 53.4 | - | 28-20 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 14 | SKT | Black | - | Z | 1 | (12-14)/(16-20) | Zinc Alloy | IP67 | - | - | 66.7 | ||
![]() GTS08R24-6SY-025 Amphenol | 5 | - | - | Silver | Aluminum Alloy | 8 | No | Right Angle | Copper Alloy | EAR99 | Compliant | - | - | No | 2000 | Reverse Bayonet | - | 125 | 500VAC)|900VAC)/(700VDC|(1250VDC | - | -55 | Cable Mount | No | - | - | - | 24-6 | Solder | Active | - | Circular | - | - | PL | - | - | MIL-DTL-5015 | 8 | SKT | Black | - | Y | 1 | 12-14 | Zinc Alloy | IP67 | - | - | - |