- Series
- Color
- Material
- Type
- Features
- Part Status
- Cable Exit
- Plating
- Shell Size - Insert
- Cable Opening
- Mount
- Factory Lead Time
Attribute column
Manufacturer
Amphenol Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/14S25W Amphenol PCD | In Stock | - | Datasheet | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, E Nut | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 25 J | Cadmium | - | - | - | 180° | - | Self Locking | - | 1.889 (47.98mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/89-11N03 Amphenol PCD | In Stock | - | Datasheet | 18 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 11 B | Electroless Nickel | 0.320 (8.13mm) | - | - | 45° | - | Self Locking | - | 0.986 (25.04mm) | - | - | RoHS Compliant | - | ||
![]() M85049/82-20W03 Amphenol PCD | In Stock | - | Datasheet | - | - | - | - | Aluminum Alloy | - | - | - | - | 2014 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Olive | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-5015 | 20 37 | Cadmium | 0.820 (20.83mm) | - | - | 180° | - | Self Locking | - | 1.635 (41.53mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/38-15W Amphenol PCD | 912 | - | Datasheet | 10 Weeks | - | - | - | Aluminum Alloy | - | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | - | 15 | Cadmium Nickel | 0.260 ~ 0.460 (6.60mm ~ 11.68mm) | - | - | 180° | - | Clamp Screws | - | 1.280 (32.51mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/39-9W Amphenol PCD | 68 | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-38999 | 9 A | Cadmium | 0.098 ~ 0.234 (2.49mm ~ 5.94mm) | - | 5.94 mm | 90° | - | Strain Relief | 25.7mm | 0.750 (19.05mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/53-10W Amphenol PCD | In Stock | - | Datasheet | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 10 | Cadmium | 0.365 (9.27mm) | - | - | 180° | - | - | - | 0.782 (19.86mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/52S10W Amphenol PCD | 51 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 10 | Cadmium Nickel | 0.190 ~ 0.290 (4.83mm ~ 7.37mm) | 5/8-24 UNEF | 7.26 mm | 180° | - | Clamp Screws, Self-Locking | - | 1.010 (25.65mm) | - | Unknown | Non-RoHS Compliant | - | ||
![]() M85049/38-17A Amphenol PCD | 64 | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Black | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 17 E | Anodized | 0.283 ~ 0.614 (7.19mm ~ 15.60mm) | - | 15.6 mm | 180° | - | Strain Relief | - | 1.250 (31.75mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/69-19A Amphenol PCD | 35 | - | Datasheet | 8 Weeks | - | - | - | Aluminum Alloy | Aluminium | 200°C | -65°C | 19 | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | - | - | Black | - | YES | NO | NO | - | Unshielded | - | unknown | MIL-DTL-38999 | 19 F | Anodized | 0.812 (20.62mm) | - | - | 180° | SHRINK BOOT ADAPTER | - | - | 1.400 (35.56mm) | - | - | RoHS Compliant | - | ||
![]() 97-3107A-22-850 Amphenol Industrial Operations | In Stock | - | Datasheet | - | - | Metal | - | Metal | Aluminium | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M85049/38S15N Amphenol PCD | 76 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | 200°C | -65°C | Silver | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 15 | Electroless Nickel | 0.260 ~ 0.460 (6.60mm ~ 11.68mm) | - | 11.61 mm | 180° | - | Clamp Screws, Self-Locking | 34.29mm | 1.280 (32.51mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/85-12W02 Amphenol PCD | 48 |
| Datasheet | 2 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 12 13 | Cadmium | 0.320 (8.13mm) | - | - | 180° | - | Self Locking | - | 1.156 (29.36mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/90-13W02 Amphenol PCD | 33 | - | Datasheet | 12 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 13 C | Cadmium | 0.320 (8.13mm) | - | - | 90° | - | Self Locking | - | 1.156 (29.36mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/1817W06 Amphenol PCD | 45 |
| Datasheet | 12 Weeks | Clamp | Aluminum | Aluminium | Aluminum Alloy | - | - | - | 17 | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | YES | NO | NO | - | Shielded | Environment Resistant | unknown | MIL-DTL-38999 | 17 E | Cadmium | 0.625 ~ 0.750 (15.88mm ~ 19.05mm) | - | - | 180° | - | Clamp Screws | - | 1.250 (31.75mm) | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52-1-22A Amphenol PCD | 33 | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 22 | Anodized | 0.644 ~ 0.956 (16.36mm ~ 24.28mm) | - | 24.28 mm | 180° | - | Clamp Screws | - | 1.468 (37.29mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/38-9W Amphenol PCD | 80 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 9 | Cadmium Nickel | 0.100 ~ 0.230 (2.54mm ~ 5.84mm) | - | 5.94 mm | 180° | - | Clamp Screws | - | 0.860 (21.84mm) | No | Unknown | Non-RoHS Compliant | - | ||
![]() M85049/88-13N02 Amphenol PCD | 159 |
| Datasheet | 12 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | 13 | - | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-38999 | 13 C | Electroless Nickel | 0.320 (8.13mm) | - | - | 180° | - | Self Locking | - | 1.160 (29.46mm) | - | - | RoHS Compliant | - | ||
![]() M85049/52-1-24N Amphenol PCD | 243 | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 24 | Electroless Nickel | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | - | 27.46 mm | 180° | - | Clamp Screws | - | 1.593 (40.46mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/88-25N02 Amphenol PCD | 29 | - | Datasheet | 10 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 25 J | Electroless Nickel | 0.760 (19.30mm) | - | - | 180° | - | Self Locking | - | 1.891 (48.03mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/51S8W Amphenol PCD | In Stock | - | Datasheet | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2010 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 8 | Cadmium | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | - | - | 90° | - | Clamp Screws, Self-Locking | - | 0.885 (22.48mm) | - | - | Non-RoHS Compliant | - |