- Series
- Color
- Material
- Type
- Features
- Part Status
- Cable Exit
- Plating
- Shell Size - Insert
- Cable Opening
- Mount
- Factory Lead Time
Attribute column
Manufacturer
Amphenol Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Shielding | Ingress Protection | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/31S22W Amphenol PCD | In Stock | - | Datasheet | - | - | - | Aluminium | Aluminum Alloy | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, E Nut | - | - | Olive Drab | - | Unshielded | - | MIL-DTL-5015 | 22 | Cadmium | - | - | - | - | 180° | Self Locking | - | 1.760 (44.70mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/8-5N Amphenol PCD | In Stock | - | Datasheet | 2 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Silver | - | Shielded | Environment Resistant | MIL-DTL-5015 | 10 | Electroless Nickel | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | - | - | - | 90° | Clamp Screws | - | 0.734 (18.64mm) | - | - | RoHS Compliant | Environment Resistant | ||
![]() M85049/60-2G18A Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | - | - | Aluminum Alloy | - | Aluminium | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | - | - | Black | - | Unshielded | - | MIL-DTL-5015 | 18 | Anodized | - | - | - | - | 180° | Rotatable | - | - | - | - | RoHS Compliant | - | ||
![]() M85049/24-7W Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | Shielded | - | MIL-DTL-5015 | 7 12 | Cadmium | 0.250 ~ 0.437 (6.35mm ~ 11.10mm) | - | - | - | 90° | Clamp Screws | - | 0.858 (21.79mm) | - | - | Non-RoHS Compliant | - | ||
![]() 97-67-12-4 Amphenol Industrial Operations | 72 | - | Datasheet | 12 Weeks | Cable | - | - | Zinc Die Cast | - | Aluminium | 2005 | 97 | Active | 1 (Unlimited) | Cable Clamp, Adapter | - | - | Olive | - | - | Water Resistant | MIL-DTL-5015 | 10SL 12 12S | Chromate | 0.219 (5.55mm) | 5/8-24 | 5.55 mm | 7 pcs - 2 pc Cable Clamp, 1 Adapter, 1 Bushing, 2 Screws, 1 Washer | 180° | Adapter, Bushing, Clamp Screws, Washer | - | 0.781 (19.84mm) | No | Unknown | Non-RoHS Compliant | Water Resistant | ||
![]() 97-3057-6(621) Amphenol Industrial Operations | 40 |
| Datasheet | 12 Weeks | Cable | - | - | Zinc Die Cast | - | Aluminium | 2005 | 97 | Active | 1 (Unlimited) | Cable Clamp | - | - | Black | Straight | - | - | MIL-DTL-5015 | 12SL 14 14S | Zinc Alloy | 0.438 (11.12mm) | 3/4-20 | 11.1 mm | 7 pcs - 2 pc Cable Clamp, 2 Screws, 3 Washers | 180° | Clamp Screws, Washers | 27.38mm | - | No | Unknown | Non-RoHS Compliant | - | ||
![]() A850495118N Amphenol PCD | 51 |
| Datasheet | 10 Weeks | Cable | - | - | Aluminum Alloy | - | - | 2014 | SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | 8 | Electroless Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | - | - | 90° | Clamp Screws | - | 0.620 (15.75mm) | - | - | RoHS Compliant | - | ||
![]() AN3057-4 Amphenol Industrial Operations | In Stock | - | Datasheet | - | - | Metal | - | - | - | Metal | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 7.92 mm | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() M85049/1823W04 Amphenol PCD | 73 |
| Datasheet | 12 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | Shielded | Environment Resistant | MIL-DTL-38999 | 23 H | Cadmium | 0.375 ~ 0.500 (9.52mm ~ 12.70mm) | - | - | - | 180° | Clamp Screws | - | 1.650 (41.91mm) | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() M85049/52-1-14A Amphenol PCD | 48 | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | Aluminium | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Black | - | Unshielded | - | MIL-DTL-5015 | 12 14 | Anodized | 0.351 ~ 0.476 (8.92mm ~ 12.09mm) | - | 12.09 mm | - | 180° | Clamp Screws | - | 0.984 (25.00mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/52-1-10N Amphenol PCD | 52 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | 200°C | -65°C | Silver | Straight | Unshielded | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.190 ~ 0.290 (4.83mm ~ 7.37mm) | 5/8-24 UNEF | 7.26 mm | - | 180° | Clamp Screws | - | 0.730 (18.54mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/52S14N Amphenol PCD | 55 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | Unshielded | - | MIL-DTL-5015 | 14 | Electroless Nickel | 0.350 ~ 0.480 (8.89mm ~ 12.19mm) | 7/8-20 UNEF | 12.09 mm | - | 180° | Clamp Screws, Self-Locking | - | 1.260 (32.00mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/52S12W Amphenol PCD | 48 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive | Straight | Unshielded | - | MIL-DTL-5015 | 12 | Cadmium Nickel | 0.290 ~ 0.420 (7.37mm ~ 10.67mm) | 3/4-20 UNEF | 10.57 mm | - | 180° | Clamp Screws, Self-Locking | - | 1.140 (28.96mm) | - | Unknown | Non-RoHS Compliant | - | ||
![]() M85049/51S10W Amphenol PCD | 124 |
| Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | Aluminium | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | Unshielded | - | MIL-DTL-5015 | 10 | Cadmium | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | - | 7.26 mm | - | 90° | Clamp Screws, Self-Locking | - | 1.010 (25.65mm) | - | Unknown | Non-RoHS Compliant | - | ||
![]() M85049/38S23N Amphenol PCD | 49 | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | Aluminium | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | 200°C | -65°C | Silver | Straight | Unshielded | - | MIL-DTL-38999 | 23 H | Electroless Nickel | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | - | 20.9 mm | - | 180° | Self Locking, Strain Relief | 49.53mm | 1.766 (44.86mm) | - | Unknown | RoHS Compliant | - | ||
![]() 10-101987-141 Amphenol Industrial Operations | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M85049/89-17N02 Amphenol PCD | In Stock | - | Datasheet | 2 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | Unshielded | - | MIL-DTL-38999 | 17 E | Electroless Nickel | 0.510 (12.95mm) | - | - | - | 45° | Self Locking | - | 1.406 (35.71mm) | - | - | RoHS Compliant | - | ||
![]() M85049/52S10N Amphenol PCD | 44 | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | Aluminium | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | Straight | Unshielded | - | MIL-DTL-5015 | 10 | Electroless Nickel | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | - | 7.26 mm | - | 180° | Clamp Screws, Self-Locking | - | 1.010 (25.65mm) | - | Unknown | RoHS Compliant | - | ||
![]() M85049/41-10A Amphenol PCD | 65 |
| Datasheet | 12 Weeks | Clamp | - | - | Aluminum Alloy | - | - | 2007 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | Unshielded | - | - | 18 | Cadmium | - | - | - | - | 180° | Strain Relief | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M85049/78-21W05 Amphenol PCD | In Stock | - | Datasheet | 9 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | 2014 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | Shielded | Environment Resistant | MIL-DTL-38999 | 21 G | Cadmium | 0.500 ~ 0.625 (12.70mm ~ 15.88mm) | - | - | - | 45° | Clamp Screws | - | 1.550 (39.37mm) | - | - | Non-RoHS Compliant | Environment Resistant |