- Series
- Color
- Material
- Type
- Features
- Part Status
- Cable Exit
- Plating
- Shell Size - Insert
- Cable Opening
- Mount
- Factory Lead Time
Attribute column
Manufacturer
Amphenol Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Diameter | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/52-1-14N Amphenol PCD | 90 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | - | - | Aluminium | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 14 | Electroless Nickel | 0.350 ~ 0.480 (8.89mm ~ 12.19mm) | 7/8-20 UNEF | 12.09 mm | - | 180° | - | Clamp Screws | - | - | 0.980 (24.90mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() M85049/38-23N Amphenol PCD | 1580 | - | Datasheet | 12 Weeks | - | - | - | Aluminum Alloy | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | - | 23 H | Electroless Nickel | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | - | - | - | 180° | - | Strain Relief | - | - | 1.650 (41.91mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/38S25W Amphenol PCD | 54 | - | Datasheet | 10 Weeks | Cable | Aluminum | - | Aluminum Alloy | - | - | Aluminium | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 25 | Cadmium Nickel | 0.420 ~ 0.850 (10.67mm ~ 21.59mm) | - | 21.67 mm | - | 180° | - | Clamp Screws, Self-Locking | - | - | 1.890 (48.01mm) | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() 10-101971-123 Amphenol Industrial Operations | 51 | - | Datasheet | 16 Weeks | Clamp | - | - | Metal | - | 15.999989g | - | - | 2005 | MIL-DTL-26482 Series I | Active | 1 (Unlimited) | - | Cable Clamp | 125°C | -55°C | Olive | Female | - | - | - | Straight | - | Environment Resistant | 25.4mm | - | - | 12 | Cadmium | 0.428 (10.87mm) | - | - | - | 180° | - | Clamp Screws, Strain Relief | - | 11.9888mm | 0.803 (20.40mm) | No | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() M85049/88-19W03 Amphenol PCD | 54 | - | Datasheet | 8 Weeks | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 19 F | Cadmium | 0.760 (19.30mm) | - | - | - | 180° | - | Self Locking | - | - | 1.516 (38.50mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() 97-3057-1008-1(621) Amphenol Industrial Operations | 90 |
| Datasheet | 12 Weeks | Cable, Clamp | - | - | Zinc Die Cast | - | - | Aluminium | - | 2006 | 97 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | Straight | - | - | - | - | MIL-DTL-5015 | 16 16S | Zinc Alloy | 0.562 (14.27mm) | 7/8-20 | 14.27 mm | 6 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws | 180° | - | Bushing, Clamp Screws | 14mm | 63.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() M85049/90-23N02 Amphenol PCD | 34 |
| Datasheet | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 23 H | Electroless Nickel | 0.700 (17.78mm) | - | - | - | 90° | - | Self Locking | - | - | 1.766 (44.86mm) | - | - | RoHS Compliant | - | - | ||
![]() 97-67-22-8 Amphenol Industrial Operations | 53 | - | Datasheet | 12 Weeks | Cable | - | - | Zinc Die Cast | - | - | Aluminium | - | 2005 | 97 | Active | 1 (Unlimited) | Circular | Cable Clamp, Adapter | - | - | Olive | - | - | - | - | - | - | Water Resistant | - | - | MIL-DTL-5015 | 20 22 | Chromate | 0.438 (11.12mm) | 1 3/16-18 | 11.12 mm | 7 pcs - 2 pc Cable Clamp, 1 Adapter, 1 Bushing, 2 Screws, 1 Washer | 180° | - | Adapter, Bushing, Clamp Screws, Washer | - | - | 1.375 (34.93mm) | No | Unknown | Non-RoHS Compliant | - | Water Resistant | ||
![]() M85049/39S19N Amphenol PCD | 50 | - | Datasheet | 12 Weeks | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | Aluminium | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 19 F | Electroless Nickel | 0.330 ~ 0.630 (8.38mm ~ 16.00mm) | - | 16.1 mm | - | 90° | - | Clamp Screws, Self-Locking | - | - | 1.520 (38.61mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() M85049/15G25N Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | - | Aluminium | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 25 J | Electroless Nickel | 1.220 (30.99mm) | - | - | - | 45° | - | Ground Lug, Self-Locking | - | - | 1.889 (47.98mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/49-2S14W Amphenol PCD | 77 | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | - | Aluminium | - | 2009 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 14 15 | Cadmium | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | - | - | - | 180° | - | Clamp Screws, Self-Locking | - | - | 1.281 (32.54mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() A8504951116N Amphenol PCD | 68 |
| - | 10 Weeks | Cable | - | - | Aluminum Alloy | - | - | - | - | - | SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 16 | Electroless Nickel | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | 1-20 UNEF | - | - | 90° | - | Clamp Screws | - | - | 1.110 (28.19mm) | - | - | RoHS Compliant | - | - | ||
![]() 10-350349-243 Amphenol Industrial Operations | 18 | - | - | 8 Weeks | Cable | - | - | Aluminum | - | - | - | Bulk | 2003 | MIL-DTL-22992, QWLD | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | YES | NO | NO | - | Unshielded | Waterproof | - | - | - | 24 | Cadmium | 0.611 ~ 0.926 (15.52mm ~ 23.52mm) | 1 7/16-18 UNEF | - | - | 180° | CLAMPING ITEM | Clamp Screws | - | - | 1.671 (42.44mm) | No | - | Non-RoHS Compliant | - | - | ||
![]() M85049/2912W04A Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Cable | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 12 13 | Cadmium | - | - | - | - | 180° | - | Clamp Screws | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/82-28N02 Amphenol PCD | In Stock | - | Datasheet | 10 Weeks | - | - | - | Aluminum Alloy | - | - | - | - | 2014 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-5015 | 28 | Electroless Nickel | 0.890 (22.61mm) | - | - | - | 180° | - | Self Locking | - | - | 2.135 (54.23mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/2125W07A Amphenol PCD | 47 |
| Datasheet | 12 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 25 J | Cadmium | 0.687 ~ 0.875 (17.45mm ~ 22.23mm) | - | - | - | 180° | - | Clamp Screws | - | - | 1.750 (44.45mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/1915W03A Amphenol PCD | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 15 D | Cadmium | 0.250 ~ 0.375 (6.35mm ~ 9.52mm) | - | - | - | 180° | - | Clamp Screws | - | - | 1.100 (27.94mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/49-2-8N Amphenol PCD | 231 | - | Datasheet | 12 Weeks | Cable | - | - | Aluminum Alloy | - | - | Aluminium | - | 2010 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 8 9 | Electroless Nickel | 0.098 ~ 0.234 (2.49mm ~ 5.94mm) | - | 5.18 mm | - | 180° | - | Clamp Screws | - | - | 0.750 (19.05mm) | - | Unknown | RoHS Compliant | - | - | ||
![]() M85049/1921N08A Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | MIL-DTL-38999 | 21 G | Electroless Nickel | 0.812 ~ 1.000 (20.62mm ~ 25.40mm) | - | - | - | 180° | - | Clamp Screws | - | - | 1.500 (38.10mm) | - | - | RoHS Compliant | - | - | ||
![]() M85049/52-1-8W Amphenol PCD | 54 | - | Datasheet | 10 Weeks | Cable | - | - | Aluminum Alloy | - | - | Aluminium | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 8 | Cadmium Nickel | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | 5.18 mm | - | 180° | - | Clamp Screws | - | - | 0.620 (15.75mm) | - | Unknown | Non-RoHS Compliant | - | - |